- Series
- Number of Positions
- Angle of Throw
- IP Rating
- Degree of protection (IP)
- Degree of protection (NEMA)
- Device construction
- Illuminated
- Modular version
- Actuator Type
- Maximum Current
- Length
Attribute column
Manufacturer
Eaton Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Colour front ring | Connections | Content | Degree of protection (IP) | Degree of protection (NEMA) | Device construction | Dimensions | Factory colour | For Use With | Illuminated | Manufacturer | Manufacturer Part Number | Material front ring | Maximum Current | Maximum Operating Temperature | Maximum Voltage | Minimum Operating Temperature | Modular version | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Number of Keys | Operation type | Recess diameter | RoHS-compliant | Switch/button features | Type of control element | Type of electric connection | With front ring | With light source | Series | Type | Number of Positions | Composition | Depth | Function | Actuator Type | Accessory Type | Terminal Type | Angle of Throw | Key Type | IP Rating | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 015132 Eaton | In Stock | - | - | - | - | - | - | IP65 | 12 | Intermediate mounting | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 029370 Eaton | In Stock | - | - | - | - | - | - | IP65 | 12 | Intermediate mounting | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 022251 Eaton | In Stock | - | - | - | - | - | - | IP65 | 12 | Front installation | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 019878 Eaton | In Stock | - | - | - | - | - | - | IP65 | 12 | Front installation | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 074456 Eaton | In Stock | - | - | - | - | - | - | IP30 | 2 | Distributor board mounting | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 062591 Eaton | In Stock | - | - | - | - | - | - | IP65 | 12 | Intermediate mounting | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 041234 Eaton | In Stock | - | - | - | - | - | - | IP65 | 12 | Front installation | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 013905 Eaton | In Stock | - | - | - | - | - | - | IP65 | 12 | Front installation | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 013101 Eaton | In Stock | - | - | - | - | - | - | IP65 | 12 | Front installation | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 216520 Eaton | In Stock | - | - | - | Titanium | Screws | 1pc(s) | IP66 | 12 | - | - | Black | - | - | - | - | Plastic | - | - | - | - | - | 0 | 0 | 2 | - | Toggle | 22.5mm | Yes | Front ring (PVC) | Toggle | Screw connection | Yes | No | - | M22-WRK3/K20 | - | - | - | latch | - | - | - | - | - | - | - | - | ||
![]() 216518 Eaton | In Stock | - | - | - | Titanium | Screws | 1pc(s) | IP66 | 12 | - | - | Black | - | - | - | - | Plastic | - | - | - | - | - | 0 | 0 | 1 | - | Toggle | 22.5mm | Yes | Front ring (PVC) | Toggle | Screw connection | Yes | No | - | M22-WRK/K10 | - | - | - | latch | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 48 x 48 x 100mm | - | - | - | - | - | - | 20A | - | 690V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | 3 | - | 100mm | - | Toggle | - | Screw | 45° | - | - | 48mm | 48mm | ||
![]() 111765 - M22-ES-MS20 Eaton | 43 |
| - | - | - | - | - | - | - | - | - | - | M22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Key | - | - | - | - | - | - | ||
![]() 111778 - M22-WRS-MS2 Eaton | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +70°C | - | -25°C | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Eaton Moeller | - | 2 | - | - | - | - | - | - | 40° | - | IP66 | - | - | ||
![]() 216855 - M22-WR Eaton | 67 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | 2 | - | - | - | - | - | - | 40° | - | IP66 | - | - | ||
| Tiny WHSL | 50 |
| - | Mild Steel | - | - | - | - | - | - | - | - | - | No | NVENT HOFFMAN | A42P42-HFMN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | 3 | Metallic | - | - | Rotary head | - | - | 40° | - | IP66 | - | - | ||
| Tiny WHSL | 47 |
| - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | 2 | - | - | - | Knob | - | - | 60° | - | IP66 | - | - | ||
| Tiny WHSL | 55 |
| - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | 2 | - | - | - | Rotary head | - | - | 60° | - | IP66 | - | - | ||
![]() 072362 Q25LWK3R-RT Eaton | 26 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | 3 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 216520 M22-WRK3/K20 Eaton | 67 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | Screw | - | Knob | IP66 | - | - |