- Series
- Number of Positions
- Angle of Throw
- IP Rating
- Degree of protection (IP)
- Degree of protection (NEMA)
- Device construction
- Illuminated
- Modular version
- Actuator Type
- Maximum Current
- Length
Attribute column
Manufacturer
Eaton Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Button Ø | Colour front ring | Connections | Content | Degree of protection (IP) | Degree of protection (NEMA) | Device construction | Dimensions | Illuminated | Material front ring | Max. temperature | Maximum Current | Maximum Voltage | Min. temperature | Modular version | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | RoHS-compliant | Type of control element | Type of electric connection | Unlocking mechanism | Voltage, Rating | With front ring | With light source | Series | Temperature Coefficient | Type | Resistance | Number of Positions | Power Rating | Depth | Resistor Type | Actuator Type | Terminal Type | Angle of Throw | Resistance Tolerance | Product Length | Product Width | IP Rating | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 055472 Eaton | In Stock | - | - | - | - | - | - | IP65 | 12 | Front installation | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 069710 Eaton | In Stock | - | - | - | - | - | - | IP65 | 12 | Front installation | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 48 x 48 x 108mm | - | - | - | 20A | 690V ac | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | 3 | - | 108mm | - | Toggle | Screw | 45° | - | - | - | - | 48mm | 48mm | ||
![]() 013476 T0-3-8313/E Eaton | 10 |
| - | - | - | - | - | - | - | - | - | - | - | - | 20A | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 152627 Eaton | In Stock | - | - | 22.5mm | Other | Screw terminals | 1pc(s) | IP65 | 4X | - | - | - | Plastic | +75°C | - | - | -25°C | - | 0 | 1 | 1 | Yes | Turn button | Screw connection | Pull | - | No | Yes | - | - | M22-SOL-PVLPL11-230Q | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 076829 Eaton | In Stock | - | - | - | - | - | - | IP65 | 12 | Intermediate mounting | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 015607 Eaton | In Stock | - | - | - | - | - | - | IP65 | 12 | Front installation | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 020659 Eaton | In Stock | - | - | - | - | - | - | IP55 | 12 | Front installation | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 038861 Eaton | In Stock | - | - | - | - | - | - | IP65 | 12 | Front installation | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 029452 Eaton | In Stock | - | - | - | - | - | - | IP30 | 2 | Distributor board mounting | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 207119 Eaton | In Stock | - | - | - | - | - | - | IP65 | 2 | Surface mounting | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 053099 Eaton | In Stock | - | - | - | - | - | - | IP65 | 12 | Front installation | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 016927 Eaton | In Stock | - | - | - | - | - | - | IP65 | 12 | Intermediate mounting | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 016932 Eaton | In Stock | - | - | - | - | - | - | IP65 | 12 | Intermediate mounting | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | 48 |
| - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | Momentary | - | - | - | - | - | IP67, IP69K | - | - | ||
![]() 216825 - M22-WRLK-R Eaton | 32 |
| - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | Eaton Moeller | 100.0000 ppm/°C | - | 100 mOhm | 2 | 0.125 W | - | High Ohmic | - | - | 40° | 10 | 2 mm | 1.2 mm | IP66 | - | - |