- IP Rating
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Maximum Current
- Mechanical Life
- Actuator Type
- Housing Material
- Length
- Depth
- Width
- Mounting Orientation
Attribute column
Manufacturer
Eaton Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Housing Material | Insert Material | Approvals | Cable Types | Contact Sizes | ElectricalLife | Jacket Material | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Current | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Orientation | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Programmable | RoHS | Standard Frequency | Standards Met | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Depth | Frequency Stability | Shell Finish | Shell Size - Insert | Actuator Type | Housing Color | Output Type | Symmetry-Max | Failure Rate | Note | Max Voltage Rating (AC) | Load Capacitance | Shell Size, MIL | Throw Configuration | Max Voltage Rating (DC) | Input Type | Mechanical Life | Contact Current Rating | Operating Force | Includes | Contact Configuration | Connection Type | Features | Strain Relief | IP Rating | Height Seated (Max) | Length | Width | Material Flammability Rating | REACH SVHC | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E50SAL Eaton | 51 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E50RA20 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E50ALR16P Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 074060 ATB11-S Eaton | In Stock | - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | 10A | +70°C | -25°C | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Box (TB) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | - | 2 | - | ±50ppm/°C | - | - | 357 kOhms | - | - | - | Metal Film | - | 0.25W, 1/4W | - | - | - | - | - | 26mm | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | 20 x 1000000Cycles | - | - | - | - | - | Flame Retardant Coating, Safety | - | IP65 | -- | 59.2mm | 30mm | - | - | - | ||
![]() 095419 AT4/11-S/I/V Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | 10A | +70°C | -25°C | Side | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Roller Lever | - | - | - | - | - | - | - | - | - | - | - | 8 x 1000000Operations | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | ||
![]() 106798 LS-S11S Eaton | 68 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230/240 V ac 6 A, 24 V dc 3A | +70°C | -25°C | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 x 1000000Operations | - | - | - | - | - | - | - | IP66, IP67 | - | - | - | - | - | - | ||
![]() 106832 LS-XF-ZBZ Eaton | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C | -25°C | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LS-S02 Eaton | In Stock | - | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.63(V) | 2.97(V) | -40C to 85C | No | - | 12 | - | - | Bulk | - | - | - | - | - | - | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | ±20(ppm) | - | - | - | - | - | 55(%) | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NC | - | - | - | IP66, IP67 | - | - | - | - | - | - | ||
![]() LS-11S Eaton | 12 | - | - | Clamp | - | PQFN | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.63(V) | 2.97(V) | -20C to 70C | No | Compliant | 4 | - | - | Bulk | - | - | - | - | - | - | Screw | - | - | CLOCK OSCILLATOR | - | - | 70 °C | -25 °C | - | - | - | - | - | - | - | - | 31 mm | ±25(ppm) | - | - | - | - | - | 55(%) | - | - | - | 15(pF) | - | - | - | - | - | 6 A | 1 N | - | SPST-NO, SPST-NC | - | - | - | - | - | 76 mm | 33.5 mm | - | No SVHC | IP66 | ||
![]() AT0-11-1-IA/RS Eaton | In Stock | - | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.63(V) | 2.97(V) | -20C to 70C | No | - | 96 | - | - | Bulk | - | - | - | - | - | - | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | ±50(ppm) | - | - | - | - | - | 55(%) | - | - | - | 15(pF) | - | - | - | - | - | - | - | - | SPDT-1NO, SPDT-NC | - | - | - | IP65 | - | - | - | - | - | - | ||
![]() LS-S11-ZB Eaton | In Stock | - | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.63(V) | 2.97(V) | -20C to 70C | No | - | 66 | - | - | Bulk | - | - | - | - | - | - | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | ±20(ppm) | - | - | - | - | - | 55(%) | - | - | - | 15(pF) | - | - | - | - | - | - | - | - | SPST-NO, SPST-NC | - | - | - | - | - | - | - | - | - | - | ||
![]() LS-S11S-S Eaton | In Stock | - | - | - | - | PQFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.63(V) | 2.97(V) | -20C to 70C | No | - | 33.333 | - | - | Bulk | - | - | - | - | - | - | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | ±50(ppm) | - | - | - | - | - | 55(%) | - | - | - | 15(pF) | - | - | - | - | - | - | - | - | SPDT-1NO, SPDT-NC | - | - | - | - | - | - | - | - | - | - | ||
![]() E49M11BP1 Eaton | In Stock | - | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.63(V) | 2.97(V) | -20C to 70C | No | Non-Compliant | 12 | - | - | Bulk | - | - | - | - | - | - | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | ±50(ppm) | - | - | - | - | - | 55(%) | - | - | - | 15(pF) | - | - | - | - | - | - | - | - | SPST-NO, SPST-NC | - | - | - | - | - | - | - | - | - | - | ||
![]() E47BMS04 Eaton | In Stock | - | - | Panel, Screw | - | QFN | - | - | - | - | - | - | - | - | - | - | 500 kcycles | - | - | - | - | - | - | - | - | 3.63(V) | 2.97(V) | -20C to 70C | No | Compliant | 12 | - | - | Bulk | - | - | - | - | - | - | - | - | - | CLOCK OSCILLATOR | - | - | 80 °C | -25 °C | - | - | - | - | - | Straight | - | - | - | ±25(ppm) | - | - | - | - | - | 55(%) | - | - | 500 V | 15(pF) | - | SPDT | 250 V | - | 3 Mcycles | - | 3.43 N | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() 106876 LS-S11-ZB Eaton | 2790 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Johnson Controls | VG2831VN+602HGC | 24 V ac 10 A, 24 V dc 3A | +70°C | -25°C | DIN Mount | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37.8mm | - | - | - | Key | - | - | - | - | - | - | - | - | - | - | - | 10 x 1000000Operations | - | - | - | - | Flanged | - | - | IP65 | - | 60mm | 173mm | - | - | - | ||
![]() 100051 LSM-20A Eaton | 25 |
| - | - | - | - | - | - | - | - | - | Metal | - | UL | Cat 5e | - | - | TPE | - | Turck | U-08138 | 6A | +70°C | -25°C | Front | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | RJ45 | - | - | - | - | - | - | Teal | - | - | - | - | Yes | - | 33.5mm | - | - | - | Plunger | - | Analogue | - | - | - | - | - | - | - | - | - | 8000000Operations | - | - | - | - | M20 | - | No | IP66, IP67 | - | 3 Feet | 76mm | - | - | - | ||
![]() HS1031 Eaton | In Stock | - | - | - | Panel Mount | - | Flange | Circular | Composite | - | - | - | Plastic | - | - | 20 | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, ACT | - | - | Active | -- | - | - | - | Receptacle Housing | For Male Pins | - | 19 | - | - | - | - | - | Threaded | Crimp | A | Shielded | Environment Resistant | - | - | Chromate over Cadmium | 15-19 | - | Olive Drab | - | - | - | Contacts Not Included | - | - | D | - | - | - | - | - | - | -- | - | - | -- | - | - | - | - | - | -- | - | - | ||
![]() 106874 LS-S02-ZB Eaton | 2305 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bernstein | 6372262089 | 24 V ac 10 A, 24 V dc 3A | +70°C | -25°C | DIN Mount | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37.8mm | - | - | - | Key | - | - | - | - | - | - | - | - | - | - | - | 10 x 1000000Operations | - | - | - | - | Cable | - | - | IP65 | - | 60mm | 173mm | - | - | - | ||
![]() 266107 LS-02 Eaton | 49 |
| - | - | - | - | - | - | - | - | Cast Iron | Plastic | - | - | - | - | - | - | - | Grove Gear | GR-HMQ832-40-H1-140-31 | 6A | +70°C | -25°C | - | - | - | - | - | - | - | CSA Certified, UL | - | - | LS-Titan | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31mm | - | - | - | Plunger | - | - | - | - | - | - | - | - | - | - | C-Face Quilled | 8 x 1000000Cycles | - | - | - | - | Cage Clamp | - | - | IP66, IP67 | - | 76mm | 33.5mm | - | - | - | ||
![]() 266122 LSE-02 Eaton | 27946852 |
| - | - | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | 200mA | +70°C | -25°C | - | - | - | - | - | - | - | - | - | - | LS-Titan | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31mm | - | - | - | Plunger | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP67 | - | 76mm | 33.5mm | - | - | - |