- IP Rating
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Maximum Current
- Mechanical Life
- Actuator Type
- Housing Material
- Length
- Depth
- Width
- Mounting Orientation
Attribute column
Manufacturer
Eaton Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | Maximum Current | Maximum Operating Temperature | Maximum Voltage | Minimum Operating Temperature | Mounting Orientation | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Operation | Programmable | RoHS | Standard Frequency | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Depth | Current Rating | Frequency Stability | Military Standard | Actuator Type | Output Type | Symmetry-Max | Failure Rate | Load Capacitance | Mechanical Life | Operating Force | Terminal Type | Depth Behind Panel | Contact Configuration | Connection Type | Lamp Type | Features | Contacts | IP Rating | Diameter | Height Seated (Max) | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 071687 ATB11-2 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 10A | +70°C | - | -25°C | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | 26mm | - | - | - | - | - | - | - | - | 20 x 1000000Cycles | - | - | - | - | - | - | - | - | IP65 | - | - | 59.2mm | 30mm | ||
![]() 176892 LS-S20-CC Eaton | 27946857 |
| - | - | - | - | - | - | - | Insulated Plastic | - | - | - | 24 V ac 6 A, 24 V dc 3A | +70°C | - | -40°C | Top | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | 76mm | - | - | - | Plunger | Analogue, Digital | - | - | - | 8000000Operations | 1 N | - | - | - | - | - | - | - | IP65 | - | - | 31mm | 33.5mm | ||
![]() 176885 LS-20A-CC Eaton | 23 |
| - | - | - | - | - | - | - | Insulated Plastic | - | - | - | 24 V ac 6 A, 24 V dc 3A | +70°C | - | -40°C | Top | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | 76mm | - | - | - | Plunger | Analogue, Digital | - | - | - | 8000000Operations | 1 N | - | - | - | - | - | - | - | IP65 | - | - | 31mm | 33.5mm | ||
![]() E50BLR16P Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 069314 ATB11-1 Eaton | In Stock | - | - | - | - | - | Axial | - | Axial | Plastic | - | - | - | 10A | +70°C | - | -25°C | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | ±50ppm/°C | - | 7.32 kOhms | - | - | Metal Film | 0.25W, 1/4W | 26mm | - | - | - | - | - | - | -- | - | 20 x 1000000Cycles | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | IP65 | - | -- | 59.2mm | 30mm | ||
![]() 090673 AT4/11-S/I/S Eaton | In Stock | - | - | - | - | - | - | - | - | Plastic | - | - | - | 10A | +70°C | - | -25°C | Vertical | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plunger | - | - | - | - | 8 x 1000000Operations | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | ||
![]() 085925 AT4/11-1/I/AR Eaton | In Stock | - | - | - | - | - | - | - | - | Plastic | - | - | - | 10A | +70°C | - | -25°C | Vertical | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Roller Lever | - | - | - | - | 8 x 1000000Operations | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | ||
![]() GHG2610005R0005 Eaton | 2408 |
| - | - | - | - | - | - | - | Polyamide | - | - | - | 10A | +40°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 112mm | - | - | - | - | - | - | - | - | - | - | - | - | - | M20 | - | - | - | IP66 | - | - | 102mm | 84mm | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Plastic | - | - | - | 10A | +70°C | - | -25°C | Side | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Roller Lever | - | - | - | - | 8 x 1000000Operations | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | ||
![]() E50ALR1P5 Eaton | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 1 % | - | - | 50 ppm/°C | - | 26.1 kΩ | 175 °C | -65 °C | Metal Film | - | - | - | - | MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.78 mm | - | 4.75 mm | - | ||
![]() 266142 LSM-02 Eaton | 44 |
| - | - | - | - | - | - | - | Metal | - | - | - | 6A | +70°C | - | -25°C | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | 31mm | - | - | - | Plunger | - | - | - | - | 8 x 1000000Cycles | - | - | - | - | - | - | - | - | IP66, IP67 | - | - | 76mm | 33.5mm | ||
![]() 106729 LS-S02 Eaton | 20 |
| - | - | - | - | - | - | - | - | - | - | - | 230/240 V ac 6 A, 24 V dc 3A | +70°C | - | -25°C | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 x 1000000Operations | - | - | - | - | - | - | - | - | IP66, IP67 | - | - | - | - | ||
![]() HS1032 Eaton | In Stock | - | - | - | - | Back Mount | - | 3 | - | - | CSA, UL | Turck | U-92554 | - | - | 125 VAC, 125 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | 0.1 m | - | ||
![]() LS-11 Eaton | 20 | - | - | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | 2.75(V) | 2.25(V) | -20C to 70C | - | No | - | 28.6363 | - | Bulk | - | - | - | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | - | ±50(ppm) | - | - | - | 55(%) | - | 15(pF) | - | - | - | - | SPST-NO, SPST-NC | - | - | - | - | - | - | - | - | - | ||
![]() LS-S02-ZB Eaton | In Stock | - | - | - | - | - | PQFN | - | - | - | - | - | - | - | - | - | - | - | 3.63(V) | 2.97(V) | -20C to 70C | - | No | - | 66.666 | - | Bulk | - | - | - | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | - | ±25(ppm) | - | - | - | 55(%) | - | 15(pF) | - | - | - | - | 2NC | - | - | - | - | IP66 | - | - | - | - | ||
![]() LSM-11S-RLA Eaton | In Stock | - | - | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | 3.63(V) | 2.97(V) | -20C to 70C | - | No | - | 33.333 | - | Bulk | - | - | - | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | - | ±20(ppm) | - | - | - | 55(%) | - | 15(pF) | - | - | - | - | SPDT-1NO, SPDT-NC | - | - | - | - | - | - | - | - | - | ||
![]() E47BLS06 Eaton | In Stock | - | - | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | 3.63(V) | 2.97(V) | -20C to 70C | - | No | - | 7.3728 | - | Bulk | - | - | - | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | - | ±25(ppm) | - | - | - | 55(%) | - | 15(pF) | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | ||
![]() 266140 LSM-11S Eaton | 27 |
| - | - | - | - | - | - | - | Metal | CSA, IEC, UL | ABB | MP3-62G11L1 | 6A | +70°C | - | -25°C | - | - | - | - | Momentary | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | 31mm | - | - | - | Plunger | - | - | - | - | 8 x 1000000Cycles | - | Fingersafe Screw | 1.91 | - | - | LED | - | 1NO, 1NC | IP66 | - | - | 76mm | 33.5mm | ||
![]() 075661 AT4/11-S/I/RX Eaton | In Stock | - | - | - | - | - | - | - | - | Plastic | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Roller | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Plastic | - | - | - | 10A | +70°C | - | -25°C | Vertical | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plunger | - | - | - | - | 20 x 1000000Operations | - | - | - | - | - | - | - | - | IP65 | - | - | - | - |