- IP Rating
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Maximum Current
- Mechanical Life
- Actuator Type
- Housing Material
- Length
- Depth
- Width
- Mounting Orientation
Attribute column
Manufacturer
Eaton Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Housing Material | Approvals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Current | Maximum Operating Temperature | Maximum Voltage | Minimum Operating Temperature | Mounting Orientation | Operating Temperature-Max | Operating Temperature-Min | Operation | Part Life Cycle Code | Risk Rank | RoHS | Series | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Depth | Reach Compliance Code | Current Rating | Military Standard | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Mechanical Life | Switch Type | Operating Force | Terminal Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Depth Behind Panel | Switch Action | Contact Configuration | Connection Type | Lamp Type | Contacts | IP Rating | Diameter | Length | Width | Body Height |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 266142 LSM-02 Eaton | 44 |
| - | - | - | - | - | - | - | Metal | - | - | - | - | 6A | +70°C | - | -25°C | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | 31mm | - | - | - | - | - | Plunger | - | - | - | - | - | 8 x 1000000Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP67 | - | 76mm | 33.5mm | - | ||
![]() HS1032 Eaton | In Stock | - | - | - | - | Back Mount | - | - | 3 | - | CSA, UL | - | Turck | U-92554 | - | - | 125 VAC, 125 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 0.1 m | - | - | ||
![]() 266140 LSM-11S Eaton | 27 |
| - | - | - | - | - | - | - | Metal | CSA, IEC, UL | - | ABB | MP3-62G11L1 | 6A | +70°C | - | -25°C | - | - | - | Momentary | - | - | - | Eaton Moeller | - | - | - | - | - | - | 31mm | - | - | - | - | - | Plunger | - | - | - | - | - | 8 x 1000000Cycles | - | - | Fingersafe Screw | - | - | - | - | 1.91 | - | - | - | LED | 1NO, 1NC | IP66 | - | 76mm | 33.5mm | - | ||
![]() E50ALR1P5 Eaton | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 1 % | 50 ppm/°C | 26.1 kΩ | 175 °C | -65 °C | Metal Film | - | - | - | MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.78 mm | 4.75 mm | - | - | ||
![]() E50BLR16P Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 176887 LS-11A-CC Eaton | 19 |
| - | - | - | - | - | - | - | Insulated Plastic | - | - | - | - | 24 V ac 6 A, 24 V dc 3A | +70°C | - | -40°C | Top | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | 76mm | - | - | - | - | - | Plunger | - | - | - | - | - | 8000000Operations | - | 1 N | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | 31mm | 33.5mm | - | ||
![]() 176882 LS-11D-CC Eaton | 12655858 |
| - | - | - | - | - | - | - | Insulated Plastic | - | - | - | - | 24 V ac 6 A, 24 V dc 3A | +70°C | - | -40°C | Top | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | 76mm | - | - | - | - | - | Plunger | - | - | - | - | - | 8000000Operations | - | 1 N | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | 31mm | 33.5mm | - | ||
![]() GHG2632301R0007 Eaton | 634 |
| - | - | - | - | - | - | - | Polyester | - | - | - | - | 40A | +40°C | - | -20°C | - | - | - | - | - | - | - | GHG 262 | - | - | - | - | - | - | 112mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | IP66 | - | 102mm | 84mm | - | ||
| Tiny WHSL | 2505 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | +40°C | - | -25°C | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | 30.8mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M20 | - | - | IP65 IP66 | - | 60mm | 173mm | - | ||
![]() 176879 LS-11-CC Eaton | 24052055 |
| - | - | - | - | - | - | - | Insulated Plastic | - | - | - | - | 24 V ac 6 A, 24 V dc 3A | +70°C | - | -40°C | Top | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | 76mm | - | - | - | - | - | Plunger | - | - | - | - | - | 8000000Operations | - | 1 N | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | 31mm | 33.5mm | - | ||
![]() E50AR1 Eaton | 49 | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | EATON CORP | Eaton Corporation | E50AR1 | - | - | - | - | - | 93 °C | -12 °C | - | Active | 2.19 | - | - | - | - | - | - | - | - | - | compliant | - | - | 107.19 mm | 39.12 mm | SIDE ROTARY | SPDT | 1 A | IP67 | 250 V | SCREW | - | SNAP ACTING/LIMIT SWITCH | - | - | 10 A | - | - | 240 V | - | MOMENTARY | DPST-1NO, SPST-NC | - | - | - | - | - | - | - | 62.48 mm | ||
![]() E50AR16P Eaton | 489 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E50RBS Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |