- Ihs Manufacturer
- Manufacturer
- Mounting Feature
- Part Life Cycle Code
- Reach Compliance Code
- Switch Type
- Actuator Type
- Surface Mount
- Switch Action
- Switch Function
- Termination Type
- ECCN Code
Attribute column
Manufacturer
Eaton Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Surface Mount | Mounting Feature | Number of Terminals | Actuator Material | AC Voltage Rating (Max) | Actuator Length (mm) | Actuator Style | ActuatorColor | Approvals | Base/Housing Material | Body Orientation | Contact Materials | Contact Resistance Max | DC Voltage Rating (Max) | Dielectric Strength | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Seal Description | Seal Location | Shaft Type | Switch Configuration | Operating Temperature | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Reach Compliance Code | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Output Voltage | Output Type | Switch Function | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Illumination | Switch Type | Thread Size | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Current Rating (Max) | Switch Action | Contact Configuration | Bushing Type | Input Voltage | Bearings | IP Rating | Mating Connector | Product Length (mm) | Body Height | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7504K4 Eaton | In Stock | - | - | Silver | NO | PANEL MOUNT-THREADED | 3 | - | 250 | 14.3(mm) | ROUND LEVER | - | - | THERMOSET MOLDING | Straight | Copper | - | - | 1000VRMS | - | EATON CORP | Eaton Corporation | 7504K4 | - | - | -17.8C TO 65.6C | 65.6C | -17.8C | - | - | ROHS COMPLIANT | Active | SPDT | 15.87(mm) | 2.14 | - | Yes | - | ACTUATOR | - | ON None ON | - | - | - | - | EAR99 | General Purpose | - | 8536.50.90.65 | compliant | Screw | 29.74 mm | 15.87 mm | LEVER | - | - | SPDT | - | - | - | SCREW | Non Illuminated | TOGGLE SWITCH | 15/32-32 | 15 A | - | - | 125 V | 15(A) | LATCHED | SPDT | THREADED | - | - | - | - | 30.93(mm) | 25.4 mm | 52.8(mm) | ||
![]() 8280K115 Eaton | In Stock | - | - | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EATON CORP | Eaton Corporation | 8280K115 | - | - | - | - | - | - | - | ROHS COMPLIANT | Active | - | - | 2.2 | - | Yes | - | - | - | - | - | - | Yes | - | EAR99 | - | - | 8536.50.90.65 | compliant | - | - | - | LEVER | - | - | SPST | - | 3 A | 250 V | SOLDER | Non Illuminated | TOGGLE SWITCH | - | - | - | - | - | - | LATCHED | SPST | - | - | - | - | - | - | - | - | ||
![]() 7804K33 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BP/STB Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7818K1 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 160324 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BP/STA Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS24523-29 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BP/STG Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8803K10 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7631K36 Eaton | In Stock | - | - | - | - | - | 6 | - | 250 | 14.29(mm) | ROUND LEVER | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | 19.05(mm) | - | - | - | - | - | - | ON OFF ON | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | 15/32-32 | - | - | - | - | 20(A) | - | - | THREADED | - | - | - | - | 33.34(mm) | - | - | ||
![]() A121M1D9AB Eaton | In Stock | - | - | Gold/Nickel | - | - | 3 | Brass | 28 | 5.08(mm) | SHORT BAT LEVER | BRIGHT CHROME | - | DIALLYL PHTHALATE | Right Angle | Brass | 10(mohm) | 28 | 1000VRMS | 60000 | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | EPOXY | TERMINALS | - | ON OFF ON | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | 1000(Mohm) | - | - | - | - | - | NOT REQUIRED | - | - | - | - | - | - | - | UNTHREADED | - | - | - | - | 12.7(mm) | - | 6.6(mm) | ||
![]() 7935K38 Eaton | In Stock | - | - | Silver | - | - | 12 | - | 250 | 17.48(mm) | ROUND LEVER | - | - | THERMOSET MOLDING | Straight | Copper | - | - | 1000VRMS | - | - | - | - | - | - | -17.8C TO 65.6C | 65.6C | -17.8C | - | - | - | - | 4PDT | 39.26(mm) | - | - | - | - | ACTUATOR | - | ON None ON | - | - | - | - | - | General Purpose | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | 15/32-32 | - | - | - | - | 20(A) | - | - | THREADED | - | - | - | - | 33.85(mm) | - | 67.35(mm) | ||
![]() 7316K36 Eaton | In Stock | - | Datasheet | Silver | NO | PANEL MOUNT-THREADED | 6 | - | 250 | 17.45(mm) | ROUND LEVER | - | - | THERMOSET MOLDING | Straight | - | - | 30 | 1000VRMS | - | EATON CORP | Eaton Corporation | 7316K36 | 7316 | - | -17.8C TO 65.6C | 65.6C | -17.8C | 66 °C | -18 °C | - | Active | DPDT | 20.32(mm) | 2.04 | - | - | NOT REQUIRED | NOT REQUIRED | - | ON OFF ON | - | - | - | - | EAR99 | HEAVY DUTY | - | 8536.50.90.40 | compliant | Screw | - | 19.05 mm | LEVER | - | - | DPDT | - | 20 A | 30 V | SCREW | - | TOGGLE SWITCH | 15/32-32 | 15 A | - | - | 125 V | 20(A) | MOMENTARY | - | THREADED | - | - | - | - | - | 23.11 mm | 60.07(mm) | ||
![]() 7509K4 Eaton | In Stock | - | Datasheet | Silver | - | - | 3 | - | 250 | 14.3(mm) | ROUND LEVER | - | - | THERMOSET MOLDING | Straight | Copper | - | - | 1000VRMS | - | - | - | - | - | - | -17.8C TO 65.6C | 65.6C | -17.8C | - | - | - | - | SPDT | 15.87(mm) | - | - | - | - | ACTUATOR | - | ON OFF ON | - | - | - | - | - | General Purpose | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | 15/32-32 | - | - | - | - | 10(A) | - | - | THREADED | - | - | - | - | 28.57(mm) | - | 52.8(mm) | ||
![]() 8857K45 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7561K5 Eaton | In Stock | - | - | - | - | - | 4 | - | 250 | 14.3(mm) | Lever | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST | - | - | - | - | - | - | - | ON None OFF | - | - | - | - | - | General Purpose | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15(A) | - | - | THREADED | - | - | - | - | - | - | - | ||
![]() 7320K3 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | CE | - | - | - | - | - | - | - | - | Dynapar | H5806001110A0 | - | Shafted | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | Single Ended | - | 0 to 70 Degrees C | - | - | 3 m Sealed Cable, End Exit | - | - | - | - | - | - | - | - | - | 5~26 VDC | Single Ended | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5~26 VDC | Yes | IP54 | Not Included | - | - | - | ||
![]() 7560K6 Eaton | In Stock | - | - | - | - | - | 4 | - | 250 | 14.3(mm) | Lever | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST | - | - | - | - | - | - | - | ON None OFF | - | - | - | - | - | General Purpose | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15(A) | - | - | THREADED | - | - | - | - | - | - | - | ||
![]() MS25201-4 Eaton Corporation | In Stock | - | Datasheet | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EATON CORP | - | - | - | - | - | - | - | 66 °C | -18 °C | - | Active | - | - | - | - | - | - | - | - | - | - | e3 | - | - | EAR99 | - | TIN | 8536.50.90.65 | compliant | - | 33.27 mm | 19.05 mm | LEVER | - | - | SP3T | - | 18 A | 28 V | SCREW | - | TOGGLE SWITCH | - | 11 A | 11A@115VAC | 18A@28VDC | 115 V | - | LATCHED | - | - | - | - | - | - | - | 30.48 mm | - |