- Ihs Manufacturer
- Manufacturer
- Mounting Feature
- Part Life Cycle Code
- Reach Compliance Code
- Switch Type
- Actuator Type
- Surface Mount
- Switch Action
- Switch Function
- Termination Type
- ECCN Code
Attribute column
Manufacturer
Eaton Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Shell Material | Supplier Device Package | Housing Material | Insert Material | Number of Terminals | Backshell Material, Plating | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Actuator Length (mm) | Actuator Style | Approvals | Base Product Number | Base/Housing Material | Body Length (mm) | Body Orientation | Characteristic | Contact Finish Mating | Contact Materials | DC Voltage Rating (Max) | Dielectric Strength | Dielectric Withstand Volts | ElectricalLife | Ihs Manufacturer | Insulator Material | Interrupt Rating | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package | Package Type | Part Life Cycle Code | Pole Throw Configuration | Primary Material | Product Depth (mm) | Product Status | Programmable | Risk Rank | RoHS | Seal Description | Seal Location | Standard Frequency | Switch Configuration | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | HTS Code | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Current Rating | Frequency Stability | Shell Finish | Shell Size - Insert | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Symmetry-Max | Failure Rate | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Load Capacitance | Shell Size, MIL | Throw Configuration | Illumination | Max Voltage Rating (DC) | Cable Opening | Switch Type | Thread Size | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Current Rating (Max) | Contact Function | Switch Action | Bushing Length | Contact (DC) Max Power Rating R Load | Actuator Angle | Contact Configuration | Actuator Finish | Bushing Type | Features | Terminal Length | Product Length (mm) | Height Seated (Max) | Contact Finish Thickness - Mating | Body Height | Actuator Length | Product Height (mm) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A127S1YZB Eaton | In Stock | - | - | - | - | - | - | NO | PANEL MOUNT | - | - | STAINLESS STEEL | - | - | - | BRASS | GOLD OVER NICKEL | BRASS | BRASS | BRASS | GOLD OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | 1400VAC V | 60000 Cycle(s) | ELECTRO SWITCH CORP | DIALLYL PHTHALATE | - | Electro Switch Corporation | A127S1YZB | A | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | 12.7 mm | 6.604 mm | TOGGLE BAT | - | - | SPDT | 0.01 mΩ | 1000000000 Ω | - | EPOXY | - | - | SOLDER LUG | - | - | - | - | - | - | TOGGLE SWITCH | - | - | - | - | - | - | (ON)-OFF-(ON) | MOMENTARY | 0.352 inch | - | 25 deg | - | BRIGHT CHROME | 1/4-40 | - | 0.156 inch | - | - | - | 8.89 mm | 0.41 inch | - | - | ||
![]() E10T215DL Eaton | In Stock | - | - | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.98(V) | 1.62(V) | -40C to 85C | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 74.25 | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±50(ppm) | - | - | - | - | - | - | 55(%) | - | - | - | - | - | - | - | - | - | 15(pF) | - | - | Non Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8869K54 Eaton Corporation | In Stock | - | Datasheet | - | - | - | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20000 Cycle(s) | EATON CORP | - | - | - | - | - | - | - | - | - | - | - | 71 °C | -55 °C | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 8536.50.90.65 | - | - | - | - | - | compliant | - | - | - | - | - | 16.76 mm | 16.76 mm | LARGE LEVER | - | - | DPDT | - | - | 5 A | - | 28 V | - | WIRE | - | - | - | - | - | - | TOGGLE SWITCH | - | 2 A | 2A@115VAC | 5A@28VDC | 115 V | - | - | LATCHED | - | - | - | - | - | - | - | - | - | - | - | 32 mm | - | - | - | ||
![]() 8869K1 Eaton Corporation | In Stock | - | Datasheet | - | - | - | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20000 Cycle(s) | EATON CORP | - | - | - | - | - | - | - | - | - | - | - | 71 °C | -55 °C | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 8536.50.90.65 | - | - | - | - | - | compliant | - | - | - | - | - | 14.53 mm | 14.12 mm | LEVER | - | - | DPDT | - | - | 5 A | - | 28 V | - | SOLDER | - | - | - | - | - | - | TOGGLE SWITCH | - | 3 A | 3A@115VAC | 5A@28VDC | 115 V | - | - | LATCHED | - | - | - | - | - | - | - | - | - | - | - | 17.93 mm | - | - | - | ||
![]() 8869K51 Eaton Corporation | In Stock | - | Datasheet | - | - | - | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20000 Cycle(s) | EATON CORP | - | - | - | - | - | - | - | - | - | - | - | 71 °C | -55 °C | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 8536.50.90.65 | - | - | - | - | - | compliant | - | - | - | - | - | 16.76 mm | 16.76 mm | LARGE LEVER | - | - | DPDT | - | - | 5 A | - | 28 V | - | WIRE | - | - | - | - | - | - | TOGGLE SWITCH | - | 2 A | 2A@115VAC | 5A@28VDC | 115 V | - | - | LATCHED | - | - | - | - | - | - | - | - | - | - | - | 32 mm | - | - | - | ||
![]() MS25201-4 Eaton Corporation | In Stock | - | Datasheet | - | - | - | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EATON CORP | - | - | - | - | - | - | - | - | - | - | - | 66 °C | -18 °C | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | - | EAR99 | - | - | - | - | - | TIN | - | - | - | - | - | - | 8536.50.90.65 | - | - | - | - | - | compliant | - | - | - | - | - | 33.27 mm | 19.05 mm | LEVER | - | - | SP3T | - | - | 18 A | - | 28 V | - | SCREW | - | - | - | - | - | - | TOGGLE SWITCH | - | 11 A | 11A@115VAC | 18A@28VDC | 115 V | - | - | LATCHED | - | - | - | - | - | - | - | - | - | - | - | 30.48 mm | - | - | - | ||
![]() MS25307-222 Eaton Cutler-Hammer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8828K13 Eaton | In Stock | - | Datasheet | Silver | Panel | - | - | NO | PANEL MOUNT-THREADED | - | - | - | - | 4 | - | - | - | - | - | - | - | 17.45(mm) | ROUND LEVER | - | - | THERMOSET MOLDING | - | Straight | - | - | Copper, Silver | 28 | 1000VRMS | - | - | EATON CORP | - | - | Eaton Corporation | 8828K13 | - | - | - | - | -17.8C TO 65.6C | 65.6C | -17.8C | 66 °C | -18 °C | - | - | Active | DPST | - | 19.05(mm) | - | - | 5.6 | Non-Compliant | SILICONE RUBBER | ACTUATOR | - | ON NONE (OFF) | - | - | - | - | - | - | e3 | - | - | Screw | EAR99 | - | - | HEAVY DUTY | - | - | TIN | 65.6 °C | -17.8 °C | - | - | - | - | 8536.50.90.40 | - | - | Straight | - | - | compliant | - | - | - | - | Screw | 33.27 mm | 19.05 mm | LEVER | - | - | DPST | - | - | 18 A | - | 28 V | 115 V | SCREW | - | - | DPST | - | 28 V | - | TOGGLE SWITCH | 15/32-32 | - | - | - | - | 18(A) | - | MOMENTARY | - | - | - | - | - | THREADED | - | - | 33.27(mm) | - | - | 26.92 mm | 17.45 mm | 59.82(mm) | - | ||
![]() A223T1-TWZG Eaton | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNR55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | - | Active | 2 | - | - | ±50ppm/°C | - | - | 200 kOhms | - | - | - | - | Metal Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | -- | - | - | - | - | - | ||
![]() A433S1YZQ Eaton | In Stock | - | - | - | - | - | - | NO | PANEL MOUNT | - | - | STAINLESS STEEL | - | - | - | BRASS | - | COIN SILVER | BRASS | COIN SILVER | - | - | - | - | - | - | - | - | - | - | - | - | - | 1400VAC V | 60000 Cycle(s) | ELECTRO SWITCH CORP | PHENOLIC | - | Electro Switch Corporation | A433S1YZQ | A | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | 21.4122 mm | 12.7 mm | TOGGLE BAT | - | - | 4PDT | 0.01 mΩ | 1000000000 Ω | 6 A | EPOXY | 28 V | - | SOLDER LUG | - | - | - | - | - | - | TOGGLE SWITCH | - | 3 A | - | - | 250 V | - | ON-ON-(ON) | MOMENTARY | 0.352 inch | - | 25 deg | - | BRIGHT CHROME | 1/4-40 | - | 0.156 inch | - | - | - | 10.541 mm | 0.41 inch | - | - | ||
![]() S308 Eaton | In Stock | - | - | - | - | Panel Mount, Through Hole | - | - | Flange | Aluminum | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | 88-569774 | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | - | - | - | - | Bulk | - | - | - | Metal | - | Active | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | Solder | - | - | Receptacle, Female Sockets | - | - | 18 | - | - | - | - | Olive Drab | Aviation, Marine, Military | - | - | Threaded | - | A | Shielded | Environment Resistant | - | - | - | Olive Drab Cadmium | 15-18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | - | ||
![]() 7320K55 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | 127 mm | - | Time Delay | - | - | - | - | - | - | - | - | 300 kA @ 600 V | Littelfuse | FLSR.300TXID | - | - | - | - | - | - | - | - | - | - | Cartridge | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BP/STF Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BP/SDN Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27407-3 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A232M1D9AB Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7569K2 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS35059-21 Eaton Cutler-Hammer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8869K57 Eaton Corporation | In Stock | - | Datasheet | - | - | - | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20000 Cycle(s) | EATON CORP | - | - | - | - | - | - | - | - | - | - | - | 71 °C | -55 °C | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 8536.50.90.65 | - | - | - | - | - | compliant | - | - | - | - | - | 16.76 mm | 16.76 mm | LARGE LEVER | - | - | DPST | - | - | 5 A | - | 28 V | - | WIRE | - | - | - | - | - | - | TOGGLE SWITCH | - | 2 A | 2A@115VAC | 5A@28VDC | 115 V | - | - | LATCHED | - | - | - | - | - | - | - | - | - | - | - | 32 mm | - | - | - | ||
![]() 8531K99 Eaton Corporation | In Stock | - | Datasheet | - | - | - | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50000 Cycle(s) | EATON CORP | - | - | - | - | - | - | - | - | - | - | - | 66 °C | -46 °C | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 8536.50.90.65 | - | - | - | - | - | compliant | - | - | - | - | - | 33.5 mm | 22.6 mm | LEVER | - | - | DPST | - | - | 20 A | ENVIRONMENTALLY SEALED; IP68 | 28 V | - | SOLDER | - | - | - | - | - | - | TOGGLE SWITCH | - | 15 A | 15A@115VAC | 20A@28VDC | 115 V | - | - | LATCHED | - | - | - | - | - | - | - | - | - | - | - | 34.1 mm | - | - | - |