- Material
- Height
- Width
- Model
- Depth
- Series
- Color
- Degree of protection (NEMA)
- Part Status
- Degree of protection (IP)
- Features
- Length
Attribute column
Manufacturer
Eaton Tape
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Material | Shape | Package Cooled | Material Finish | Approvals | Cable entry | Class | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Manufacturer | Manufacturer Part Number | Mfr | Model | Number of Elements | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Package | Product Status | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | RoHS | Surface protection | Type of control element | Type of electrical connection of main circuit | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Part Status | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power Rating | Current Rating (Amps) | Depth | Approval Agency | Output Type | Number of Channels | Max Supply Voltage | Min Supply Voltage | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Power Dissipation | Output Current | Propagation Delay | Quiescent Current | Response Time | Common Mode Rejection Ratio | Fuse Type | Input Offset Voltage (Vos) | Size | Breaking Capacity @ Rated Voltage | Power Supply Rejection Ratio (PSRR) | Max Dual Supply Voltage | Min Dual Supply Voltage | Finish | Number of Gangs | Hysteresis | Overall Length | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Diameter | Height | Length | Width | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 159325 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | Side | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | Long turning handle | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 155401 Eaton | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | Top Mount | - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 4.14°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | 60 | 1.575 (40.00mm) | 1.575 (40.00mm) | - | ||
![]() 159088 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | Side | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | Long turning handle | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 114770 Eaton | In Stock | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | Bulk | Active | - | - | - | - | Galvanized | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 | - | 933 | - | ||
![]() 255907 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | - | - | 1 | 1 | - | - | 690 - 690 | 37 | 100 | - | - | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 115137 Eaton | In Stock | - | - | - | - | - | Nylon | - | - | - | cULus | - | - | - | - | - | - | Cooper | 5137A | - | Metric | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Metallic | Almond | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 166 | - | - | ||
![]() 112157 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | Retail Package | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 154955 Eaton | In Stock | - | - | Bolt Mount | Cylindrical, Blade Terminal (Bolt) | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Bussmann Electrical Division | Mounting rail | - | - | - | Bulk | Active | - | - | - | - | - | - | - | 500 V | - | -40°C ~ 125°C | - | 0.406 Dia x 1.500 L (10.30mm x 38.10mm) | - | - | - | - | - | - | - | - | - | Electrical, Industrial | - | 10A | 15 | - | - | - | - | - | - | - | - | - | - | - | - | Fast Blow | - | Cartridge | - | - | 20kA | - | - | - | - | - | - | - | - | - | - | - | 25 | - | 688 | - | ||
![]() 111103 Eaton | In Stock | - | - | - | - | 16 | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | 4 | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | 185 | - | TTL | 4 | 11 V | 2 V | - | - | - | 500 mW | 15 µA | 12 µs | 8.5 µA | 12 µs | 80 dB | - | 3 mV | - | - | 80 dB | 5.5 V | 1 V | - | - | 50 mV | - | - | - | - | - | 1029 | - | 100 | Contains Lead | ||
![]() 118116 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | 0.5 % | - | 100 ppm/°C | - | 215 kΩ | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() 155451 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 125438 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 111222 Eaton | In Stock | - | - | - | - | - | Aluminium | - | - | - | - | - | - | IP43 | - | Other | - | - | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 765 | - | 635 | - | ||
![]() 255906 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | - | - | 1 | 1 | - | - | 690 - 690 | 37 | 100 | - | - | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 118109 Eaton | In Stock | - | - | - | - | - | Alloy Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65 mm | - | - | - | - | Gunmetal | - | - | 528 mm | - | - | - | - | - | - | - | - | ||
![]() 11-26 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 111218 Eaton | In Stock | - | - | - | - | - | Aluminium | - | - | - | - | Side | - | IP43 | IP40 | Other | - | - | - | - | Stop door | - | - | - | - | - | - | - | 160 | - | - | Long turning handle | Bolt connection | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 765 | - | 435 | - | ||
![]() 111228 Eaton | In Stock | - | - | - | - | - | Aluminium | - | - | - | - | - | - | IP43 | - | Other | - | - | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1765 | - | 635 | - | ||
![]() 111229 Eaton | In Stock | - | - | - | - | - | Aluminium | - | - | - | - | - | - | IP43 | - | Other | - | - | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2065 | - | 635 | - | ||
![]() 115157 Eaton | In Stock | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | Metric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 450 | - | - |