- Material
- Height
- Width
- Model
- Depth
- Series
- Color
- Degree of protection (NEMA)
- Part Status
- Degree of protection (IP)
- Features
- Length
Attribute column
Manufacturer
Eaton Tape
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Insert Material | Base Product Number | Brand | Contact Sizes | Content | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Factory Pack QuantityFactory Pack Quantity | Lead Free Status / RoHS Status | Manufacturer | Mfr | Model | Package | Product Status | RoHS | RoHS-compliant | Type of fastening | Voltage type for actuating | With light source | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Color | Number of Rows | Fastening Type | Subcategory | Contact Type | Technology | Orientation | Shielding | Ingress Protection | Depth | Shell Finish | Shell Size - Insert | Contact Finish | Housing Color | Operating Supply Voltage | Note | Speed | Current - Reverse Leakage @ Vr | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Cable Termination | Usage | Pitch - Connector | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Pitch - Cable | Includes | Capacitance @ Vr, F | Reverse Recovery Time (trr) | Features | Product Category | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 111125 Eaton | In Stock | - | - | - | - | - | - | - | - | Metal | - | - | Skyworks Solutions, Inc. | - | - | - | - | - | 50 | - | Skyworks | - | Other | - | - | Details | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | Oscillators | - | - | - | - | - | 245 | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Programmable Oscillators | 1030 | - | 100 | - | - | ||
![]() 111120 Eaton | In Stock | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 185 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1530 | - | 100 | - | - | ||
![]() 470 Eaton | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Composite | - | - | Plastic | - | - | 20 | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, ACT | Active | -- | Plug Housing | For Female Sockets | 61 | - | - | Threaded | - | Crimp | - | N (Normal) | Shielded | Environment Resistant | - | Chromate over Cadmium | 25-61 | - | Olive Drab | - | Contacts Not Included | - | - | J | - | - | - | - | - | - | - | - | -- | - | - | Coupling Nut, Self Locking | - | - | - | - | - | -- | ||
![]() 367 Eaton | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Composite | - | - | Plastic | - | - | 20 | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, ACT | Active | -- | Plug Housing | For Male Pins | 6 | - | - | Threaded | - | Crimp | - | N (Normal) | Shielded | Environment Resistant | - | Chromate over Cadmium | 11-98 | - | Olive Drab | - | Contacts Not Included | - | - | B | - | - | - | - | - | - | - | - | -- | - | - | Coupling Nut, Self Locking | - | - | - | - | - | -- | ||
![]() 347 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | -- | Obsolete | -- | Socket to Cable | - | 14 | Gray, Ribbon | 2 | - | - | - | - | - | Unshielded | - | - | - | - | Gold | - | - | - | - | - | - | - | IDC | -- | 0.100 (2.54mm) | - | - | - | 0.050 (1.27mm) | - | - | - | Polarizing Key | - | - | 3.00 (914.40mm) | - | 30.0µin (0.76µm) | - | ||
![]() 54 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Kamaya Inc. | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 253 Eaton | In Stock | - | - | Through Hole | TO-247-2 | - | - | - | TO-247 | - | - | DSEP60 | - | - | - | - | - | - | - | - | - | IXYS | - | Tube | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | 200 µA @ 1200 V | - | 3.25 V @ 60 A | - | - | - | -55°C ~ 175°C | 1200 V | 60A | - | - | 30pF @ 600V, 1MHz | 65 ns | - | - | - | - | - | - | - | ||
![]() 111126 Eaton | In Stock | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 245 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1230 | - | 100 | - | - | ||
![]() 117718 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 125363 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 118025 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 115966 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Front fastening | DC | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 111111 Eaton | In Stock | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 185 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1530 | - | 100 | - | - | ||
![]() 111226 Eaton | In Stock | - | - | - | - | - | - | - | - | Aluminium | - | - | - | - | - | IP43 | Other | - | - | - | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1765 | - | 635 | - | - | ||
![]() 114765 Eaton | In Stock | - | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 119330 Eaton | In Stock | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | Swing frame | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | 115 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1950 | - | 1120 | - | - | ||
![]() 111098 Eaton | In Stock | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 185 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 730 | - | 100 | - | - | ||
![]() 255558 Eaton | In Stock | - | - | - | - | - | - | - | - | Steel plate | - | - | - | - | 1pc(s) | - | - | (L x W x H) 180 x 250 x 1050 mm | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | ZSD-V17/SA5 | - | - | - | - | - | - | - | - | - | - | 180 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1050mm | 180mm | 250mm | - | - | ||
![]() 119332 Eaton | In Stock | - | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 111142 Eaton | In Stock | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 245 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1530 | - | 100 | - | - |