- Function
- Mfr
- Operating Temperature
- Package
- Product Status
- Series
- Size / Dimension
- Type
- Absolute Pull Range (APR)
- Base Product Number
- Base Resonator
- Current - Supply (Disable) (Max)
Attribute column
Manufacturer
Eaton Test Leads - BNC Interface
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Hole Spacing | Base Product Number | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Type | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Spread Spectrum Bandwidth | RPM | Absolute Pull Range (APR) | Gear Reduction Ratio | Features | Height Seated (Max) | Diameter - Shaft | Length - Shaft and Bearing | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4969 Eaton | In Stock | - | - | - | - | - | - | Baldor-Reliance | Box | Active | 115/208 ~ 230VAC | - | - | - | AC Motor | - | - | - | - | Standard | - | - | - | - | 1755 RPM | - | - | - | - | - | - | - | ||
![]() 2631 Eaton | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | SG-8101 | EPSON | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.8V ~ 3.3V | 73.728 MHz | ±15ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | - | - | - | 0.051 (1.30mm) | - | - | - |