- Type
- Series
- Model
- Mfr
- Mounting Type
- Product Status
- Current Rating (Amps)
- Current Ratio
- DC Resistance (DCR)
- ET (Volt-Time)
- Frequency Range
- Height Seated (Max)
Attribute column
Manufacturer
Eaton Current Sense Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Product Status | Secondary Resistance | Series | Size / Dimension | Type | Current Rating (Amps) | Current Rating | Termination Style | Inductance | DC Resistance (DCR) | Frequency Range | Turns Ratio - Primary:Secondary | ET (Volt-Time) | Current Ratio | Turns Ratio | Height | Height Seated (Max) | Length | Width | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECSTA1V0504-1150-R Eaton - Electronics Division | 15 |
| - | Surface Mount | - | + 125 C | Eaton - Electronics Division | - 40 C | SMD/SMT | Active | 21 Ohms | ECSTA | 0.189" L x 0.144" W (4.80mm x 3.65mm) | Invasive | 7 A | 7 A | J Lead | 1.8 mH | 3Ohm Primary, 21Ohm Secondary Max | 50kHz ~ 1MHz | 150:1 | - | - | 150:1 | 3.55 mm | 0.140" (3.55mm) | 4.8 mm | 3.65 mm | AEC-Q200 | ||
![]() ECSTA1V0805-1125-R Eaton - Electronics Division | 3204 | - | - | Surface Mount | - | + 125 C | Eaton - Electronics Division | - 40 C | SMD/SMT | Active | 11.5 Ohms | ECSTA | 0.330" L x 0.315" W (8.38mm x 8.00mm) | Invasive | 10 A | 10 A | Gull Wing | 3 mH | 700mOhm Primary, 11.5Ohm Secondary Max | 50kHz ~ 1MHz | 125:1 | - | - | 125:1 | 5.5 mm | 0.217" (5.50mm) | 8.38 mm | 8 mm | AEC-Q200 | ||
![]() ECSTA1V0805-1060-R Eaton - Electronics Division | 4422 | - | - | Surface Mount | - | + 125 C | Eaton - Electronics Division | - 40 C | SMD/SMT | Active | 2.3 Ohms | ECSTA | 0.330" L x 0.315" W (8.38mm x 8.00mm) | Invasive | 10 A | 10 A | Gull Wing | 730 μH | 700mOhm Primary, 2.3Ohm Secondary Max | 50kHz ~ 1MHz | 60:1 | - | - | 1:60 | 5.5 mm | 0.217" (5.50mm) | 8.38 mm | 8 mm | AEC-Q200 | ||
![]() ECST1V0504-1030-R Eaton - Electronics Division | 1456 |
| - | Surface Mount | - | + 125 C | Eaton - Electronics Division | - 40 C | SMD/SMT | Active | 0.8 Ohms | ECST | 0.189" L x 0.144" W (4.80mm x 3.65mm) | Invasive | 7 A | 7 A | J Lead | 74 μH | 3mOhm Primary, 800mOhm Secondary Max | 50kHz ~ 1MHz | 30:1 | - | - | 30:1 | 3.65 mm | 0.140" (3.55mm) | 4.8 mm | 3.65 mm | - | ||
![]() ECSTA1V0703-1050-R Eaton - Electronics Division | In Stock | - | - | Surface Mount | - | - | Eaton - Electronics Division | - | - | Active | - | ECSTA | 0.283" L x 0.205" W (7.20mm x 5.20mm) | Invasive | 9 A | - | J Lead | 333 μH | 1.5mOhm Primary, 2.76Ohm Secondary Max | 50kHz ~ 1MHz | 50:1 | - | - | - | - | 0.118" (3.00mm) | - | - | AEC-Q200 | ||
![]() ECST1V0805-1070-R Eaton - Electronics Division | 12 |
| - | Surface Mount | - | + 125 C | Eaton - Electronics Division | - 40 C | SMD/SMT | Active | 4.75 Ohms | ECST | 0.330" L x 0.315" W (8.38mm x 8.00mm) | Invasive | 10 A | 10 A | Gull Wing | 980 μH | 700mOhm Primary, 4.75Ohm Secondary Max | 50kHz ~ 1MHz | 70:1 | - | - | 70:1 | 5.5 mm | 0.217" (5.50mm) | 8.38 mm | 8 mm | - | ||
![]() ECST1V1308-1080-R Eaton - Electronics Division | 370 |
| - | Surface Mount | - | + 125 C | Eaton - Electronics Division | - 40 C | SMD/SMT | Active | 1.3 Ohms | ECST | 0.512" L x 0.433" W (13.00mm x 11.00mm) | Invasive | 15 A | 15 A | Gull Wing | 3.5 mH | 3.9mOhm Primary, 1.3Ohm Secondary Max | 50kHz ~ 1MHz | 80:1 | - | - | 80:1 | 7.8 mm | 0.307" (7.80mm) | 13 mm | 11 mm | - | ||
![]() ECST1V0805-1050-R Eaton - Electronics Division | 414 |
| - | Surface Mount | - | + 125 C | Eaton - Electronics Division | - 40 C | SMD/SMT | Active | 1.85 Ohms | ECST | 0.330" L x 0.315" W (8.38mm x 8.00mm) | Invasive | 10 A | 10 A | Gull Wing | 500 μH | 700mOhm Primary, 1.85Ohm Secondary Max | 50kHz ~ 1MHz | 50:1 | - | - | 50:1 | 5.5 mm | 0.217" (5.50mm) | 8.38 mm | 8 mm | - | ||
![]() ECST1V0504-1050-R Eaton - Electronics Division | 423 |
| - | Surface Mount | - | + 125 C | Eaton - Electronics Division | - 40 C | SMD/SMT | Active | 2.5 Ohms | ECST | 0.189" L x 0.144" W (4.80mm x 3.65mm) | Invasive | 7 A | 7 A | J Lead | 205 μH | 3mOhm Primary, 2.5Ohm Secondary Max | 50kHz ~ 1MHz | 50:1 | - | - | 50:1 | 3.65 mm | 0.140" (3.55mm) | 4.8 mm | 3.65 mm | - | ||
![]() ECST1V1308-1060-R Eaton - Electronics Division | 29 |
| - | Surface Mount | - | - | Eaton - Electronics Division | - | - | Active | - | ECST | 0.512" L x 0.433" W (13.00mm x 11.00mm) | Invasive | 15 A | - | Gull Wing | 2 mH | 3.9mOhm Primary, 810mOhm Secondary Max | 50kHz ~ 1MHz | 60:1 | - | - | - | - | 0.307" (7.80mm) | - | - | - | ||
![]() ECST1V0805-1040-R Eaton - Electronics Division | 813 |
| - | Surface Mount | - | + 125 C | Eaton - Electronics Division | - 40 C | SMD/SMT | Active | 1.14 Ohms | ECST | 0.330" L x 0.315" W (8.38mm x 8.00mm) | Invasive | 10 A | 10 A | Gull Wing | 320 μH | 700mOhm Primary, 1.14Ohm Secondary Max | 50kHz ~ 1MHz | 40:1 | - | - | 40:1 | 5.5 mm | 0.217" (5.50mm) | 8.38 mm | 8 mm | - | ||
![]() ECSTA1V1308-1060-R Eaton - Electronics Division | 2143 | - | - | Surface Mount | - | + 125 C | Eaton - Electronics Division | - 40 C | SMD/SMT | Active | 0.81 Ohms | ECSTA | 0.512" L x 0.433" W (13.00mm x 11.00mm) | Invasive | 15 A | - | Gull Wing | 2 mH | 3.9mOhm Primary, 810mOhm Secondary Max | 50kHz ~ 1MHz | 60:1 | - | - | 1:60 | - | 0.307" (7.80mm) | - | - | AEC-Q200 | ||
![]() ECST1V0805-1020-R Eaton - Electronics Division | In Stock | - | - | Surface Mount | - | + 125 C | Eaton - Electronics Division | - 40 C | SMD/SMT | Active | 0.4 Ohms | ECST | 0.330" L x 0.315" W (8.38mm x 8.00mm) | Invasive | 10 A | 10 A | Gull Wing | 80 μH | 700mOhm Primary, 400mOhm Secondary Max | 50kHz ~ 1MHz | 20:1 | - | - | 20:1 | 5.5 mm | 0.217" (5.50mm) | 8.38 mm | 8 mm | - | ||
![]() ECST1V1308-1050-R Eaton - Electronics Division | 379 |
| - | Surface Mount | - | + 125 C | Eaton - Electronics Division | - 40 C | SMD/SMT | Active | 0.65 Ohms | ECST | 0.512" L x 0.433" W (13.00mm x 11.00mm) | Invasive | 15 A | 15 A | Gull Wing | 1.4 mH | 3.9mOhm Primary, 650mOhm Secondary Max | 50kHz ~ 1MHz | 50:1 | - | - | 50:1 | 7.8 mm | 0.307" (7.80mm) | 13 mm | 11 mm | - | ||
![]() ECST1V1308-1125-R Eaton - Electronics Division | In Stock | - | - | Surface Mount | - | + 125 C | Eaton - Electronics Division | - 40 C | SMD/SMT | Active | 5.2 Ohms | ECST | 0.512" L x 0.433" W (13.00mm x 11.00mm) | Invasive | 15 A | 15 A | Gull Wing | 8.7 mH | 3.9mOhm Primary, 5.2Ohm Secondary Max | 50kHz ~ 1MHz | 125:1 | - | - | 125:1 | 7.8 mm | 0.307" (7.80mm) | 13 mm | 11 mm | - | ||
![]() ECSTA1V0805-1070-R Eaton - Electronics Division | 3609 | - | - | Surface Mount | - | + 125 C | Eaton - Electronics Division | - 40 C | SMD/SMT | Active | 4.75 Ohms | - | 0.330" L x 0.315" W (8.38mm x 8.00mm) | Invasive | 10 A | 10 A | Gull Wing | 980 μH | 700mOhm Primary, 4.75Ohm Secondary Max | 50kHz ~ 1MHz | 70:1 | - | - | 70:1 | 5.5 mm | 0.217" (5.50mm) | 8.38 mm | 8 mm | AEC-Q200 | ||
![]() ECST1V1308-1200-R Eaton - Electronics Division | 26 |
| - | Surface Mount | - | - | Eaton - Electronics Division | - | - | Active | - | ECST | 0.512" L x 0.433" W (13.00mm x 11.00mm) | Invasive | 15 A | - | Gull Wing | 22 mH | 3.9mOhm Primary, 8Ohm Secondary Max | 50kHz ~ 1MHz | 200:1 | - | - | - | - | 0.307" (7.80mm) | - | - | - | ||
![]() ECSTA1V0504-1020-R Eaton - Electronics Division | 9 |
| - | Surface Mount | - | + 125 C | Eaton - Electronics Division | - 40 C | SMD/SMT | Active | 0.35 Ohms | ECSTA | 0.189" L x 0.144" W (4.80mm x 3.65mm) | Invasive | 7 A | 7 A | J Lead | 33 μH | 3Ohm Primary, 350mOhm Secondary Max | 50kHz ~ 1MHz | 20:1 | - | - | 20:1 | 3.55 mm | 0.140" (3.55mm) | 4.8 mm | 3.65 mm | AEC-Q200 | ||
![]() ECSTA1V1308-1125-R Eaton - Electronics Division | 1900 | - | - | Surface Mount | - | + 125 C | Eaton - Electronics Division | - 40 C | SMD/SMT | Active | 5.2 Ohms | ECSTA | 0.512" L x 0.433" W (13.00mm x 11.00mm) | Invasive | 15 A | - | Gull Wing | 8.7 mH | 3.9mOhm Primary, 5.2Ohm Secondary Max | 50kHz ~ 1MHz | 125:1 | - | - | 125:1 | - | 0.307" (7.80mm) | - | - | AEC-Q200 | ||
![]() ECST1V0504-1020-R Eaton - Electronics Division | 26 |
| - | Surface Mount | - | + 125 C | Eaton - Electronics Division | - 40 C | SMD/SMT | Active | 0.35 Ohms | ECST | 0.189" L x 0.144" W (4.80mm x 3.65mm) | Invasive | 7 A | 7 A | J Lead | 33 μH | 3mOhm Primary, 350mOhm Secondary Max | 50kHz ~ 1MHz | 20:1 | - | - | 20:1 | 3.65 mm | 0.140" (3.55mm) | 4.8 mm | 3.65 mm | - |