Filters
  • Type
  • Series
  • Model
  • Mfr
  • Mounting Type
  • Product Status
  • Current Rating (Amps)
  • Current Ratio
  • DC Resistance (DCR)
  • ET (Volt-Time)
  • Frequency Range
  • Height Seated (Max)

Attribute column

Manufacturer

Eaton Current Sense Transformers

View Mode:
139 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Weight

Maximum Operating Temperature

Mfr

Minimum Operating Temperature

Mounting Styles

Product Status

Secondary Resistance

Series

Size / Dimension

Type

Current Rating (Amps)

Current Rating

Termination Style

Inductance

DC Resistance (DCR)

Frequency Range

Turns Ratio - Primary:Secondary

ET (Volt-Time)

Current Ratio

Turns Ratio

Height

Height Seated (Max)

Length

Width

Ratings

ECSTA1V0504-1060-R
ECSTA1V0504-1060-R

Eaton - Electronics Division

2019
-

Surface Mount

-

-

Eaton - Electronics Division

-

-

Active

-

ECSTA

0.189" L x 0.144" W (4.80mm x 3.65mm)

Invasive

7 A

-

J Lead

295 μH

3Ohm Primary, 3.6Ohm Secondary Max

50kHz ~ 1MHz

60:1

-

-

-

-

0.140" (3.55mm)

-

-

AEC-Q200

ECST1V1308-1030-R
ECST1V1308-1030-R

Eaton - Electronics Division

368
-

Surface Mount

-

-

Eaton - Electronics Division

-

-

Active

-

ECST

0.512" L x 0.433" W (13.00mm x 11.00mm)

Invasive

15 A

-

Gull Wing

500 μH

3.9mOhm Primary, 320mOhm Secondary Max

50kHz ~ 1MHz

30:1

-

-

-

-

0.307" (7.80mm)

-

-

-

ECSTA1V1308-1030-R
ECSTA1V1308-1030-R

Eaton - Electronics Division

2144

-

-

Surface Mount

-

-

Eaton - Electronics Division

-

-

Active

-

ECSTA

0.512" L x 0.433" W (13.00mm x 11.00mm)

Invasive

15 A

-

Gull Wing

500 μH

3.9mOhm Primary, 320mOhm Secondary Max

50kHz ~ 1MHz

30:1

-

-

-

-

0.307" (7.80mm)

-

-

AEC-Q200

ECSTA1V1308-1070-R
ECSTA1V1308-1070-R

Eaton - Electronics Division

2143

-

-

Surface Mount

-

+ 125 C

Eaton - Electronics Division

- 40 C

SMD/SMT

Active

1 Ohms

ECSTA

0.512" L x 0.433" W (13.00mm x 11.00mm)

Invasive

15 A

-

Gull Wing

2.7 mH

3.9mOhm Primary, 1Ohm Secondary Max

50kHz ~ 1MHz

70:1

-

-

70:1

-

0.307" (7.80mm)

-

-

AEC-Q200

ECST1V0703-1020-R
ECST1V0703-1020-R

Eaton - Electronics Division

2013
-

Surface Mount

-

+ 125 C

Eaton - Electronics Division

- 40 C

SMD/SMT

Active

-

ECST

0.283" L x 0.205" W (7.20mm x 5.20mm)

Invasive

9 A

9 A

J Lead

53 μH

1.5mOhm Primary, 420mOhm Secondary Max

50kHz ~ 1MHz

20:1

-

-

20:1

3 mm

0.118" (3.00mm)

7.2 mm

5.2 mm

-

ECST1V0504-1125-R
ECST1V0504-1125-R

Eaton - Electronics Division

1613
-

Surface Mount

-

+ 125 C

Eaton - Electronics Division

- 40 C

SMD/SMT

Active

13 Ohms

ECST

0.189" L x 0.144" W (4.80mm x 3.65mm)

Invasive

7 A

7 A

J Lead

1.28 mH

3mOhm Primary, 13Ohm Secondary Max

50kHz ~ 1MHz

125:1

-

-

125:1

3.65 mm

0.140" (3.55mm)

4.8 mm

3.65 mm

-

ECSTA1V1308-1020-R
ECSTA1V1308-1020-R

Eaton - Electronics Division

1900
-

Surface Mount

-

-

Eaton - Electronics Division

-

-

Active

-

ECSTA

0.512" L x 0.433" W (13.00mm x 11.00mm)

Invasive

15 A

-

Gull Wing

220 μH

3.9mOhm Primary, 210mOhm Secondary Max

50kHz ~ 1MHz

20:1

-

-

-

-

0.307" (7.80mm)

-

-

AEC-Q200

ECST1V0504-1070-R
ECST1V0504-1070-R

Eaton - Electronics Division

392
-

Surface Mount

-

+ 125 C

Eaton - Electronics Division

- 40 C

SMD/SMT

Active

4.6 Ohms

ECST

0.189" L x 0.144" W (4.80mm x 3.65mm)

Invasive

7 A

7 A

J Lead

400 μH

3mOhm Primary, 4.6Ohm Secondary Max

50kHz ~ 1MHz

70:1

-

-

70:1

3.65 mm

0.140" (3.55mm)

4.8 mm

3.65 mm

-

ECSTA1V0703-1100-R
ECSTA1V0703-1100-R

Eaton - Electronics Division

2543
-

Surface Mount

-

+ 125 C

Eaton - Electronics Division

- 40 C

SMD/SMT

Active

10.68 Ohms

ECSTA

0.283" L x 0.205" W (7.20mm x 5.20mm)

Invasive

9 A

9 A

J Lead

1.33 mH

1.5mOhm Primary, 10.68Ohm Secondary Max

50kHz ~ 1MHz

100:1

-

-

100:1

3 mm

0.118" (3.00mm)

7.2 mm

5.2 mm

AEC-Q200

ECST1V0504-1100-R
ECST1V0504-1100-R

Eaton - Electronics Division

382
-

Surface Mount

-

+ 125 C

Eaton - Electronics Division

- 40 C

SMD/SMT

Active

9.5 Ohms

ECST

0.189" L x 0.144" W (4.80mm x 3.65mm)

Invasive

7 A

7 A

J Lead

820 μH

3mOhm Primary, 9.5Ohm Secondary Max

50kHz ~ 1MHz

100:1

-

-

100:1

3.65 mm

0.140" (3.55mm)

4.8 mm

3.65 mm

-

ECSTA1V0805-1030-R
ECSTA1V0805-1030-R

Eaton - Electronics Division

813
-

Surface Mount

-

-

Eaton - Electronics Division

-

-

Active

-

ECSTA

0.330" L x 0.315" W (8.38mm x 8.00mm)

Invasive

10 A

-

Gull Wing

180 μH

700mOhm Primary, 870mOhm Secondary Max

50kHz ~ 1MHz

30:1

-

-

-

-

0.217" (5.50mm)

-

-

AEC-Q200

ECST1V1308-1020-R
ECST1V1308-1020-R

Eaton - Electronics Division

289
-

Surface Mount

-

+ 125 C

Eaton - Electronics Division

- 40 C

SMD/SMT

Active

0.21 Ohms

ECST

0.512" L x 0.433" W (13.00mm x 11.00mm)

Invasive

15 A

15 A

Gull Wing

220 μH

3.9mOhm Primary, 210mOhm Secondary Max

50kHz ~ 1MHz

20:1

-

-

20:1

7.8 mm

0.307" (7.80mm)

13 mm

11 mm

-

ECSTA1V0703-1020-R
ECSTA1V0703-1020-R

Eaton - Electronics Division

In Stock

-

-

Surface Mount

-

+ 125 C

Eaton - Electronics Division

- 40 C

SMD/SMT

Active

0.42 Ohms

ECSTA

0.283" L x 0.205" W (7.20mm x 5.20mm)

Invasive

9 A

9 A

J Lead

53 μH

1.5mOhm Primary, 420mOhm Secondary Max

50kHz ~ 1MHz

20:1

-

-

20:1

3 mm

0.118" (3.00mm)

7.2 mm

5.2 mm

AEC-Q200

ECSTA1V0805-1040-R
ECSTA1V0805-1040-R

Eaton - Electronics Division

813
-

Surface Mount

-

-

Eaton - Electronics Division

-

-

Active

-

ECSTA

0.330" L x 0.315" W (8.38mm x 8.00mm)

Invasive

10 A

-

Gull Wing

320 μH

700mOhm Primary, 1.14Ohm Secondary Max

50kHz ~ 1MHz

40:1

-

-

-

-

0.217" (5.50mm)

-

-

AEC-Q200

ECST1V0805-1125-R
ECST1V0805-1125-R

Eaton - Electronics Division

In Stock

-

-

Surface Mount

-

+ 125 C

Eaton - Electronics Division

- 40 C

SMD/SMT

Active

11.5 Ohms

ECST

0.330" L x 0.315" W (8.38mm x 8.00mm)

Invasive

10 A

10 A

Gull Wing

3 mH

700mOhm Primary, 11.5Ohm Secondary Max

50kHz ~ 1MHz

125:1

-

-

125:1

5.5 mm

0.217" (5.50mm)

8.38 mm

8 mm

-

ECSTA1V1308-1100-R
ECSTA1V1308-1100-R

Eaton - Electronics Division

1726

-

-

Surface Mount

-

-

Eaton - Electronics Division

-

-

Active

-

ECSTA

0.512" L x 0.433" W (13.00mm x 11.00mm)

Invasive

15 A

-

Gull Wing

5.6 mH

3.9mOhm Primary, 2Ohm Secondary Max

50kHz ~ 1MHz

100:1

-

-

-

-

0.307" (7.80mm)

-

-

AEC-Q200

ECSTA1V0504-1040-R
ECSTA1V0504-1040-R

Eaton - Electronics Division

9
-

Surface Mount

-

+ 125 C

Eaton - Electronics Division

- 40 C

SMD/SMT

Active

1.6 Ohms

ECSTA

0.189" L x 0.144" W (4.80mm x 3.65mm)

Invasive

7 A

7 A

J Lead

132 μH

3Ohm Primary, 1.6Ohm Secondary Max

50kHz ~ 1MHz

40:1

-

-

40:1

3.55 mm

0.140" (3.55mm)

4.8 mm

3.65 mm

AEC-Q200

ECSTA1V0703-1070-R
ECSTA1V0703-1070-R

Eaton - Electronics Division

318
-

Surface Mount

-

+ 125 C

Eaton - Electronics Division

- 40 C

SMD/SMT

Active

5.04 Ohms

ECSTA

0.283" L x 0.205" W (7.20mm x 5.20mm)

Invasive

9 A

9 A

J Lead

652 μH

1.5mOhm Primary, 5.04Ohm Secondary Max

50kHz ~ 1MHz

70:1

-

-

70:1

3 mm

0.118" (3.00mm)

7.2 mm

5.2 mm

AEC-Q200

ECSTA1V0504-1125-R
ECSTA1V0504-1125-R

Eaton - Electronics Division

1796
-

Surface Mount

-

-

Eaton - Electronics Division

-

-

Active

-

ECSTA

0.189" L x 0.144" W (4.80mm x 3.65mm)

Invasive

7 A

-

J Lead

1.28 mH

3Ohm Primary, 13Ohm Secondary Max

50kHz ~ 1MHz

125:1

-

-

-

-

0.140" (3.55mm)

-

-

AEC-Q200

ECST1V1308-1070-R
ECST1V1308-1070-R

Eaton - Electronics Division

In Stock

-

-

Surface Mount

-

+ 125 C

Eaton - Electronics Division

- 40 C

SMD/SMT

Active

1 Ohms

ECST

0.512" L x 0.433" W (13.00mm x 11.00mm)

Invasive

15 A

15 A

Gull Wing

2.7 mH

3.9mOhm Primary, 1Ohm Secondary Max

50kHz ~ 1MHz

70:1

-

-

70:1

7.8 mm

0.307" (7.80mm)

13 mm

11 mm

-