- Type
- Series
- Model
- Mfr
- Mounting Type
- Product Status
- Current Rating (Amps)
- Current Ratio
- DC Resistance (DCR)
- ET (Volt-Time)
- Frequency Range
- Height Seated (Max)
Attribute column
Manufacturer
Eaton Current Sense Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | Mounting Styles | Product Status | Secondary Resistance | Series | Size / Dimension | Type | Current Rating (Amps) | Current Rating | Termination Style | Inductance | DC Resistance (DCR) | Frequency Range | Turns Ratio - Primary:Secondary | ET (Volt-Time) | Current Ratio | Turns Ratio | Height | Height Seated (Max) | Length | Width | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECSTA1V1308-1200-R Eaton - Electronics Division | 2056 | - | - | Surface Mount | - | + 125 C | Eaton - Electronics Division | - 40 C | - | SMD/SMT | Active | 8 Ohms | ECSTA | 0.512" L x 0.433" W (13.00mm x 11.00mm) | Invasive | 15 A | - | Gull Wing | 22 mH | 3.9mOhm Primary, 8Ohm Secondary Max | 50kHz ~ 1MHz | 200:1 | - | - | 200:1 | - | 0.307" (7.80mm) | - | - | AEC-Q200 | ||
![]() ECST1V0805-1030-R Eaton - Electronics Division | 1119 |
| - | Surface Mount | - | - | Eaton - Electronics Division | - | - | - | Active | - | ECST | 0.330" L x 0.315" W (8.38mm x 8.00mm) | Invasive | 10 A | - | Gull Wing | 180 μH | 700mOhm Primary, 870mOhm Secondary Max | 50kHz ~ 1MHz | 30:1 | - | - | - | - | 0.217" (5.50mm) | - | - | - | ||
![]() ECSTA1V0504-1050-R Eaton - Electronics Division | 47 | - | - | Surface Mount | - | + 125 C | Eaton - Electronics Division | - 40 C | - | SMD/SMT | Active | 2.5 Ohms | ECSTA | 0.189" L x 0.144" W (4.80mm x 3.65mm) | Invasive | 7 A | 7 A | J Lead | 205 μH | 3Ohm Primary, 2.5Ohm Secondary Max | 50kHz ~ 1MHz | 50:1 | - | - | 50:1 | 3.55 mm | 0.140" (3.55mm) | 4.8 mm | 3.65 mm | AEC-Q200 | ||
![]() ECSTA1V1308-1150-R Eaton - Electronics Division | 2142 |
| - | Surface Mount | - | + 125 C | Eaton - Electronics Division | - 40 C | - | SMD/SMT | Active | 6.5 Ohms | ECSTA | 0.512" L x 0.433" W (13.00mm x 11.00mm) | Invasive | 15 A | - | Gull Wing | 12.6 mH | 3.9mOhm Primary, 6.5Ohm Secondary Max | 50kHz ~ 1MHz | 150:1 | - | - | 150:1 | - | 0.307" (7.80mm) | - | - | AEC-Q200 | ||
![]() ECST1V0805-1060-R Eaton - Electronics Division | In Stock | - | - | Surface Mount | - | + 125 C | Eaton - Electronics Division | - 40 C | - | SMD/SMT | Active | 2.3 Ohms | ECST | 0.330" L x 0.315" W (8.38mm x 8.00mm) | Invasive | 10 A | 10 A | Gull Wing | 730 μH | 700mOhm Primary, 2.3Ohm Secondary Max | 50kHz ~ 1MHz | 60:1 | - | - | 1:60 | 5.5 mm | 0.217" (5.50mm) | 8.38 mm | 8 mm | - | ||
![]() ECSTA1V0504-1100-R Eaton - Electronics Division | 30 | - | - | Surface Mount | - | - | Eaton - Electronics Division | - | - | - | Active | - | ECSTA | 0.189" L x 0.144" W (4.80mm x 3.65mm) | Invasive | 7 A | - | J Lead | 820 μH | 3Ohm Primary, 9.5Ohm Secondary Max | 50kHz ~ 1MHz | 100:1 | - | - | - | - | 0.140" (3.55mm) | - | - | AEC-Q200 | ||
![]() ECSTA1V0504-1070-R Eaton - Electronics Division | 396 |
| - | Surface Mount | - | + 125 C | Eaton - Electronics Division | - 40 C | - | SMD/SMT | Active | 4.6 Ohms | ECSTA | 0.189" L x 0.144" W (4.80mm x 3.65mm) | Invasive | 7 A | 7 A | J Lead | 400 μH | 3Ohm Primary, 4.6Ohm Secondary Max | 50kHz ~ 1MHz | 70:1 | - | - | 70:1 | 3.55 mm | 0.140" (3.55mm) | 4.8 mm | 3.65 mm | AEC-Q200 | ||
![]() ECSTA1V0805-1020-R Eaton - Electronics Division | 794 |
| - | Surface Mount | - | + 125 C | Eaton - Electronics Division | - 40 C | - | SMD/SMT | Active | 0.4 Ohms | ECSTA | 0.330" L x 0.315" W (8.38mm x 8.00mm) | Invasive | 10 A | 10 A | Gull Wing | 80 μH | 700mOhm Primary, 400mOhm Secondary Max | 50kHz ~ 1MHz | 20:1 | - | - | 20:1 | 5.5 mm | 0.217" (5.50mm) | 8.38 mm | 8 mm | AEC-Q200 | ||
![]() 741F0037 Eaton | In Stock | - | - | - | - | - | - | - | Through-feed current converter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 123062 Eaton | In Stock | - | - | - | - | - | - | - | Through-feed current converter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101631 Eaton | In Stock | - | - | - | - | - | - | - | Through-feed current converter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101626 Eaton | In Stock | - | - | - | - | - | - | - | Through-feed current converter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101624 Eaton | In Stock | - | - | - | - | - | - | - | Through-feed current converter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166315 Eaton | In Stock | - | - | - | - | - | - | - | Through-feed current converter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 149451 Eaton | In Stock | - | - | - | - | - | - | - | Through-feed current converter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 149433 Eaton | In Stock | - | - | - | - | - | - | - | Through-feed current converter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166324 Eaton | In Stock | - | - | - | - | - | - | - | Through-feed current converter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166333 Eaton | In Stock | - | - | - | - | - | - | - | Through-feed current converter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166331 Eaton | In Stock | - | - | - | - | - | - | - | Through-feed current converter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166336 Eaton | In Stock | - | - | - | - | - | - | - | Through-feed current converter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |