- Type
- Series
- Model
- Mfr
- Mounting Type
- Product Status
- Current Rating (Amps)
- Current Ratio
- DC Resistance (DCR)
- ET (Volt-Time)
- Frequency Range
- Height Seated (Max)
Attribute column
Manufacturer
Eaton Current Sense Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Terminal Shape | Weight | Shape/Size Description | Model | Special Features | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Depth | Current Rating | Frequency | Military Standard | Termination Style | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Lead/Base Style | Rated Current-Max | DC Current | Frequency Range | Turns Ratio - Primary:Secondary | Current Ratio | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 149445 Eaton | In Stock | - | - | - | - | - | - | - | - | - | Through-feed current converter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166337 Eaton | In Stock | - | - | - | - | - | - | - | - | - | Through-feed current converter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101628 Eaton | In Stock | - | - | - | - | - | - | - | - | - | Through-feed current converter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 123063 Eaton | In Stock | - | - | - | - | - | - | - | - | - | Through-feed current converter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166307 Eaton | In Stock | - | - | - | - | - | - | - | - | - | Through-feed current converter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 149442 Eaton | In Stock | - | - | - | - | - | - | - | - | - | Through-feed current converter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101619 Eaton | In Stock | - | - | - | - | - | - | - | - | - | Through-feed current converter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166338 Eaton | In Stock | - | - | - | - | - | - | - | - | - | Through-feed current converter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166318 Eaton | In Stock | - | - | - | - | - | - | - | - | - | Through-feed current converter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101625 Eaton | In Stock | - | - | - | - | - | - | - | - | - | Through-feed current converter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 149449 Eaton | In Stock | - | - | - | - | - | - | - | - | - | Through-feed current converter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 149434 Eaton | In Stock | - | - | - | - | - | - | - | - | - | Through-feed current converter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166313 Eaton | In Stock | - | - | - | - | - | - | - | - | - | Through-feed current converter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166326 Eaton | In Stock | - | - | - | - | - | - | - | - | - | Through-feed current converter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166329 Eaton | In Stock | - | - | - | - | - | - | - | - | - | Through-feed current converter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTX16-18294-R Eaton - Electronics Division | 13 |
| - | 15 Weeks | Through Hole | Through Hole | - | - | 453.59237mg | - | - | - | Bulk | 2010 | - | - | 20% | Active | 1 (Unlimited) | - | PC Pin | - | - | 85°C | -40°C | - | - | - | - | - | 5A | 200kHz | - | PC Pin | - | 8.25mH | - | - | - | - | PC Pin | - | - | - | 50:1 | - | - | No | ROHS3 Compliant | - | ||
![]() CS-1050-R Eaton - Electronics Division | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | WIRE | 453.59237mg | RECTANGULAR PACKAGE | - | DCR IS MEASURED AT 15% TOLERANCE | Bulk | 2007 | CS | 0.675Lx0.375W 17.15mmx9.53mm | - | Obsolete | 1 (Unlimited) | 2 | PC Pin | EAR99 | Non-Invasive (Solid Core) | - | - | 8504.50.80.00 | - | NO | 1 | 9.53mm | 10A | 200kHz | Not | PC Pin | 12.7mm | 5.6mH | 10kHz | 600mOhm | RF INDUCTOR | - | Radial | - | 10A | 20kHz~200kHz | - | 50:1 | 0.800 20.32mm | - | RoHS Compliant | Lead Free | ||
![]() CS-1100-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Through Hole | NO | WIRE | - | RECTANGULAR PACKAGE | - | DCR IS MEASURED AT 15% TOLERANCE | Bulk | 2007 | CS | 0.675Lx0.375W 17.15mmx9.53mm | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Non-Invasive (Solid Core) | - | - | 8504.50.80.00 | 20A | NO | 1 | - | - | - | - | PC Pin | - | 22.4mH | 0.01MHz | 1.3Ohm | RF INDUCTOR | RADIAL | - | 20A | - | 20kHz~200kHz | - | 100:1 | 0.800 20.32mm | - | RoHS Compliant | - | ||
![]() CS-1200-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Through Hole | NO | WIRE | - | RECTANGULAR PACKAGE | - | DCR IS MEASURED AT 15% TOLERANCE | Bulk | 2007 | CS | 0.675Lx0.375W 17.15mmx9.53mm | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Non-Invasive (Solid Core) | - | - | 8504.50.80.00 | 40A | NO | 1 | - | - | - | - | PC Pin | - | 89.7mH | 0.01MHz | 3.3Ohm | RF INDUCTOR | RADIAL | - | 40A | - | 20kHz~100kHz | - | 200:1 | 0.800 20.32mm | - | RoHS Compliant | - |