- Packaging
- B Value Tolerance
- B0/50
- B25/100
- B25/50
- B25/75
- B25/85
- Circuit Applications
- Color
- Connector System
- Connector Type
- Contact Finish Thickness - Mating
Attribute column
Manufacturer
Eaton Isolation Transformers and Autotransformers, Step Up, Step Down
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | PCB Mounting Orientation | PCB Mount Retention | PCB Mount Alignment | Circuit Applications | Contact Materials | Length - Lead Wire | RoHS | Tail Length | Operating Temperature | Packaging | Series | Part Status | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Pitch | Orientation | Current Rating | Number of Contacts | Housing Color | Operating Supply Voltage | Contact Style | ELV | Sealable | Mating Retention | Connector System | Resistance Tolerance | B Value Tolerance | B25/85 | B25/50 | B25/100 | B25/75 | B0/50 | Resistance in Ohms @ 25°C | Contact Mating Length | Height | Length | Contact Finish Thickness - Mating | PCB Thickness | Radiation Hardening | Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 170G Eaton | In Stock | - | - | - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | - | - | - | - | 1.15 (29.20mm) | - | - | -50°C ~ 204°C | Bulk | AL03006 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±10% | -- | 3553K | -- | -- | -- | -- | 3k | - | - | - | - | - | - | - | ||
![]() 170C Eaton | In Stock | - | - | Production (Last Updated: 1 week ago) | Tin | Through Hole | - | - | Nylon | Vertical | With | With | Signal | Brass | - | Compliant | 3.2 mm | - | Box | - | - | Through Hole | Header, Pin, Plug | 3 | 105 °C | -25 °C | Natural | 1 | 2.5 mm | Vertical | 5 A | 3 | Natural | 250 V | Pin | Compliant | No | With | Wire-to-Board | - | - | - | - | - | - | - | - | 3.4036 mm | 6.48 mm | 10 mm | 800 nm | 1.6 mm | No | UL94 V-0 |