- Inductance
- Height
- Length
- Width
- Series
- ET (Volt-Time)
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Eaton Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Core Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Shielding | Depth | Current Rating | Military Standard | Lead Pitch | Inductance | DC Resistance (DCR) | Current | Max DC Current | Inductance Tolerance | RMS Current (Irms) | Transformer Type | Turns Ratio - Primary:Secondary | Inductance - Parallel | Inductance - Series | Number of Coils | ET (Volt-Time) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VPH1-0102-R Eaton - Electronics Division | 129 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | SMD/SMT | 12 | 2.721554g | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | VERSA-PAC® | 0.508Lx0.512W 12.90mmx13.00mm | 20% | Active | 1 (Unlimited) | SMD/SMT | - | - | 85°C | -40°C | Unshielded | 13mm | - | Not | - | 14.7μH | 344mOhm | 1.2A | 530mA | - | - | General Purpose | - | 150 μH | 2.4 mH | 2 | 32.9VμS | 6.1976mm | 0.244 6.20mm | 12.9mm | 9.2mm | No | - | RoHS Compliant | Lead Free | ||
![]() VP1-0076-R Eaton - Electronics Division | 600 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | SMD/SMT | 12 | 2.721554g | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | VERSA-PAC® | 0.508Lx0.512W 12.90mmx13.00mm | 20% | Active | 1 (Unlimited) | SMD/SMT | General Purpose | 145mOhm | 85°C | -40°C | Unshielded | 13mm | 850mA | Not | - | 4.9μH | 145mOhm | 850mA | 1.06A | 20% | 850mA | General Purpose | 1:1 | 4.9 μH | 176.4 μH | 6 | 21.8VμS | 6.2mm | 0.244 6.20mm | 12.9mm | 13.0048mm | No | Yes | RoHS Compliant | Lead Free | ||
![]() VP2-0083-R Eaton - Electronics Division | 15 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | SMD/SMT | 12 | 4.989516g | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | VERSA-PAC® | 0.642Lx0.661W 16.30mmx16.80mm | 20% | Active | 1 (Unlimited) | SMD/SMT | - | - | 85°C | -40°C | Unshielded | 16.8mm | 1.26A | Not | - | 4.1μH | 90mOhm | 970mA | 1.95A | - | - | General Purpose | 1:1 | 7.94 μH | 285.84 μH | 6 | 33.7VμS | 7.7978mm | 0.307 7.80mm | 16.3mm | 16.7894mm | No | - | RoHS Compliant | Lead Free | ||
![]() VPH5-0053TR-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 12 | 18.597287g | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | VERSA-PAC® | 0.827Lx1.122W 21.00mmx28.50mm | 20% | Active | 1 (Unlimited) | SMD/SMT | - | - | 85°C | -40°C | Unshielded | 28.5mm | - | Not | - | 7.63μH | 71.1mOhm | 1.41A | 3.07A | - | - | General Purpose | - | 10.1 μH | 363.6 μH | 6 | 98.4VμS | 10.795mm | 0.425 10.80mm | 21mm | 28.4988mm | No | - | RoHS Compliant | Lead Free | ||
![]() VPH2-0216-R Eaton - Electronics Division | 900 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | SMD/SMT | 12 | 4.989516g | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | VERSA-PAC® | 0.642Lx0.661W 16.30mmx16.80mm | 20% | Active | 1 (Unlimited) | SMD/SMT | General Purpose | - | 85°C | -40°C | Unshielded | 16.8mm | 950mA | Not | - | 21.6μH | 159mOhm | 950mA | 530mA | 20% | 950mA | General Purpose | 1:1 | 21.6 μH | 777.6 μH | 6 | 48.3VμS | 7.7978mm | 0.307 7.80mm | 16.3mm | 16.7894mm | No | - | RoHS Compliant | Lead Free | ||
![]() VP5-0155-R Eaton - Electronics Division | 74 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 12 | 14.061363g | Ferrite | -40°C~125°C | Bulk | 2007 | VERSA-PAC® | 0.827Lx1.122W 21.00mmx28.50mm | 20% | Active | 1 (Unlimited) | SMD/SMT | General Purpose | - | 85°C | -40°C | Unshielded | 28.5mm | 2.08A | Not | - | 9.9μH | 47mOhm | 2.08A | 1.6A | - | - | General Purpose | 1:1 | 9.9 μH | 356.4 μH | 6 | 65.6VμS | 10.795mm | 0.425 10.80mm | 21mm | 21mm | No | - | RoHS Compliant | Lead Free | ||
![]() VP5-0083-R Eaton - Electronics Division | 8762 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 12 | 13.154179g | Ferrite | -40°C~125°C | Bulk | 2007 | VERSA-PAC® | 0.827Lx1.122W 21.00mmx28.50mm | 20% | Active | 1 (Unlimited) | SMD/SMT | General Purpose | - | 85°C | -40°C | Unshielded | 28.5mm | 2.08A | Not | 21mm | 5.3μH | 47mOhm | 2.08A | 2.95A | 30% | - | General Purpose | 1:1 | 5.3 μH | 190.8 μH | 6 | 65.6VμS | 10.795mm | 0.425 10.80mm | 21mm | 21mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() VPH5-0155-R Eaton - Electronics Division | 890 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 12 | 14.061363g | Ferrite | -40°C~125°C | Bulk | 2007 | VERSA-PAC® | 0.827Lx1.122W 21.00mmx28.50mm | 20% | Active | 1 (Unlimited) | SMD/SMT | - | 71.1mOhm | 85°C | -40°C | Unshielded | 28.5mm | 1.7A | Not | 21mm | 22.3μH | 71.1mOhm | 1.7A | 1.05A | 30% | 1.7A | General Purpose | 1:1 | 22.3 μH | 802.8 μH | 6 | 98.4VμS | 10.795mm | 0.425 10.80mm | 21mm | 28.4988mm | No | - | RoHS Compliant | Lead Free | ||
![]() VP2-0066-R Eaton - Electronics Division | 207 |
| Datasheet | 16 Weeks | - | Surface Mount | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | VERSA-PAC® | 0.642Lx0.661W 16.30mmx16.80mm | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 3.2μH | - | - | - | - | - | General Purpose | - | - | - | - | 33.7VμS | - | 0.307 7.80mm | - | - | - | - | RoHS Compliant | - | ||
![]() VPH4-0860-R Eaton - Electronics Division | 68 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | SMD/SMT | 12 | 10.432625g | Ferrite | -40°C~125°C | Bulk | 2007 | VERSA-PAC® | 0.709Lx0.969W 18.00mmx24.60mm | 30% | Active | 1 (Unlimited) | SMD/SMT | - | - | 85°C | -40°C | Unshielded | 24.6mm | 660mA | Not | - | 159.65μH | 82.8mOhm | 1.41A | 110mA | - | - | General Purpose | - | 159.65 μH | 5.75 mH | 6 | 64.6VμS | 10mm | 0.394 10.00mm | 18mm | 24.6126mm | No | - | RoHS Compliant | Lead Free | ||
![]() VP3-0047-R Eaton - Electronics Division | 16 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | SMD/SMT | 12 | 7.71107g | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | VERSA-PAC® | 0.673Lx0.878W 17.10mmx22.30mm | 20% | Active | 1 (Unlimited) | SMD/SMT | General Purpose | - | 85°C | -40°C | Unshielded | 22.3mm | 1.47A | Not | - | 3.8μH | 61mOhm | 1.47A | 1.73A | - | - | General Purpose | 1:1 | 3.8 μH | 136.8 μH | 6 | 27.7VμS | 8.4mm | 0.331 8.40mm | 17.0942mm | 22.3012mm | No | - | RoHS Compliant | Lead Free | ||
![]() VPH4-0060-R Eaton - Electronics Division | 15 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | 9.52544g | Ferrite | -40°C~125°C | Bulk | 2007 | VERSA-PAC® | 0.709Lx0.969W 18.00mmx24.60mm | 20% | Active | 1 (Unlimited) | SMD/SMT | - | - | 85°C | -40°C | Unshielded | 24.6mm | - | Not | - | 10.1μH | 82.8mOhm | 1.41A | 1.52A | - | - | General Purpose | - | 10.1 μH | 363.6 μH | 6 | 64.6VμS | 10mm | 0.394 10.00mm | 18mm | 24.6126mm | No | - | RoHS Compliant | Lead Free | ||
![]() VP5-0053-R Eaton - Electronics Division | 1 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 12 | 13.154179g | Ferrite | -40°C~125°C | Bulk | 2007 | VERSA-PAC® | 0.827Lx1.122W 21.00mmx28.50mm | 20% | Active | 1 (Unlimited) | SMD/SMT | General Purpose | 47mOhm | 85°C | -40°C | Unshielded | 28.5mm | 27.54A | Not | - | 3.4μH | 47mOhm | 2.08A | 4.59A | 30% | 2.08A | General Purpose | 1:1 | 3.4 μH | 122.4 μH | 6 | 65.6VμS | 10.795mm | 0.425 10.80mm | 21mm | 24.6126mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() VP1-0059-R Eaton - Electronics Division | 524 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | SMD/SMT | 12 | 2.721554g | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | VERSA-PAC® | 0.508Lx0.512W 12.90mmx13.00mm | 20% | Active | 1 (Unlimited) | SMD/SMT | - | - | 85°C | -40°C | Unshielded | 13mm | 850mA | Not | - | 3.8μH | 145mOhm | 850mA | 1.37A | - | - | General Purpose | 1:1 | 3.8 μH | 136.8 μH | 6 | 21.8VμS | 6.1976mm | 0.244 6.20mm | 12.9mm | 13.0048mm | No | - | RoHS Compliant | Lead Free | ||
![]() VPH4-0075-R Eaton - Electronics Division | 106 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | 9.52544g | Ferrite | -40°C~125°C | Bulk | 2007 | VERSA-PAC® | 0.709Lx0.969W 18.00mmx24.60mm | 20% | Active | 1 (Unlimited) | SMD/SMT | General Purpose | - | 85°C | -40°C | Unshielded | 24.6mm | 1.41A | Not | - | 12.7μH | 82.8mOhm | 1.41A | 1.21A | - | - | General Purpose | 1:1 | 12.7 μH | 457.2 μH | 6 | 64.6VμS | 10mm | 0.394 10.00mm | 18mm | 18mm | No | - | RoHS Compliant | Lead Free | ||
![]() VP3-0780-R Eaton - Electronics Division | 411 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | SMD/SMT | 12 | 8.164663g | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | VERSA-PAC® | 0.673Lx0.878W 17.10mmx22.30mm | 30% | Active | 1 (Unlimited) | SMD/SMT | - | - | 85°C | -40°C | Unshielded | 22.3mm | 1.47A | Not | - | 63.2μH | 61mOhm | 1.41A | 100mA | - | - | General Purpose | 1:1 | 12.7 μH | 457.2 μH | 6 | 27.7VμS | 8.4mm | 0.331 8.40mm | 17.0942mm | 16mm | No | - | RoHS Compliant | Lead Free | ||
![]() VP4-0075-R Eaton - Electronics Division | 357 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | SMD/SMT | 12 | 9.071847g | Ferrite | -40°C~125°C | Bulk | 2007 | VERSA-PAC® | 0.709Lx0.969W 18.00mmx24.60mm | 20% | Active | 1 (Unlimited) | SMD/SMT | General Purpose | 57mOhm | 85°C | -40°C | Unshielded | 24.6mm | 10.5A | Not | 18mm | 6.1μH | 57mOhm | 1.7A | 1.75A | 30% | 1.7A | General Purpose | 1:1 | 6.1 μH | 219.6 μH | 6 | 44.7VμS | 10mm | 0.394 10.00mm | 18mm | 18mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() VPH1-0076-R Eaton - Electronics Division | 769 |
| Datasheet | 16 Weeks | - | Surface Mount | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | VERSA-PAC® | 0.508Lx0.512W 12.90mmx13.00mm | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 10.9μH | - | - | - | - | - | General Purpose | - | - | - | - | 32.9VμS | - | 0.244 6.20mm | - | - | - | - | RoHS Compliant | - | ||
![]() VP4-0060-R Eaton - Electronics Division | 65 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | 8.618255g | Ferrite | -40°C~125°C | Bulk | 2007 | VERSA-PAC® | 0.709Lx0.969W 18.00mmx24.60mm | 20% | Active | 1 (Unlimited) | SMD/SMT | General Purpose | - | 85°C | -40°C | Unshielded | 24.6mm | 1.7A | Not | - | 4.9μH | 57mOhm | 1.7A | 2.18A | - | - | General Purpose | 1:1 | 4.9 μH | 176.4 μH | 6 | 44.7VμS | 10mm | 0.394 10.00mm | 18mm | 18.0086mm | No | - | RoHS Compliant | Lead Free | ||
![]() VPH5-0083-R Eaton - Electronics Division | 36 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 14.061363g | Ferrite | -40°C~125°C | Bulk | 2007 | VERSA-PAC® | 0.827Lx1.122W 21.00mmx28.50mm | 20% | Active | 1 (Unlimited) | SMD/SMT | General Purpose | - | 85°C | -40°C | Unshielded | 28.5mm | 1.7A | Not | - | 12μH | 71.1mOhm | 1.7A | 1.96A | - | - | General Purpose | 1:1 | 12 μH | 432 μH | 6 | 98.4VμS | 10.8mm | 0.425 10.80mm | 21mm | 21mm | No | - | RoHS Compliant | Lead Free |