- Manufacturer
- RoHS
- Size / Dimension
- Voltage
- Lead Spacing
- Mounting Type
- Ripple Current
- Tolerance
- Capacitance
- Packaging
- Certificates
- Gross weight
Attribute column
Manufacturer
ECE Excel Cell Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Body dimensions | Case | Certificates | Control current max. | Gross weight | Manufacturer | Max. operating current | Relay series | Relay variant | Relay variant1 | RoHS | Switched voltage | Switched voltage1 | Type of relay | Operating temperature | Packaging | Size / Dimension | Tolerance | Capacitance | Lead Spacing | Voltage | Ripple Current | Operate time | On-state resistance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | 8.8x7.62x3.5mm | SMD6 | RoHS compliant | 50mA | 0.431g | - | 0.13A | EPR | 1-phase | PhotoMOS | - | max. 400V AC | max. 400V DC | solid state | -40...85°C | - | - | - | - | - | - | - | 1ms | 30Ω | ||
Tiny WHSL | In Stock | - | - | - | 9.78x7.62x3.9mm | DIP8 | RoHS compliant | 50mA | 1g | - | 70mA | EPR | 1-phase | PhotoMOS | - | max. 600V AC | max. 600V DC | solid state | -40...85°C | - | - | - | - | - | - | - | 1ms | 70Ω | ||
Tiny WHSL | In Stock | - | - | - | 4.7x7.62x3.5mm | SMD4 | RoHS compliant | 50mA | 0.241g | - | 0.4A | EPR | 1-phase | PhotoMOS | - | max. 60V AC | max. 60V DC | solid state | -40...85°C | - | - | - | - | - | - | - | 1ms | 1.4Ω | ||
Tiny WHSL | In Stock | - | - | - | 9.3x4.4x2mm | SOP8 | RoHS compliant | 50mA | 1g | - | 0.1A | EPR | 1-phase | PhotoMOS | - | max. 400V AC | max. 400V DC | solid state | -40...85°C | - | - | - | - | - | - | - | 1ms | 30Ω | ||
Tiny WHSL | In Stock | - | - | - | 9.78x7.62x3.5mm | SMD8 | RoHS compliant | 50mA | 1g | - | 0.4A | EPR | 1-phase | PhotoMOS | - | max. 60V AC | max. 60V DC | solid state | -40...85°C | - | - | - | - | - | - | - | 1ms | 1.4Ω | ||
Tiny WHSL | In Stock | - | - | - | 9.78x7.62x3.5mm | SMD8 | RoHS compliant | 50mA | 1g | - | 70mA | EPR | 1-phase | PhotoMOS | - | max. 600V AC | max. 600V DC | solid state | -40...85°C | - | - | - | - | - | - | - | 1ms | 70Ω | ||
Tiny WHSL | 200 | - | - | - | 4.7x4.4x2mm | SOP4 | RoHS compliant | 50mA | 0.104g | - | 80mA | EPR | 1-phase | PhotoMOS | - | max. 350V AC | max. 350V DC | solid state | -40...85°C | - | - | - | - | - | - | - | 1.5ms | 50Ω | ||
Tiny WHSL | In Stock | - | - | - | 4.7x4.4x2mm | SOP4 | RoHS compliant | 50mA | 0.1g | - | 0.1A | EPR | 1-phase | PhotoMOS | - | max. 400V AC | max. 400V DC | solid state | -40...85°C | - | - | - | - | - | - | - | 1ms | 30Ω | ||
Tiny WHSL | In Stock | - | - | - | 4.7x7.62x3.9mm | DIP4 | RoHS compliant | 50mA | 0.242g | - | 0.1A | EPR | 1-phase | PhotoMOS | - | max. 350V AC | max. 350V DC | solid state | -40...85°C | - | - | - | - | - | - | - | 1.5ms | 50Ω | ||
![]() GQ-SS-148LMA ECE Excel Cell | In Stock | - | - | Surface Mount | - | - | - | - | - | ECE/EXCEL CELL ELECTRONIC CORP | - | - | - | - | Y | - | - | - | - | - | 18.2mm W x 14.2mm H | 11520 Ohm±10% | - | 8mm coil to contact creepage | 48VDC | 4.2mA | - | - | ||
![]() GQ-SS-148LMFAR ECE Excel Cell | In Stock | - | - | Through Hole | - | - | - | - | - | ECE/EXCEL CELL ELECTRONIC CORP | - | - | - | - | Y | - | - | - | - | - | 18.2mm W x 14.2mm H | 11520 Ohm±10% | - | 8mm coil to contact creepage | 48VDC | 4.2mA | - | - | ||
![]() GQ-SS-148LMFAHR ECE Excel Cell | In Stock | - | - | Through Hole | - | - | - | - | - | ECE/EXCEL CELL ELECTRONIC CORP | - | - | - | - | Y | - | - | - | - | - | 18.2mm W x 14.2mm H | 11520 Ohm±10% | - | 8mm coil to contact creepage | 48VDC | 4.2mA | - | - | ||
![]() JE-148D ECE Excel Cell | In Stock | - | - | - | - | - | - | - | - | ECE/EXCEL CELL ELECTRONIC CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESR50102801001Z ECE Excel Cell | In Stock | - | - | - | - | - | - | - | - | ECE/EXCEL CELL ELECTRONIC CORP | - | - | - | - | Y | - | - | - | - | 95g | 43mm L x mm 27.1mm W x 47.5mm H | - | 15pF | - | 280V | - | - | - | ||
![]() ESR50102804001Z ECE Excel Cell | In Stock | - | - | - | - | - | - | - | - | ECE/EXCEL CELL ELECTRONIC CORP | - | - | - | - | Y | - | - | - | - | 95g | 43mm L x mm 27.1mm W x 47.5mm H | - | 15pF | - | 280V | - | - | - | ||
![]() ESR50103804000Z ECE Excel Cell | In Stock | - | - | - | - | - | - | - | - | ECE/EXCEL CELL ELECTRONIC CORP | - | - | - | - | Y | - | - | - | - | 95g | 43mm L x mm 27.1mm W x 47.5mm H | - | 15pF | - | 380V | - | - | - | ||
![]() ESR50103804001Z ECE Excel Cell | In Stock | - | - | - | - | - | - | - | - | ECE/EXCEL CELL ELECTRONIC CORP | - | - | - | - | Y | - | - | - | - | 95g | 43mm L x mm 27.1mm W x 47.5mm H | - | 15pF | - | 380V | - | - | - | ||
![]() ESR50104801000Z ECE Excel Cell | In Stock | - | - | - | - | - | - | - | - | ECE/EXCEL CELL ELECTRONIC CORP | - | - | - | - | Y | - | - | - | - | 95g | 43mm L x mm 27.1mm W x 47.5mm H | - | 15pF | - | 480V | - | - | - | ||
![]() ESR50104801001Z ECE Excel Cell | In Stock | - | - | - | - | - | - | - | - | ECE/EXCEL CELL ELECTRONIC CORP | - | - | - | - | Y | - | - | - | - | 95g | 43mm L x mm 27.1mm W x 47.5mm H | - | 15pF | - | 480V | - | - | - | ||
![]() ESR53101201200Z ECE Excel Cell | In Stock | - | - | - | - | - | - | - | - | ECE/EXCEL CELL ELECTRONIC CORP | - | - | - | - | Y | - | - | - | - | 95g | 43mm L x mm 27.1mm W x 47.5mm H | - | 15pF | - | 120V | - | - | - |