- Manufacturer
- RoHS
- Size / Dimension
- Voltage
- Lead Spacing
- Mounting Type
- Ripple Current
- Tolerance
- Capacitance
- Packaging
- Certificates
- Gross weight
Attribute column
Manufacturer
ECE Excel Cell Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | A dimension | B dimension | Body dimensions | C dimension | Case | Certificates | Control current max. | D dimension | E dimension | F dimension | Gross weight | Ihs Manufacturer | Leads dimensions | Manufacturer | Manufacturer Part Number | Max resistance | Max. operating current | Max. voltage | Min. resistance | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Relay series | Relay variant | Relay variant1 | Risk Rank | Rohs Code | Switched current | Switched voltage | Switched voltage1 | Type of fuse | Type of relay | Operating temperature | Pbfree Code | Subcategory | Reach Compliance Code | Current rating | Input Type | Max surge current | Operate time | Overall Height | Power | Overall Length | Control Voltage | On-state resistance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | 9.3x4.4x2mm | - | SOP8 | RoHS compliant | 50mA | - | - | - | 1g | - | - | - | - | - | 0.1A | - | - | - | - | - | EPR | 1-phase | PhotoMOS | - | - | - | max. 400V AC | max. 400V DC | - | solid state | -40...85°C | - | - | - | - | - | - | 1ms | - | - | - | - | 30Ω | ||
Tiny WHSL | In Stock | - | - | - | - | 9.78x7.62x3.5mm | - | SMD8 | RoHS compliant | 50mA | - | - | - | 1g | - | - | - | - | - | 0.4A | - | - | - | - | - | EPR | 1-phase | PhotoMOS | - | - | - | max. 60V AC | max. 60V DC | - | solid state | -40...85°C | - | - | - | - | - | - | 1ms | - | - | - | - | 1.4Ω | ||
Tiny WHSL | In Stock | - | - | - | - | 9.78x7.62x3.5mm | - | SMD8 | RoHS compliant | 50mA | - | - | - | 1g | - | - | - | - | - | 70mA | - | - | - | - | - | EPR | 1-phase | PhotoMOS | - | - | - | max. 600V AC | max. 600V DC | - | solid state | -40...85°C | - | - | - | - | - | - | 1ms | - | - | - | - | 70Ω | ||
Tiny WHSL | 200 | - | - | - | - | 4.7x4.4x2mm | - | SOP4 | RoHS compliant | 50mA | - | - | - | 0.104g | - | - | - | - | - | 80mA | - | - | - | - | - | EPR | 1-phase | PhotoMOS | - | - | - | max. 350V AC | max. 350V DC | - | solid state | -40...85°C | - | - | - | - | - | - | 1.5ms | - | - | - | - | 50Ω | ||
Tiny WHSL | In Stock | - | - | - | - | 4.7x4.4x2mm | - | SOP4 | RoHS compliant | 50mA | - | - | - | 0.1g | - | - | - | - | - | 0.1A | - | - | - | - | - | EPR | 1-phase | PhotoMOS | - | - | - | max. 400V AC | max. 400V DC | - | solid state | -40...85°C | - | - | - | - | - | - | 1ms | - | - | - | - | 30Ω | ||
Tiny WHSL | In Stock | - | - | - | - | 4.7x7.62x3.9mm | - | DIP4 | RoHS compliant | 50mA | - | - | - | 0.242g | - | - | - | - | - | 0.1A | - | - | - | - | - | EPR | 1-phase | PhotoMOS | - | - | - | max. 350V AC | max. 350V DC | - | solid state | -40...85°C | - | - | - | - | - | - | 1.5ms | - | - | - | - | 50Ω | ||
![]() BU090 ECE | In Stock | - | - | 7.4mm | 12.2mm | - | 5.1mm | - | RoHS compliant | - | 7.6mm | 3mm | 0.8mm | 0.162g | - | Ø0.51x7.6mm | - | - | 180mΩ | - | 30V DC | 70mΩ | - | - | - | - | - | - | - | - | 1.8A | - | - | PTC polymer | - | -40...85°C | - | - | - | 0.9A | - | - | - | - | 0.6W | - | - | - | ||
![]() BU185 ECE | In Stock | - | - | 10.2mm | 15.7mm | - | 5.1mm | - | RoHS compliant | - | 7.6mm | 3mm | 0.8mm | 0.289g | - | Ø0.51x7.6mm | - | - | 90mΩ | - | 30V DC | 30mΩ | - | - | - | - | - | - | - | - | 3.7A | - | - | PTC polymer | - | -40...85°C | - | - | - | 1.85A | - | - | - | - | 1W | - | - | - | ||
![]() BU110 ECE | In Stock | - | - | 7.4mm | 14.2mm | - | 5.1mm | - | RoHS compliant | - | 7.6mm | 3mm | 0.8mm | 0.193g | - | Ø0.51x7.6mm | - | - | 140mΩ | - | 30V DC | 50mΩ | - | - | - | - | - | - | - | - | 2.2A | - | - | PTC polymer | - | -40...85°C | - | - | - | 1.1A | - | - | - | - | 0.7W | - | - | - | ||
![]() BX155 ECE | In Stock | - | - | 6.9mm | 11.7mm | - | 5.1mm | - | RoHS compliant | - | 7.6mm | 3mm | 0.8mm | 0.17g | - | Ø0.51x7.6mm | - | - | 0.12Ω | - | 16V DC | 30mΩ | - | - | - | - | - | - | - | - | 2.7A | - | - | PTC polymer | - | -40...85°C | - | - | - | 1.55A | - | - | - | - | 0.7W | - | - | - | ||
![]() ERF-LN19015Z ECE | In Stock | - | - | 22.1mm | 5.5mm | - | 1mm | - | RoHS compliant | - | 7.5mm | - | 4.1mm | 0.16g | - | - | - | - | 72mΩ | - | 15V DC | 39mΩ | - | - | - | - | - | - | - | - | 3.9A | - | - | PTC polymer | - | -40...85°C | - | - | - | 1.9A | - | 100A | - | - | 1.2W | - | - | - | ||
![]() ESR5102401000Z ECE Excel Cell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | EXCEL CELL ELECTRONIC CO LTD | - | Excel Cell Electronic Co Ltd | ESR5102401000Z | - | - | - | - | 80 °C | -20 °C | Contact Manufacturer | - | - | - | 5.46 | Yes | - | - | - | - | - | - | Yes | Solid State Relays | unknown | - | DC | - | - | 27.1 mm | - | 57 mm | 3 V | - | ||
![]() ESR5102402500Z ECE Excel Cell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | EXCEL CELL ELECTRONIC CO LTD | - | Excel Cell Electronic Co Ltd | ESR5102402500Z | - | - | - | - | 80 °C | -20 °C | Contact Manufacturer | - | - | - | 5.76 | Yes | - | - | - | - | - | - | Yes | Solid State Relays | unknown | - | DC | - | - | 27.1 mm | - | 57 mm | 3 V | - |