- Frequency Stability
- Load Capacitance
- Frequency
- Drive Level
- RoHS
- Packaging
- Series
- Package / Case
- Part Life Cycle Code
- Reach Compliance Code
- Length
- Frequency Tolerance
Attribute column
Manufacturer
Ecliptek Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Material | Brand | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Frequency Aging (ppm/Year) | Frequency Stability (ppm) | Frequency Tolerance (ppm) | HTS | Ihs Manufacturer | Lead Shape | Load Capacitance (pF) | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mode of Oscillation | Mounting | Mounting Styles | Operating Frequency-Nom | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Width | Part Life Cycle Code | Part Package Code | PCB changed | Risk Rank | RoHS | Rohs Code | Schedule B | Series Resistance (Ohm) | Standard Frequency (MHz) | Standard Package Name | Supplier Package | Usage Level | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Depth | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Termination Style | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Frequency Tolerance | Drive Level | Product Type | ESR | Aging | Crystal/Resonator Type | Series Resistance | Product | Product Category | Diameter | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECCM1K-22-8.00M Ecliptek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E1WCDB12-32.768K Ecliptek Corporation | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | ECLIPTEK CORP | - | - | - | Watch Crystal 2.0mm x 6.0mm | - | - | - | - | - | - | - | - | 0.032768 MHz | - | - | 70 °C | -20 °C | - | - | - | - | Transferred | Watch Crystal 2.0mm x 6.0mm | - | - | - | Yes | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8541.60.00.10 | - | - | compliant | - | 0.0069% | 2 | - | D2.1XH6.2 (mm)/D0.083XH0.244 (inch) | - | - | 12 pF | 20 ppm | 1 μW | - | - | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 35000 Ω | - | - | - | - | - | - | - | - | ||
![]() EC2SM-10.111MTR Ecliptek Corporation | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | ECLIPTEK CORP | - | - | - | - | - | - | - | - | - | - | - | - | 10.111 MHz | - | - | 70 °C | - | HC-49/UP, SMD, 2 PIN | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AT-CUT; TR, 14 INCH | 8541.60.00.50 | - | - | unknown | - | 0.01% | - | - | L11.6XB4.85XH4.5 (mm)/L0.457XB0.191XH0.177 (inch) | - | - | 18 pF | 50 ppm | 1000 µW | - | - | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 70 Ω | - | - | - | - | - | - | - | - | ||
![]() EC26T Ecliptek Corporation | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | ECLIPTEK CORP | - | - | - | - | - | - | - | - | - | - | - | - | 0.032768 MHz | - | - | 60 °C | -10 °C | MINIATURE PACKAGE-2 | - | - | - | Obsolete | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8541.60.00.10 | - | - | unknown | - | 0.0051% | - | - | D2.1XH6.3 (mm)/D0.083XH0.248 (inch) | - | - | 6 pF | 20 ppm | 1 µW | - | - | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 50000 Ω | - | - | - | - | - | - | - | - | ||
![]() EUAA18-4.9152M Ecliptek Corporation | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | ECLIPTEK CORP | - | - | - | HC-49/U | - | - | - | - | - | - | - | - | 4.9152 MHz | - | - | 70 °C | - | ROHS COMPLIANT, RESISTANCE WELDED PACKAGE-2 | - | - | - | Transferred | HC-49/U | - | - | - | Yes | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL; BULK | 8541.60.00.30 | - | - | compliant | - | 0.01% | 2 | - | L11.18XB4.7XH13.58 (mm)/L0.44XB0.185XH0.535 (inch) | - | - | 18 pF | 50 ppm | 2000 µW | - | - | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 80 Ω | - | - | - | - | - | - | - | - | ||
![]() 16.000MHZ Ecliptek Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EC2SME-8.000M Ecliptek Corporation | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | ECLIPTEK CORP | - | - | - | - | - | - | - | - | - | - | - | - | 8 MHz | - | - | 85 °C | -40 °C | RESISTANCE WELDED PACKAGE-2 | - | - | - | Transferred | - | - | - | - | No | - | - | - | - | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | AT CUT CRYSTAL; BULK | 8541.60.00.50 | - | - | unknown | - | 0.005% | - | - | L13.3XB4.85XH4.5 (mm)/L0.524XB0.191XH0.177 (inch) | - | - | 18 pF | 30 ppm | 1000 μW | - | - | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 90 Ω | - | - | - | - | - | - | - | - | ||
![]() E1SFA18-14.7456M TR Ecliptek | In Stock | - | - | - | 13.3 mm x 4.85 mm | YES | SURFACE MOUNT | - | - | Ecliptek / Abracon | EAR99 | 1000 | ±5 | ±50 | ±30 | 8541.60.00.50 | ECLIPTEK CORP | Flat | 18 | ABRACON | - | E1SFA18-14.7456MTR | + 85 C | 85 | - 40 C | -40 | Fundamental | Surface Mount | SMD/SMT | 14.7456 MHz | - | - | 85 °C | -40 °C | ROHS COMPLIANT, RESISTANCE WELDED, SMD, 2 PIN | 3.2(Max) | 11.6(Max) | 4.85(Max) | Active | - | 2 | 5.34 | - | Yes | - | 70 | 14.7456 | HC-49 | HC-49/UP SMD | - | Tape and Reel | E1S | 30 PPM | e3 | Yes | Active | - | Crystal Resonator | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL; TAPE AND REEL | 8541.60.00.50 | Crystals | - | compliant | 14.7456 MHz | 50 PPM | 2 | SMD/SMT | L13.3XB4.85XH3.2 (mm)/L0.524XB0.191XH0.126 (inch) | - | - | 18 pF | 30 ppm | 1 mW | Crystals | - | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 70 Ω | - | Crystals | - | 3.2 mm | 13.3 mm | 4.85 mm | RoHS Compliant | - | ||
![]() E1SHA18-4.000MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 2 | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | - | - | e3 | yes | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL; TAPE AND REEL | 8541.60.00.30 | - | - | - | 4MHz | - | - | - | - | 4MHz | 200Ohm | 18pF | 0.0015% | 1000 µW | - | - | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() EA2532QA18-12.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | - | - | e4 | - | - | - | - | Nickel/Gold (Ni/Au) | - | - | - | - | - | - | - | 12MHz | - | - | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 12MHz | 150Ohm | 18pF | 0.0015% | 100 µW | - | - | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | - | - | - | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532QA08-16.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | - | - | e4 | - | - | EAR99 | - | Nickel/Gold (Ni/Au) | - | - | - | - | - | - | - | 16MHz | - | - | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 16MHz | 80Ohm | 8pF | 0.0015% | 100 µW | - | - | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | - | - | - | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() E1SCA18-8.000MTR Ecliptek | In Stock | - | - | - | SMD/SMT | YES | SURFACE MOUNT | 2 | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | yes | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 85°C | -40°C | AT-CUT CRYSTAL; TAPE AND REEL | 8541.60.00.50 | - | 4.85mm | - | 8MHz | 100 ppm | - | - | - | 8MHz | 90Ohm | 18pF | 0.005% | 1000 µW | - | - | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | - | - | - | 11.6mm | - | RoHS Compliant | Lead Free | ||
![]() EA2532QA18-24.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | - | - | e4 | - | - | EAR99 | - | Nickel/Gold (Ni/Au) | - | - | - | - | - | - | - | 24MHz | - | - | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 24MHz | 60Ohm | 18pF | 0.0015% | 100 µW | - | - | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | - | - | - | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() E1SFA18-7.3728MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 2 | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | - | - | e3 | yes | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL; TAPE AND REEL | 8541.60.00.50 | - | - | - | 7.3728MHz | - | - | - | - | 7.3728MHz | 120Ohm | 18pF | 0.003% | 1000 µW | - | - | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() E1WSDA12-32.768K Ecliptek | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 4 | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | e3 | no | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 60°C | -40°C | - | - | - | - | - | 32.768kHz | -0.034 ppm | 4 | - | - | 0.032768MHz | 60kOhm | 12.5pF | 0.002% | 1 µW | - | - | - | PARALLEL - FUNDAMENTAL | - | - | - | - | 2.4892mm | 8.7mm | 3.7084mm | RoHS Compliant | Contains Lead | ||
![]() EA3560LA20-25.000M Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e4 | yes | - | - | - | Nickel/Gold (Ni/Au) | - | - | AT-CUT; BULK; TAPE | - | - | - | - | 25MHz | - | 4 | - | L6.0XB3.5XH1.0 (mm)/L0.236XB0.138XH0.039 (inch) | 25MHz | 50Ohm | 20pF | 0.0015% | 100 µW | - | - | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | - | - | 1mm | 6mm | 3.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA1216MA08-40.000M TR Ecliptek | 3000 | - | - | - | - | - | - | - | - | - | EAR99 | - | ±3 | ±20 | ±15 | 8541.60.00.80 | - | - | 8 | - | - | - | - | 85 | - | -40 | Fundamental | Surface Mount | - | - | - | - | - | - | - | 0.4(Max) | 1.6 | 1.2 | - | - | 4 | - | - | - | 8541600080 | 150 | 40 | SMD | CSMD | - | Tape and Reel | - | - | - | - | Unconfirmed | - | Crystal Resonator | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EA1216MA08-32.000M TR Ecliptek | 2500 | - | - | - | 1.6 mm x 1.2 mm | YES | SURFACE MOUNT | - | - | Ecliptek / Abracon | EAR99 | 3000 | ±3 | ±20 | ±15 | 8541.60.00.80 | ECLIPTEK CORP | - | 8 | ABRACON | - | EA1216MA08-32.000MTR | + 85 C | 85 | - 40 C | -40 | Fundamental | Surface Mount | SMD/SMT | 32 MHz | - | - | 85 °C | -40 °C | SMD, 4 PIN | 0.4(Max) | 1.6 | 1.2 | Active | - | 4 | 5.65 | Details | Yes | 8541600080 | 150 | 32 | SMD | CSMD | - | Tape and Reel | EA1216 | 15 PPM | - | - | Unconfirmed | - | Crystal Resonator | - | - | - | AT-CUT | - | Crystals | - | unknown | 32 MHz | 20 PPM | 4 | SMD/SMT | 1.6mm x 1.2mm x 0.4mm | - | - | 8 pF | 15 ppm | 100 uW | Crystals | 150 Ohms | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 150 Ω | Crystals | Crystals | - | 0.4 mm | 1.6 mm | 1.2 mm | RoHS Compliant | - | ||
![]() EA1216MA08-30.000M TR Ecliptek | 2500 | - | - | - | 1.6 mm x 1.2 mm | - | - | - | - | Ecliptek / Abracon | EAR99 | 3000 | ±3 | ±20 | ±15 | 8541.60.00.80 | - | - | 8 | ABRACON | - | - | + 85 C | 85 | - 40 C | -40 | Fundamental | Surface Mount | SMD/SMT | - | - | - | - | - | - | 0.4(Max) | 1.6 | 1.2 | - | - | 4 | - | Details | - | - | 150 | 30 | SMD | CSMD | - | Tape and Reel | EA1216 | 15 PPM | - | - | Unconfirmed | - | Crystal Resonator | - | - | - | - | - | Crystals | - | - | 30 MHz | 20 PPM | 4 | SMD/SMT | - | - | - | 8 pF | - | 100 uW | Crystals | 150 Ohms | - | - | - | Crystals | Crystals | - | 0.4 mm | 1.6 mm | 1.2 mm | RoHS Compliant | - | ||
![]() EA1216MA08-26.000M TR Ecliptek | 2500 | - | - | - | 1.6 mm x 1.2 mm | YES | SURFACE MOUNT | - | - | Ecliptek / Abracon | EAR99 | 3000 | ±3 | ±20 | ±15 | 8541.60.00.80 | ECLIPTEK CORP | - | 8 | ABRACON | - | EA1216MA08-26.000MTR | + 85 C | 85 | - 40 C | -40 | Fundamental | Surface Mount | SMD/SMT | 26 MHz | - | - | 85 °C | -40 °C | SMD, 4 PIN | 0.4(Max) | 1.6 | 1.2 | Active | - | 4 | 5.65 | Details | Yes | 8541600080 | 150 | 26 | SMD | CSMD | - | Tape and Reel | EA1216 | 15 PPM | - | - | Unconfirmed | - | Crystal Resonator | - | - | - | AT CUT | - | Crystals | - | unknown | 26 MHz | 20 PPM | 4 | SMD/SMT | 1.6mm x1.2mm x 0.4mm | - | - | 8 pF | 15 ppm | 100 uW | Crystals | 150 Ohms | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 150 Ω | Crystals | Crystals | - | 0.4 mm | 1.6 mm | 1.2 mm | RoHS Compliant | - |