- Frequency Stability
- Load Capacitance
- Frequency
- Drive Level
- RoHS
- Packaging
- Series
- Package / Case
- Part Life Cycle Code
- Reach Compliance Code
- Length
- Frequency Tolerance
Attribute column
Manufacturer
Ecliptek Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Brand | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Frequency Aging (ppm/Year) | Frequency Stability (ppm) | Frequency Tolerance (ppm) | HTS | Ihs Manufacturer | Lead Shape | Load Capacitance (pF) | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mode of Oscillation | Mounting | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Width | Part Life Cycle Code | Part Package Code | PCB changed | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Series Resistance (Ohm) | Standard Frequency (MHz) | Standard Package Name | Supplier Package | Supplier Temperature Grade | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Type | Additional Feature | Subcategory | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Termination Style | Physical Dimension | Brand Name | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Product Type | Operating Temperature Range | Aging | Crystal/Resonator Type | Series Resistance | Product Category | Height | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E1SJA18-19.6608M TR Ecliptek | In Stock | - | - | Surface Mount | HC-49/US | - | - | - | EAR99 | - | ±5 | ±30 | ±15 | - | - | Flat | 18 | Ecliptek Corporation | SMD HC-49/UP Short | E1SJA18-19.6608M TR | - | 85 | Ecliptek | - | -40 | Fundamental | Surface Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 3.2(Max) | 11.6(Max) | 4.85(Max) | Active | SMD HC-49/UP Short | 2 | Active | - | 5.65 | - | Yes | 50 | 19.6608 | HC-49 | HC-49/UP SMD | - | -40°C ~ 85°C | Tape and Reel | E1S | 0.524 L x 0.191 W (13.30mm x 4.85mm) | Yes | Active | Crystal Resonator | - | - | 163 | 19.6608 MHz | ±30ppm | 2 | - | - | Ecliptek | 50 Ohms | 18pF | Fundamental | ±15ppm | - | - | - | 5 PPM/YEAR | - | - | - | - | 0.126 (3.20mm) | - | - | RoHS Compliant | - | ||
![]() E1SBA20-12.000M TR Ecliptek | In Stock | - | - | - | - | - | - | - | EAR99 | - | ±5 | ±100 | ±50 | 8541.60.00.50 | - | Flat | 20 | - | - | - | - | 70 | - | - | -20 | Fundamental | Surface Mount | - | - | - | - | - | 3.2(Max) | 11.6(Max) | 4.85(Max) | - | - | 2 | - | - | - | - | - | 70 | 12 | HC-49 | HC-49/UP SMD | - | - | Tape and Reel | - | - | - | Active | Crystal Resonator | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EA2532FA18-12.000M Ecliptek | In Stock | - | - | - | - | - | - | - | EAR99 | - | ±3 | ±50 | ±30 | 8541.60.00.80 | - | - | 18 | - | - | - | - | 70 | - | - | -20 | Fundamental | Surface Mount | - | - | - | - | - | 0.8(Max) | 3.2 | 2.5 | - | - | 4 | - | - | - | - | - | 150 | 12 | SMD | CSMD | - | - | Bulk | - | - | - | Unconfirmed | Crystal Resonator | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E1SEA18-5.8368M TR Ecliptek | In Stock | - | - | - | - | - | - | - | EAR99 | - | ±5 | ±50 | ±30 | - | - | Flat | 18 | - | - | - | - | 70 | - | - | -20 | Fundamental | Surface Mount | - | - | - | - | - | 3.2(Max) | 11.6(Max) | 4.85(Max) | - | - | 2 | - | - | - | - | - | 150 | 5.8368 | HC-49 | HC-49/UP SMD | - | - | Tape and Reel | - | - | - | Active | Crystal Resonator | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EA5070CA18-14.31818M Ecliptek | In Stock | - | - | - | - | - | - | - | EAR99 | - | ±3 | ±100 | ±50 | - | - | No Lead | 18 | - | - | - | - | 85 | - | - | -40 | Fundamental | Surface Mount | - | - | - | - | - | 1.3(Max) | 7 | 5 | - | - | 4 | - | - | - | - | - | 40 | 14.31818 | SMD | CSMD | - | - | Bulk | - | - | - | Active | Crystal Resonator | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ECCM1F-25.000625M TR Ecliptek | In Stock | - | - | - | - | - | - | - | EAR99 | - | ±3 | ±30 | ±15 | - | - | No Lead | 18 | - | - | - | - | 70 | - | - | 0 | Fundamental | Surface Mount | - | - | - | - | - | 1.3(Max) | 7 | 5 | - | - | 4 | - | - | - | - | - | 30 | 25.000625 | SMD | CSMD | - | - | Tape and Reel | - | - | - | Obsolete | Crystal Resonator | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EUFA18-2.4576M Ecliptek | In Stock | - | - | - | - | - | - | - | EAR99 | - | ±5 | ±50 | ±30 | - | - | Through Hole | 18 | - | - | - | - | 85 | - | - | -40 | Fundamental | Through Hole | - | - | - | - | - | 13.58(Max) | 11.18(Max) | 4.7(Max) | - | - | 2 | - | - | - | - | - | 350 | 2.4576 | HC-49 | HC-49/U | - | - | Bulk | - | - | - | Active | Crystal Resonator | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E1SJA18-16.384M TR Ecliptek | In Stock | - | - | Surface Mount | HC-49/US | - | - | - | EAR99 | - | ±5 | ±30 | ±15 | - | - | Flat | 18 | - | - | - | - | 85 | Ecliptek | - | -40 | Fundamental | Surface Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT); | - | 3.2(Max) | 11.6(Max) | 4.85(Max) | - | - | 2 | Active | - | - | - | - | 50 | 16.384 | HC-49 | HC-49/UP SMD | - | -40°C ~ 85°C | Tape and Reel | E1S | 0.524 L x 0.191 W (13.30mm x 4.85mm) | - | Active | Crystal Resonator | - | - | - | 16.384 MHz | ±30ppm | 2 | - | - | - | 50 Ohms | 18pF | Fundamental | ±15ppm | - | - | - | - | - | - | - | - | 0.126 (3.20mm) | - | - | RoHS Compliant | - | ||
![]() EB3250YA12-12.000M TR Ecliptek | In Stock | - | - | Surface Mount | 4-SMD, No Lead | YES | SURFACE MOUNT | Ecliptek / Abracon | EAR99 | 1000 | ±3 | ±50 | ±30 | 8541.60.00.50 | ECLIPTEK CORP | - | 12 | ABRACON | - | EB3250YA12-12.000MTR | + 125 C | 125 | Ecliptek | - 40 C | -40 | Fundamental | Surface Mount | 12 MHz | 125 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMD, 4 PIN | 0.85(Max) | 5 | 3.2 | Active | - | 4 | Active | AEC-Q200 | 5.65 | Details | Yes | 60 | 12 | - | CSMD | Automotive | -40°C ~ 125°C | Tape and Reel | EB3250 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | Active | Crystal Resonator | AEC-Q200; AT-CUT; TR, 7 INCH | Resonators | compliant | 12MHz | ± 50ppm | 4 | SMD/SMT | L5.0XB3.2XH0.85 (mm)/L0.197XB0.126XH0.033 (inch) | - | 60 Ohms | 12pF | Fundamental | ± 30ppm | 300 µW | Resonators | - 40 C to + 125 C | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 60 Ω | Resonators | 0.85 mm | 0.033 (0.85mm) | 5 mm | 3.2 mm | RoHS Compliant | AEC-Q200 | ||
![]() ECCM7AA16-48.000M TR Ecliptek | In Stock | - | - | - | - | - | - | - | EAR99 | - | ±3 | ±50 | ±50 | - | - | No Lead | 16 | - | - | - | - | 60 | - | - | -10 | Fundamental | Surface Mount | - | - | - | - | - | 0.8(Max) | 3.2 | 2.5 | - | - | 4 | - | - | - | - | - | 60 | 48 | SMD | CSMD | - | - | Tape and Reel | - | - | - | Obsolete | Crystal Resonator | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EUDA20-14.31818M-I2 Ecliptek | In Stock | - | - | - | - | - | - | - | EAR99 | - | ±5 | ±50 | ±30 | - | - | Through Hole | 20 | - | - | - | - | 70 | - | - | 0 | Fundamental | Through Hole | - | - | - | - | - | 13.58(Max) | 11.18(Max) | 4.7(Max) | - | - | 2 | - | - | - | - | - | 25 | 14.31818 | HC-49 | HC-49/U | - | - | Bulk | - | - | - | Active | Crystal Resonator | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EA5070NA18-13.560M TR Ecliptek | In Stock | - | - | - | - | - | - | - | EAR99 | - | ±3 | ±15 | ±10 | - | - | No Lead | 18 | - | - | - | - | 70 | - | - | 0 | Fundamental | Surface Mount | - | - | - | - | - | 1.3(Max) | 7 | 5 | - | - | 4 | - | - | - | - | - | 50 | 13.56 | SMD | CSMD | - | - | Tape and Reel | - | - | - | Active | Crystal Resonator | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E2SFA18-3.6864M Ecliptek | In Stock | - | - | - | - | - | - | - | EAR99 | - | ±5 | ±50 | ±30 | - | - | No Lead | 18 | - | - | - | - | 85 | - | - | -40 | Fundamental | Surface Mount | - | - | - | - | - | 4.5(Max) | 11.6(Max) | 4.85(Max) | - | - | 2 | - | - | - | - | - | 200 | 3.6864 | HC-49 | HC-49/UP SMD | - | - | Bulk | - | - | - | Obsolete | Crystal Resonator | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E2UAA18-8.000M TR Ecliptek | In Stock | - | - | - | - | - | - | - | EAR99 | - | ±5 | ±100 | ±50 | - | - | Through Hole | 18 | - | - | - | - | 70 | - | - | 0 | Fundamental | Through Hole | - | - | - | - | - | 3.68(Max) | 11.18(Max) | 4.7(Max) | - | - | 2 | - | - | - | - | - | 90 | 8 | HC-49 | HC-49/US | - | - | Tape and Reel | - | - | - | Obsolete | Crystal Resonator | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E1SDA18-6.000M TR Ecliptek | In Stock | - | - | - | - | - | - | - | EAR99 | - | ±5 | ±50 | ±30 | - | - | Flat | 18 | - | - | - | - | 70 | - | - | 0 | Fundamental | Surface Mount | - | - | - | - | - | 3.2(Max) | 11.6(Max) | 4.85(Max) | - | - | 2 | - | - | - | - | - | 120 | 6 | HC-49 | HC-49/UP SMD | - | - | Tape and Reel | - | - | - | Active | Crystal Resonator | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EUAA18-20.000M Ecliptek | In Stock | - | - | - | - | - | - | - | EAR99 | - | ±5 | ±100 | ±50 | 8541.60.00.80 | - | Through Hole | 18 | - | - | - | - | 70 | - | - | 0 | Fundamental | Through Hole | - | - | - | - | - | 13.58(Max) | 11.18(Max) | 4.7(Max) | - | - | 2 | - | - | - | - | - | 25 | 20 | HC-49 | HC-49/U | - | - | Bulk | - | - | - | Active | Crystal Resonator | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E2SMA18-27.000M Ecliptek | In Stock | - | - | - | - | - | - | - | EAR99 | - | ±5 | ±20 | ±15 | - | - | No Lead | 18 | - | - | - | - | 85 | - | - | -40 | Fundamental | Surface Mount | - | - | - | - | - | 4.5(Max) | 11.6(Max) | 4.85(Max) | - | - | 2 | - | - | - | - | - | 40 | 27 | HC-49 | HC-49/UP SMD | - | - | Bulk | - | - | - | Obsolete | Crystal Resonator | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E2SAA18-3.6864M Ecliptek | In Stock | - | - | - | - | - | - | - | EAR99 | - | ±5 | ±100 | ±50 | - | - | No Lead | 18 | - | - | - | - | 70 | - | - | 0 | Fundamental | Surface Mount | - | - | - | - | - | 4.5(Max) | 11.6(Max) | 4.85(Max) | - | - | 2 | - | - | - | - | - | 200 | 3.6864 | HC-49 | HC-49/UP SMD | - | - | Bulk | - | - | - | Obsolete | Crystal Resonator | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ECCM1B-20-25.000M Ecliptek | In Stock | - | - | - | - | - | - | - | EAR99 | - | ±3 | ±100 | ±50 | - | - | No Lead | 20 | - | - | - | - | 85 | - | - | -40 | Fundamental | Surface Mount | - | - | - | - | - | 1.3(Max) | 7 | 5 | - | - | 4 | - | - | - | - | - | 30 | 25 | SMD | CSMD | - | - | Bulk | - | - | - | Obsolete | Crystal Resonator | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ECCM1E-27.000MTR Ecliptek | In Stock | - | - | - | - | - | - | - | EAR99 | - | ±3 | ±50 | ±30 | - | - | No Lead | 18 | - | - | - | - | 85 | - | - | -40 | Fundamental | Surface Mount | - | - | - | - | - | 1.3(Max) | 7 | 5 | - | - | 4 | - | - | - | - | - | 30 | 27 | SMD | CSMD | - | - | Tape and Reel | - | - | - | Obsolete | Crystal Resonator | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |