- Frequency Stability
- Load Capacitance
- Frequency
- Drive Level
- RoHS
- Packaging
- Series
- Package / Case
- Part Life Cycle Code
- Reach Compliance Code
- Length
- Frequency Tolerance
Attribute column
Manufacturer
Ecliptek Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Depth | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Frequency Tolerance | Drive Level | Aging | Crystal/Resonator Type | Series Resistance | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E1SAA12-30.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 2 | Metal | 70°C | - | - | - | e3 | yes | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL; TAPE AND REEL | 8541.60.00.60 | - | compliant | 30MHz | - | - | - | 30MHz | - | 12pF | 0.005% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 40Ohm | - | - | - | RoHS Compliant | - | ||
![]() EA5070FA16-12.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | - | e4 | - | - | - | Nickel/Gold (Ni/Au) | - | - | AT-CUT; TAPE AND REEL | - | - | compliant | 12MHz | - | - | L7.0XB5.0XH1.3 (mm)/L0.276XB0.197XH0.051 (inch) | 12MHz | - | 16pF | 0.00% | 50 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 50Ohm | - | - | - | RoHS Compliant | - | ||
![]() E1SDA12-24.000M Ecliptek | In Stock | - | Datasheet | - | SMD/SMT | YES | SURFACE MOUNT | 2 | Metal | 70°C | - | - | - | e3 | yes | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL; BULK | 8541.60.00.60 | - | - | 24MHz | - | 2 | - | 24MHz | - | 12pF | 0.003% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 40Ohm | 3.2mm | 13.3mm | 4.85mm | RoHS Compliant | - | ||
![]() E2SAA10-30.000M Ecliptek | In Stock | - | Datasheet | - | SMD/SMT | YES | SURFACE MOUNT | 2 | Metal | 70°C | - | - | - | e3 | yes | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL; BULK | 8541.60.00.60 | - | - | 30MHz | - | - | - | 30MHz | - | 10pF | 0.005% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 40Ohm | 4.5mm | 13.3mm | 4.85mm | RoHS Compliant | - | ||
![]() ECCM7MA08-26.000MTR Ecliptek | In Stock | - | Datasheet | - | CSMD | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | -30°C | - | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | AT CUT; TAPE AND REEL | - | - | - | 26MHz | - | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 26MHz | 80Ohm | 8pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | 3.2mm | 2.5mm | RoHS Compliant | Lead Free | ||
![]() ECCM9EA12-12.000MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | AT-CUT CRYSTAL; TAPE AND REEL | - | - | compliant | 12MHz | - | - | L5.0XB3.2XH1.0 (mm)/L0.197XB0.126XH0.039 (inch) | 12MHz | - | 12pF | 0.003% | 10 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 70Ohm | - | - | - | RoHS Compliant | - | ||
![]() E1SFA20-25.000M Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 2 | Metal | 85°C | -40°C | - | - | e3 | yes | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL; BULK | 8541.60.00.60 | - | compliant | 25MHz | - | 2 | - | 25MHz | - | 20pF | 0.003% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 40Ohm | - | - | - | RoHS Compliant | - | ||
![]() E2SAA18-11.0592M Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 2 | Metal | 70°C | - | - | - | e3 | yes | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL; BULK | 8541.60.00.50 | - | - | 11.0592MHz | - | - | - | 11.0592MHz | 70Ohm | 18pF | 0.005% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() E1SFA16-8.000M Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 2 | Metal | 85°C | -40°C | - | - | e3 | yes | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL; BULK | 8541.60.00.50 | - | - | 8MHz | - | 2 | - | 8MHz | - | 16pF | 0.003% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 90Ohm | - | - | - | Non-RoHS Compliant | - | ||
![]() E2SAA18-25.000M Ecliptek | In Stock | - | Datasheet | - | SMD/SMT | YES | SURFACE MOUNT | 2 | Metal | - | - | Bulk | 0.005% | e3 | yes | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 70°C | 0°C | AT-CUT CRYSTAL | 8541.60.00.60 | 4.85mm | - | 25MHz | 100 ppm | - | L11.6XB4.85XH4.5 (mm)/L0.457XB0.191XH0.177 (inch) | 25MHz | 40Ohm | 18pF | 0.005% | 1000 µW | - | PARALLEL - FUNDAMENTAL | - | 4.5mm | 13.3mm | 4.85mm | RoHS Compliant | - | ||
![]() EUAA20-12.000M Ecliptek | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE MOUNT | 2 | Metal | 70°C | - | - | - | e3 | yes | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL; BULK | 8541.60.00.50 | - | - | 12MHz | - | 2 | L11.18XB4.7XH13.58 (mm)/L0.44XB0.185XH0.535 (inch) | 12MHz | 30Ohm | 20pF | 0.005% | - | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() E1SFAS-24.000MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 2 | Metal | 85°C | -40°C | - | - | e3 | yes | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL; TAPE AND REEL | 8541.60.00.60 | - | compliant | 24MHz | - | - | - | 24MHz | - | - | 0.003% | 1000 µW | 5 PPM/YEAR | SERIES - FUNDAMENTAL | 40Ohm | - | - | - | RoHS Compliant | - | ||
![]() EC1SMB-12.000M Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 2 | Metal | 85°C | -40°C | - | - | - | no | SMD/SMT | - | - | - | - | AT-CUT; BULK | - | - | - | 12MHz | - | - | - | 12MHz | - | 18pF | 0.005% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 70Ohm | 3.2mm | 13.3mm | 4.85mm | Non-RoHS Compliant | - | ||
![]() EC2C-28.224M Ecliptek | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE MOUNT | 2 | Metal | 70°C | - | - | - | - | no | - | - | - | - | - | AT-CUT; BULK | - | - | - | 28.224MHz | - | - | L11.18XB4.7XH3.68 (mm)/L0.44XB0.185XH0.145 (inch) | 28.224MHz | - | 18pF | 0.003% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 40Ohm | - | - | - | - | - | ||
![]() EC2SMC-14.31818M Ecliptek | In Stock | - | Datasheet | Surface Mount | - | - | - | 2 | Metal | 70°C | - | - | - | - | no | - | - | - | - | - | AT-CUT; BULK | - | - | - | 14.31818MHz | - | - | L11.6XB4.85XH4.5 (mm)/L0.457XB0.191XH0.177 (inch) | 14.31818MHz | 70Ohm | 18pF | 0.003% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() EC-7.3728M Ecliptek | In Stock | - | - | - | - | - | - | 2 | Metal | - | - | - | - | - | no | - | - | - | - | - | - | - | - | - | 7.3728MHz | - | - | - | - | - | 18pF | 0.005% | - | - | - | - | - | - | - | - | - | ||
![]() EC-S-27.000M Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 2 | Metal | - | - | - | 0.005% | e4 | yes | - | - | Nickel/Gold (Ni/Au) | 70°C | 0°C | AT-CUT CRYSTAL; BULK | 8541.60.00.60 | - | - | 27MHz | 50 ppm | - | - | 27MHz | - | - | 0.005% | 100 µW | 3 PPM/YEAR | SERIES - FUNDAMENTAL | 50Ohm | 13.58mm | - | - | Non-RoHS Compliant | - | ||
![]() E1SAA12-24.000M Ecliptek | In Stock | - | - | - | SMD/SMT | YES | SURFACE MOUNT | 2 | Metal | - | - | - | - | e3 | yes | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 70°C | 0°C | AT-CUT CRYSTAL | 8541.60.00.60 | 4.85mm | - | 24MHz | 50 ppm | 2 | - | 24MHz | 40Ohm | 12pF | 0.005% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 3.2mm | 13.3mm | 4.85mm | RoHS Compliant | - | ||
![]() EC-20.000M-L Ecliptek | In Stock | - | - | - | - | - | - | 2 | Metal | - | - | - | - | - | no | - | - | - | - | - | - | - | - | - | 20MHz | - | - | - | - | 25Ohm | 18pF | 0.005% | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECB-3.1872M Ecliptek | In Stock | - | - | - | - | - | - | 2 | Metal | - | - | - | - | - | no | - | - | - | - | - | - | - | - | - | 3.1872MHz | - | - | - | - | 250Ohm | 18pF | 0.005% | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead |