- Frequency Stability
- Load Capacitance
- Frequency
- Drive Level
- RoHS
- Packaging
- Series
- Package / Case
- Part Life Cycle Code
- Reach Compliance Code
- Length
- Frequency Tolerance
Attribute column
Manufacturer
Ecliptek Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Frequency | Frequency Stability | Pin Count | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Frequency Tolerance | Drive Level | Aging | Crystal/Resonator Type | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E1UFA18-14.31818M Ecliptek | In Stock | - | - | - | - | NO | THROUGH HOLE MOUNT | 2 | Metal | 85°C | -40°C | - | e3 | yes | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL; BULK | 8541.60.00.50 | 14.31818MHz | - | 2 | - | 14.31818MHz | 70Ohm | 18pF | 0.003% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | - | RoHS Compliant | Lead Free | ||
![]() EA2025MA12-16.000M Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | AT-CUT; BULK; TAPE | - | 16MHz | - | 4 | - | 16MHz | 100Ohm | 12pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EA1620MA12-24.000M Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | AT-CUT; BULK; TAPE | - | 24MHz | - | 4 | L2.0XB1.6XH0.55 (mm)/L0.079XB0.063XH0.022 (inch) | 24MHz | 120Ohm | 12pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 2mm | 1.6mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532KA18-16.000M Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | AT CUT; BULK; TAPE | - | 16MHz | - | 4 | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 16MHz | 80Ohm | 18pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532KA18-16.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | - | e4 | - | - | Nickel/Gold (Ni/Au) | - | - | - | - | 16MHz | - | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 16MHz | 80Ohm | 18pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA1620MA08-38.400M Ecliptek | In Stock | - | - | - | - | - | - | 4 | Ceramic | - | - | Bulk | - | - | - | - | - | - | - | - | 38.4MHz | - | - | - | - | 60Ohm | 8pF | 0.0015% | - | - | - | - | 2mm | 1.6mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2025MA12-20.000M Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | AT-CUT; BULK; TAPE | - | 20MHz | - | 4 | - | 20MHz | 80Ohm | 12pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532UA12-25.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | - | - | Nickel/Gold (Ni/Au) | - | - | - | - | 25MHz | - | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 25MHz | 60Ohm | 12pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532LA08-40.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | - | - | Nickel/Gold (Ni/Au) | - | - | - | - | 40MHz | - | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 40MHz | 50Ohm | 8pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() E1SJA18-20.000M Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 2 | Metal | 85°C | -40°C | - | e3 | yes | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL; BULK | 8541.60.00.50 | 20MHz | - | 2 | - | 20MHz | 50Ohm | 18pF | 0.0015% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() EA3250MA18-24.000M Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | AT-CUT; BULK; TAPE | - | 24MHz | - | 4 | L5.0XB3.2XH1.0 (mm)/L0.197XB0.126XH0.039 (inch) | 24MHz | 40Ohm | 18pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 5mm | 3.2mm | Non-RoHS Compliant | Lead Free | ||
![]() EA3560HA12-20.000M Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | AT-CUT; BULK; TAPE | - | 20MHz | - | 4 | L6.0XB3.5XH1.0 (mm)/L0.236XB0.138XH0.039 (inch) | 20MHz | 50Ohm | 12pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 1mm | 6mm | 3.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532UA08-26.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | - | - | Nickel/Gold (Ni/Au) | - | - | - | - | 26MHz | - | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 26MHz | 60Ohm | 8pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() ECCM1C-25.000M Ecliptek | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 4 | Ceramic | - | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | 70°C | 0°C | AT-CUT CRYSTAL; BULK | - | 25MHz | 50 ppm | - | L7.0XB5.0XH1.3 (mm)/L0.276XB0.197XH0.051 (inch) | 25MHz | 30Ohm | 18pF | 0.003% | 50 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 1.2954mm | 6.985mm | 5.0038mm | RoHS Compliant | Lead Free | ||
![]() EA2025JA12-25.000M Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | AT-CUT; BULK; TAPE | - | 25MHz | - | 4 | - | 25MHz | 80Ohm | 12pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EA3560JA18-20.000M Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | AT-CUT; BULK; TAPE | - | 20MHz | - | 4 | L6.0XB3.5XH1.0 (mm)/L0.236XB0.138XH0.039 (inch) | 20MHz | 50Ohm | 18pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 1mm | 6mm | 3.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532UA18-16.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | - | - | 16MHz | - | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 16MHz | 80Ohm | 18pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532UA10-30.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | - | - | 30MHz | - | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 30MHz | 50Ohm | 10pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA3560PA12-25.000M Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | AT-CUT; BULK; TAPE | - | 25MHz | - | 4 | L6.0XB3.5XH1.0 (mm)/L0.236XB0.138XH0.039 (inch) | 25MHz | 50Ohm | 12pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 1mm | 6mm | 3.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532TA08-25.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | - | e4 | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | - | - | 25MHz | - | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 25MHz | 60Ohm | 8pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free |