- Frequency Stability
- Load Capacitance
- Frequency
- Drive Level
- RoHS
- Packaging
- Series
- Package / Case
- Part Life Cycle Code
- Reach Compliance Code
- Length
- Frequency Tolerance
Attribute column
Manufacturer
Ecliptek Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Depth | Frequency | Frequency Stability | Pin Count | Lead Pitch | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Frequency Tolerance | Drive Level | Aging | Crystal/Resonator Type | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E1SFA18-8.000MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 2 | Metal | 85°C | -40°C | e3 | yes | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL; TAPE AND REEL | 8541.60.00.50 | - | 8MHz | - | - | - | - | 8MHz | 90Ohm | 18pF | 0.003% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() EA3560QA18-25.000MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | - | - | Nickel/Gold (Ni/Au) | - | - | - | - | - | 25MHz | - | - | - | L6.0XB3.5XH1.0 (mm)/L0.236XB0.138XH0.039 (inch) | 25MHz | 50Ohm | 18pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 1mm | 6mm | 3.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA5070LA18-8.000M Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | AT-CUT; BULK | - | - | 8MHz | - | 4 | - | L7.0XB5.0XH1.3 (mm)/L0.276XB0.197XH0.051 (inch) | 8MHz | 90Ohm | 18pF | 0.0015% | 50 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 7mm | 5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA3560QA12-30.000M Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | AT-CUT; BULK; TAPE | - | - | 30MHz | - | 4 | - | L6.0XB3.5XH1.0 (mm)/L0.236XB0.138XH0.039 (inch) | 30MHz | 50Ohm | 12pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 1mm | 6mm | 3.5mm | Non-RoHS Compliant | Lead Free | ||
![]() E1UJA18-12.000M Ecliptek | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | 2 | Metal | 85°C | -40°C | e3 | yes | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL; BULK | 8541.60.00.50 | - | 12MHz | - | 2 | - | - | 12MHz | 70Ohm | 18pF | 0.0015% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() E1SFA18-11.0592M Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 2 | Metal | 85°C | -40°C | e3 | yes | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL; BULK | 8541.60.00.50 | - | 11.0592MHz | - | 2 | - | - | 11.0592MHz | 70Ohm | 18pF | 0.003% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() EA3560QA12-27.000M Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | AT-CUT; BULK; TAPE | - | - | 27MHz | - | 4 | - | L6.0XB3.5XH1.0 (mm)/L0.236XB0.138XH0.039 (inch) | 27MHz | 50Ohm | 12pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 1mm | 6mm | 3.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2025SA08-16.000M Ecliptek | In Stock | - | Datasheet | - | - | - | 4 | Ceramic | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | - | - | - | 16MHz | - | 4 | - | - | - | 100Ohm | 8pF | 0.001% | - | - | PARALLEL - FUNDAMENTAL | - | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() E1SHA18-24.000M Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 2 | Metal | 70°C | - | e3 | yes | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL; BULK | 8541.60.00.60 | - | 24MHz | - | 2 | - | - | 24MHz | 40Ohm | 18pF | 0.0015% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() E1UJA18-10.000M Ecliptek | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | 2 | Metal | 85°C | -40°C | e3 | yes | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL; BULK | 8541.60.00.50 | - | 10MHz | - | 2 | - | - | 10MHz | 70Ohm | 18pF | 0.0015% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() EA5070MA20-20.000M Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | AT-CUT; BULK | - | - | 20MHz | - | 4 | - | L7.0XB5.0XH1.3 (mm)/L0.276XB0.197XH0.051 (inch) | 20MHz | 30Ohm | 20pF | 0.0015% | 50 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 7mm | 5mm | Non-RoHS Compliant | Lead Free | ||
![]() E1SEA18-14.7456MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 2 | Metal | 70°C | - | e3 | yes | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL; TAPE AND REEL | 8541.60.00.50 | - | 14.7456MHz | - | - | - | - | 14.7456MHz | 70Ohm | 18pF | 0.003% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() EA2025RA18-24.576M Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | AT-CUT; BULK; TAPE | - | - | 24.576MHz | - | 4 | - | - | 24.576MHz | 80Ohm | 18pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EA3560QA18-25.000M Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | AT-CUT; BULK; TAPE | - | - | 25MHz | - | 4 | - | L6.0XB3.5XH1.0 (mm)/L0.236XB0.138XH0.039 (inch) | 25MHz | 50Ohm | 18pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 1mm | 6mm | 3.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA3560LA10-48.000M Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | AT-CUT; BULK; TAPE | - | - | 48MHz | - | 4 | - | L6.0XB3.5XH1.0 (mm)/L0.236XB0.138XH0.039 (inch) | 48MHz | 40Ohm | 10pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 1mm | 6mm | 3.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA3560LA10-24.000M Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | AT-CUT; BULK; TAPE | - | - | 24MHz | - | 4 | - | L6.0XB3.5XH1.0 (mm)/L0.236XB0.138XH0.039 (inch) | 24MHz | 50Ohm | 10pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 1mm | 6mm | 3.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA3560HA10-12.000M Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | AT-CUT; BULK; TAPE | - | - | 12MHz | - | 4 | - | L6.0XB3.5XH1.0 (mm)/L0.236XB0.138XH0.039 (inch) | 12MHz | 60Ohm | 10pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 1mm | 6mm | 3.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA3560QA12-33.333MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | - | - | Nickel/Gold (Ni/Au) | - | - | - | - | - | 33.333MHz | - | - | - | L6.0XB3.5XH1.0 (mm)/L0.236XB0.138XH0.039 (inch) | 33.333MHz | 50Ohm | 12pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 1mm | 6mm | 3.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA3560QA12-48.000M Ecliptek | In Stock | - | Datasheet | - | - | - | 4 | Ceramic | - | - | - | yes | - | - | - | - | - | - | - | 48MHz | - | 4 | - | - | - | 40Ohm | 12pF | 0.001% | - | 3 PPM/YEAR | - | 1mm | 6mm | 3.5mm | Non-RoHS Compliant | Lead Free | ||
![]() E2UEA18-4.000M Ecliptek | In Stock | - | - | Through Hole | - | - | 2 | Metal | - | - | e3 | yes | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 70°C | -20°C | AT-CUT CRYSTAL; BULK | 8541.60.00.30 | 4.7mm | 4MHz | 50 ppm | - | 4.88mm | L11.18XB4.7XH3.68 (mm)/L0.44XB0.185XH0.145 (inch) | 4MHz | 200Ohm | 18pF | 0.003% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 3.683mm | 11.18mm | 4.699mm | RoHS Compliant | Lead Free |