- Frequency Stability
- Load Capacitance
- Frequency
- Drive Level
- RoHS
- Packaging
- Series
- Package / Case
- Part Life Cycle Code
- Reach Compliance Code
- Length
- Frequency Tolerance
Attribute column
Manufacturer
Ecliptek Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | Frequency | Pin Count | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Frequency Tolerance | Drive Level | Aging | Crystal/Resonator Type | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EA3250PA10-12.000M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | AT-CUT; BULK; TAPE | 12MHz | 4 | L5.0XB3.2XH1.0 (mm)/L0.197XB0.126XH0.039 (inch) | 12MHz | 60Ohm | 10pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 5mm | 3.2mm | Non-RoHS Compliant | Lead Free | ||
![]() EA3250HA12-12.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | - | e4 | - | EAR99 | Nickel/Gold (Ni/Au) | - | 12MHz | - | L5.0XB3.2XH1.0 (mm)/L0.197XB0.126XH0.039 (inch) | 12MHz | 60Ohm | 12pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 5mm | 3.2mm | Non-RoHS Compliant | Lead Free | ||
![]() EA3250QA12-12.000M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | AT-CUT; BULK; TAPE | 12MHz | 4 | L5.0XB3.2XH1.0 (mm)/L0.197XB0.126XH0.039 (inch) | 12MHz | 60Ohm | 12pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 5mm | 3.2mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532XA10-40.000M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | AT CUT; BULK; TAPE | 40MHz | 4 | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 40MHz | 50Ohm | 10pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA3250QA10-8.000M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | AT-CUT; BULK; TAPE | 8MHz | 4 | L5.0XB3.2XH1.0 (mm)/L0.197XB0.126XH0.039 (inch) | 8MHz | 120Ohm | 10pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 5mm | 3.2mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532TA12-48.000M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | AT CUT; BULK; TAPE | 48MHz | 4 | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 48MHz | 50Ohm | 12pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA3250MA18-24.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | - | - | Nickel/Gold (Ni/Au) | - | 24MHz | - | L5.0XB3.2XH1.0 (mm)/L0.197XB0.126XH0.039 (inch) | 24MHz | 40Ohm | 18pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 5mm | 3.2mm | Non-RoHS Compliant | Lead Free | ||
![]() EA3250JA12-8.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | - | - | Nickel/Gold (Ni/Au) | - | 8MHz | - | L5.0XB3.2XH1.0 (mm)/L0.197XB0.126XH0.039 (inch) | 8MHz | 120Ohm | 12pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 5mm | 3.2mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532TA12-48.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | - | e4 | - | EAR99 | Nickel/Gold (Ni/Au) | - | 48MHz | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 48MHz | 50Ohm | 12pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532QA12-27.120MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | - | EAR99 | Nickel/Gold (Ni/Au) | - | 27.12MHz | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 27.12MHz | 60Ohm | 12pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA1620JA12-38.400M Ecliptek | In Stock | - | - | - | - | 4 | Ceramic | - | - | Bulk | - | - | - | - | - | 38.4MHz | - | - | - | 60Ohm | 12pF | 0.0015% | - | - | PARALLEL - FUNDAMENTAL | - | 2mm | 1.6mm | Non-RoHS Compliant | Lead Free | ||
![]() EA3560LA18-16.000M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | AT-CUT; BULK; TAPE | 16MHz | 4 | L6.0XB3.5XH1.0 (mm)/L0.236XB0.138XH0.039 (inch) | 16MHz | 60Ohm | 18pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 1mm | 6mm | 3.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2025SA10-27.000MTR Ecliptek | In Stock | - | - | - | - | 4 | Ceramic | - | - | - | e4 | - | - | Nickel/Gold (Ni/Au) | - | 27MHz | - | - | - | 80Ohm | 10pF | 0.001% | - | - | PARALLEL - FUNDAMENTAL | - | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EA1620JA12-16.000M Ecliptek | In Stock | - | - | - | - | 4 | Ceramic | - | - | Bulk | - | - | - | - | - | 16MHz | - | - | - | 120Ohm | 12pF | 0.0015% | - | - | PARALLEL - FUNDAMENTAL | - | 2mm | 1.6mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532TA12-26.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | - | e4 | - | EAR99 | Nickel/Gold (Ni/Au) | - | 26MHz | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 26MHz | 60Ohm | 12pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA3250QA10-32.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | - | EAR99 | Nickel/Gold (Ni/Au) | - | 32MHz | - | L5.0XB3.2XH1.0 (mm)/L0.197XB0.126XH0.039 (inch) | 32MHz | 40Ohm | 10pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 5mm | 3.2mm | Non-RoHS Compliant | Lead Free | ||
![]() EA3250HA12-12.000M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | AT-CUT; BULK; TAPE | 12MHz | 4 | L5.0XB3.2XH1.0 (mm)/L0.197XB0.126XH0.039 (inch) | 12MHz | 60Ohm | 12pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 5mm | 3.2mm | Non-RoHS Compliant | Lead Free | ||
![]() EA3250JA08-14.31818MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | - | EAR99 | Nickel/Gold (Ni/Au) | - | 14.31818MHz | - | L5.0XB3.2XH1.0 (mm)/L0.197XB0.126XH0.039 (inch) | 14.31818MHz | 55Ohm | 8pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 5mm | 3.2mm | Non-RoHS Compliant | Lead Free | ||
![]() EA3250JA12-30.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | - | EAR99 | Nickel/Gold (Ni/Au) | - | 30MHz | - | L5.0XB3.2XH1.0 (mm)/L0.197XB0.126XH0.039 (inch) | 30MHz | 40Ohm | 12pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 5mm | 3.2mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2025SA10-26.000M Ecliptek | In Stock | - | - | - | - | 4 | Ceramic | - | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | 26MHz | 4 | - | - | 80Ohm | 10pF | 0.001% | - | - | PARALLEL - FUNDAMENTAL | - | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free |