- Frequency Stability
- Load Capacitance
- Frequency
- Drive Level
- RoHS
- Packaging
- Series
- Package / Case
- Part Life Cycle Code
- Reach Compliance Code
- Length
- Frequency Tolerance
Attribute column
Manufacturer
Ecliptek Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Frequency | Pin Count | Number of Contacts | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Frequency Tolerance | Drive Level | Aging | Crystal/Resonator Type | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EA5070JA16-14.7456MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | - | EAR99 | Nickel/Gold (Ni/Au) | AT-CUT; TAPE AND REEL | - | 14.7456MHz | - | - | L7.0XB5.0XH1.3 (mm)/L0.276XB0.197XH0.051 (inch) | 14.7456MHz | 40Ohm | 16pF | 0.0015% | 50 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 7mm | 5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532WA10-20.000M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | AT CUT; BULK; TAPE | - | 20MHz | 4 | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 20MHz | 60Ohm | 10pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA1620LA08-26.000M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | yes | - | Nickel/Gold (Ni/Au) | AT-CUT; BULK; TAPE | - | 26MHz | 4 | - | L2.0XB1.6XH0.55 (mm)/L0.079XB0.063XH0.022 (inch) | 26MHz | 100Ohm | 8pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 2mm | 1.6mm | Non-RoHS Compliant | Lead Free | ||
![]() EA3250QA18-25.000M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | AT-CUT; BULK; TAPE | - | 25MHz | 4 | - | L5.0XB3.2XH1.0 (mm)/L0.197XB0.126XH0.039 (inch) | 25MHz | 40Ohm | 18pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 5mm | 3.2mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532YA10-24.576M Ecliptek | In Stock | - | - | - | - | 4 | Ceramic | - | - | - | - | - | - | - | - | 24.576MHz | - | - | - | - | 60Ohm | 10pF | 0.001% | - | - | - | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532YA08-26.000M Ecliptek | In Stock | - | - | - | - | 4 | Ceramic | - | - | - | - | - | - | - | - | 26MHz | - | - | - | - | 60Ohm | 8pF | 0.001% | - | - | - | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA5070PA16-14.31818MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | - | EAR99 | Nickel/Gold (Ni/Au) | AT-CUT; TAPE AND REEL | - | 14.31818MHz | - | - | L7.0XB5.0XH1.3 (mm)/L0.276XB0.197XH0.051 (inch) | 14.31818MHz | 40Ohm | 16pF | 0.001% | 50 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 7mm | 5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532NA08-14.31818MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | e4 | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | 14.31818MHz | - | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 14.31818MHz | 100Ohm | 8pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532YA10-24.576MTR Ecliptek | In Stock | - | - | - | - | 4 | Ceramic | - | - | - | - | - | - | - | - | 24.576MHz | - | 4 | - | - | 60Ohm | 10pF | 0.001% | - | - | - | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2025PA08-24.576MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | - | - | Nickel/Gold (Ni/Au) | AT-CUT; TR, 13 INCH | - | 24.576MHz | - | - | - | 24.576MHz | 80Ohm | 8pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532KA12-33.333MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | - | - | Nickel/Gold (Ni/Au) | - | - | 33.333MHz | - | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 33.333MHz | 50Ohm | 12pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532UA10-24.576M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | AT CUT; BULK; TAPE | - | 24.576MHz | 4 | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 24.576MHz | 60Ohm | 10pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532XA10-26.000M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | yes | - | Nickel/Gold (Ni/Au) | AT CUT; BULK; TAPE | - | 26MHz | 4 | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 26MHz | 60Ohm | 10pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532UA12-28.6363M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | AT CUT; BULK; TAPE | - | 28.6363MHz | 4 | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 28.6363MHz | 60Ohm | 12pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532YA08-40.000M Ecliptek | In Stock | - | - | - | - | 4 | Ceramic | - | - | - | - | - | - | - | - | 40MHz | - | - | - | - | 50Ohm | 8pF | 0.001% | - | - | - | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532YA18-14.31818M Ecliptek | In Stock | - | - | - | - | 4 | Ceramic | - | - | - | - | - | - | - | - | 14.31818MHz | - | - | - | - | 100Ohm | 18pF | 0.001% | - | - | - | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() E1SCA18-18.432M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 2 | Metal | 85°C | -40°C | e3 | yes | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | AT-CUT CRYSTAL; BULK | 8541.60.00.50 | 18.432MHz | 2 | - | - | 18.432MHz | 50Ohm | 18pF | 0.005% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | Non-RoHS Compliant | Lead Free | ||
![]() EA2025FA12-27.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | - | EAR99 | Nickel/Gold (Ni/Au) | AT-CUT; TR, 13 INCH | - | 27MHz | - | - | - | 27MHz | 80Ohm | 12pF | 0.003% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2025PA08-32.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | - | EAR99 | Nickel/Gold (Ni/Au) | AT-CUT; TR, 13 INCH | - | 32MHz | - | - | - | 32MHz | 60Ohm | 8pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532WA12-12.000M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | AT CUT; BULK; TAPE | - | 12MHz | 4 | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 12MHz | 150Ohm | 12pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free |