- Frequency Stability
- Load Capacitance
- Frequency
- Drive Level
- RoHS
- Packaging
- Series
- Package / Case
- Part Life Cycle Code
- Reach Compliance Code
- Length
- Frequency Tolerance
Attribute column
Manufacturer
Ecliptek Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Insulation Resistance | Load Capacitance | Frequency Tolerance | Drive Level | Aging | Crystal/Resonator Type | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EA2532WA18-32.000M Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | AT CUT; BULK; TAPE | - | 32MHz | - | 4 | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 32MHz | 50Ohm | - | 18pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA3560HA18-32.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | - | e4 | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | - | - | 32MHz | - | - | L6.0XB3.5XH1.0 (mm)/L0.236XB0.138XH0.039 (inch) | 32MHz | 50Ohm | - | 18pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 1mm | 6mm | 3.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532WA18-16.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | - | e4 | - | - | Nickel/Gold (Ni/Au) | - | - | - | - | 16MHz | - | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 16MHz | 80Ohm | - | 18pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2025JA08-20.000M Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | AT-CUT; BULK; TAPE | - | 20MHz | - | 4 | - | 20MHz | 80Ohm | - | 8pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EA5070LA16-12.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | - | e4 | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | AT-CUT; TAPE AND REEL | - | 12MHz | - | - | L7.0XB5.0XH1.3 (mm)/L0.276XB0.197XH0.051 (inch) | 12MHz | 50Ohm | - | 16pF | 0.0015% | 50 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 7mm | 5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA1620LA18-40.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | - | e4 | - | - | Nickel/Gold (Ni/Au) | - | - | AT-CUT; TR, 13 INCH | - | 40MHz | - | - | L2.0XB1.6XH0.55 (mm)/L0.079XB0.063XH0.022 (inch) | 40MHz | 60Ohm | - | 18pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 2mm | 1.6mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2025FA18-25.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | AT-CUT; TR, 13 INCH | - | 25MHz | - | - | - | 25MHz | 80Ohm | - | 18pF | 0.003% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532XA12-12.000M Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | AT CUT; BULK; TAPE | - | 12MHz | - | 4 | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 12MHz | 150Ohm | - | 12pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA1620LA12-27.120M Ecliptek | In Stock | - | - | - | - | - | - | 4 | Ceramic | - | - | Bulk | - | - | - | - | - | - | - | - | 27.12MHz | - | - | - | - | 100Ohm | - | 12pF | 0.0015% | - | - | PARALLEL - FUNDAMENTAL | - | 2mm | 1.6mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2025FA18-26.000M Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | AT-CUT; BULK; TAPE | - | 26MHz | - | 4 | - | 26MHz | 80Ohm | - | 18pF | 0.003% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532KA10-18.432M Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | AT CUT; BULK; TAPE | - | 18.432MHz | - | 4 | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 18.432MHz | 80Ohm | - | 10pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2025FA18-24.576MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | AT-CUT; TR, 13 INCH | - | 24.576MHz | - | - | - | 24.576MHz | 80Ohm | - | 18pF | 0.003% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EA1620LA10-38.400MTR Ecliptek | In Stock | - | - | - | - | - | - | 4 | Ceramic | - | - | Tape & Reel | - | - | - | - | - | - | - | - | 38.4MHz | - | - | - | - | 60Ohm | - | 10pF | 0.0015% | - | - | PARALLEL - FUNDAMENTAL | - | 2mm | 1.6mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2025JA10-27.000M Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | AT-CUT; BULK; TAPE | - | 27MHz | - | 4 | - | 27MHz | 80Ohm | - | 10pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EA3250HA18-28.6363MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | - | e4 | - | - | Nickel/Gold (Ni/Au) | - | - | - | - | 28.6363MHz | - | - | L5.0XB3.2XH1.0 (mm)/L0.197XB0.126XH0.039 (inch) | 28.6363MHz | 40Ohm | - | 18pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 5mm | 3.2mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2025JA10-27.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | AT-CUT; TR, 13 INCH | - | 27MHz | - | - | - | 27MHz | 80Ohm | - | 10pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC3SM-3.579545M Ecliptek | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 4 | Metal | - | - | - | e4 | - | EAR99 | Silver (Ag) | 70°C | 0°C | AT CUT; BULK | not_compliant | 3.579545MHz | 100 ppm | - | - | 3.579545MHz | 200Ohm | 500MOhm | 18pF | 0.005% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 3.9878mm | 12.4968mm | 4.953mm | Non-RoHS Compliant | Contains Lead | ||
![]() EA1620LA12-16.000M Ecliptek | In Stock | - | - | - | - | - | - | 4 | Ceramic | - | - | Bulk | - | - | - | - | - | - | - | - | 16MHz | - | - | - | - | 120Ohm | - | 12pF | 0.0015% | - | - | PARALLEL - FUNDAMENTAL | - | 2mm | 1.6mm | Non-RoHS Compliant | Lead Free | ||
![]() EA3560MA10-12.000M Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | AT-CUT; BULK; TAPE | - | 12MHz | - | 4 | L6.0XB3.5XH1.0 (mm)/L0.236XB0.138XH0.039 (inch) | 12MHz | 60Ohm | - | 10pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 1mm | 6mm | 3.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA1620LA12-27.120MTR Ecliptek | In Stock | - | - | - | - | - | - | 4 | Ceramic | - | - | Tape & Reel | - | - | - | - | - | - | - | - | 27.12MHz | - | - | - | - | 100Ohm | - | 12pF | 0.0015% | - | - | PARALLEL - FUNDAMENTAL | - | 2mm | 1.6mm | Non-RoHS Compliant | Lead Free |