- Frequency Stability
- Load Capacitance
- Frequency
- Drive Level
- RoHS
- Packaging
- Series
- Package / Case
- Part Life Cycle Code
- Reach Compliance Code
- Length
- Frequency Tolerance
Attribute column
Manufacturer
Ecliptek Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Depth | Frequency | Frequency Stability | Pin Count | Lead Pitch | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Frequency Tolerance | Drive Level | Aging | Crystal/Resonator Type | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EA2025FA18-16.000MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | - | - | Nickel/Gold (Ni/Au) | - | - | AT-CUT; TR, 13 INCH | - | - | 16MHz | - | - | - | - | 16MHz | 100Ohm | 18pF | 0.003% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2025PA12-26.000MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | - | e4 | - | - | Nickel/Gold (Ni/Au) | - | - | AT-CUT; TR, 13 INCH | - | - | 26MHz | - | - | - | - | 26MHz | 80Ohm | 12pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2025PA12-27.000M Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | AT-CUT; BULK; TAPE | - | - | 27MHz | - | 4 | - | - | 27MHz | 80Ohm | 12pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2025JA08-30.000MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | - | - | Nickel/Gold (Ni/Au) | - | - | AT-CUT; TR, 13 INCH | - | - | 30MHz | - | - | - | - | 30MHz | 60Ohm | 8pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() E1SBA18-4.000MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 2 | Metal | 70°C | - | - | e3 | yes | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL; TAPE AND REEL | 8541.60.00.30 | - | 4MHz | - | - | - | - | 4MHz | 200Ohm | 18pF | 0.005% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() EA2532KA08-18.432M Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | AT CUT; BULK; TAPE | - | - | 18.432MHz | - | 4 | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 18.432MHz | 80Ohm | 8pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2025RA10-40.000M Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | AT-CUT; BULK; TAPE | - | - | 40MHz | - | 4 | - | - | 40MHz | 50Ohm | 10pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2025JA08-32.000MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | AT-CUT; TR, 13 INCH | - | - | 32MHz | - | - | - | - | 32MHz | 60Ohm | 8pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EA5070MA16-30.000M Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | AT-CUT; BULK | - | - | 30MHz | - | 4 | - | L7.0XB5.0XH1.3 (mm)/L0.276XB0.197XH0.051 (inch) | 30MHz | 30Ohm | 16pF | 0.0015% | 50 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 7mm | 5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2025PA12-24.576MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | - | e4 | - | - | Nickel/Gold (Ni/Au) | - | - | AT-CUT; TR, 13 INCH | - | - | 24.576MHz | - | - | - | - | 24.576MHz | 80Ohm | 12pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EA3250QA08-14.7456M Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | AT-CUT; BULK; TAPE | - | - | 14.7456MHz | - | 4 | - | L5.0XB3.2XH1.0 (mm)/L0.197XB0.126XH0.039 (inch) | 14.7456MHz | 55Ohm | 8pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 5mm | 3.2mm | Non-RoHS Compliant | Lead Free | ||
![]() E2UEA18-8.000M Ecliptek | In Stock | - | - | Through Hole | - | - | 2 | Metal | - | - | Bulk | e3 | yes | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 70°C | -20°C | - | 8541.60.00.50 | 4.7mm | 8MHz | 50 ppm | - | 4.88mm | L11.18XB4.7XH3.68 (mm)/L0.44XB0.185XH0.145 (inch) | 8MHz | 90Ohm | 18pF | 0.003% | 1000 µW | - | PARALLEL - FUNDAMENTAL | 3.683mm | 11.18mm | 4.699mm | RoHS Compliant | Lead Free | ||
![]() EA2532YA18-18.432M Ecliptek | In Stock | - | - | - | - | - | 4 | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | 18.432MHz | - | - | - | - | - | 80Ohm | 18pF | 0.001% | - | - | PARALLEL - FUNDAMENTAL | - | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA3250QA08-14.31818MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | - | - | Nickel/Gold (Ni/Au) | - | - | - | - | - | 14.31818MHz | - | - | - | L5.0XB3.2XH1.0 (mm)/L0.197XB0.126XH0.039 (inch) | 14.31818MHz | 55Ohm | 8pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 5mm | 3.2mm | Non-RoHS Compliant | Lead Free | ||
![]() EA3250MA08-16.384MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | - | - | Nickel/Gold (Ni/Au) | - | - | - | - | - | 16.384MHz | - | - | - | L5.0XB3.2XH1.0 (mm)/L0.197XB0.126XH0.039 (inch) | 16.384MHz | 50Ohm | 8pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 5mm | 3.2mm | Non-RoHS Compliant | Lead Free | ||
![]() E1UBA18-6.000M Ecliptek | In Stock | - | - | - | NO | THROUGH HOLE MOUNT | 2 | Metal | 70°C | - | - | e3 | yes | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL; BULK | 8541.60.00.50 | - | 6MHz | - | 2 | - | - | 6MHz | 120Ohm | 18pF | 0.005% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() EA1620HA08-40.000MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | - | e4 | - | - | Nickel/Gold (Ni/Au) | - | - | AT-CUT; TR, 13 INCH | - | - | 40MHz | - | - | - | L2.0XB1.6XH0.55 (mm)/L0.079XB0.063XH0.022 (inch) | 40MHz | 60Ohm | 8pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 2mm | 1.6mm | Non-RoHS Compliant | Lead Free | ||
![]() E1SCA18-12.000MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 2 | Metal | 85°C | -40°C | - | e3 | yes | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL; TAPE AND REEL | 8541.60.00.50 | - | 12MHz | - | - | - | - | 12MHz | 70Ohm | 18pF | 0.005% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | - | RoHS Compliant | Lead Free | ||
![]() EA1620LA18-37.400M Ecliptek | In Stock | - | - | - | - | - | 4 | Ceramic | - | - | Bulk | - | - | - | - | - | - | - | - | - | 37.4MHz | - | - | - | - | - | 60Ohm | 18pF | 0.0015% | - | - | PARALLEL - FUNDAMENTAL | - | 2mm | 1.6mm | Non-RoHS Compliant | Lead Free | ||
![]() EA3250QA10-28.6363MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | - | - | - | 28.6363MHz | - | - | - | L5.0XB3.2XH1.0 (mm)/L0.197XB0.126XH0.039 (inch) | 28.6363MHz | 40Ohm | 10pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 5mm | 3.2mm | Non-RoHS Compliant | Lead Free |