Filters
  • Frequency Stability
  • Load Capacitance
  • Frequency
  • Drive Level
  • RoHS
  • Packaging
  • Series
  • Package / Case
  • Part Life Cycle Code
  • Reach Compliance Code
  • Length
  • Frequency Tolerance

Attribute column

Manufacturer

Ecliptek Crystals

View Mode:
5159 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Mounting Feature

Number of Pins

Material

Operating Temperature (Max.)

Operating Temperature (Min.)

JESD-609 Code

Pbfree Code

ECCN Code

Terminal Finish

Additional Feature

Frequency

Pin Count

Physical Dimension

Operating Frequency

ESR (Equivalent Series Resistance)

Load Capacitance

Frequency Tolerance

Drive Level

Aging

Crystal/Resonator Type

Length

Width

RoHS Status

Lead Free

In Stock

-

-

YES

SURFACE MOUNT

4

Ceramic

70°C

-20°C

e4

-

-

Nickel/Gold (Ni/Au)

-

25MHz

-

L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch)

25MHz

60Ohm

8pF

0.001%

100 µW

3 PPM/YEAR

PARALLEL - FUNDAMENTAL

3.2mm

2.5mm

Non-RoHS Compliant

Lead Free

In Stock

-

-

YES

SURFACE MOUNT

4

Ceramic

70°C

-20°C

e4

-

EAR99

Nickel/Gold (Ni/Au)

AT-CUT; TR, 13 INCH

30MHz

-

-

30MHz

60Ohm

10pF

0.0015%

100 µW

3 PPM/YEAR

PARALLEL - FUNDAMENTAL

2.5mm

2mm

Non-RoHS Compliant

Lead Free

In Stock

-

-

YES

SURFACE MOUNT

4

Ceramic

85°C

-

e4

yes

-

Nickel/Gold (Ni/Au)

AT CUT; BULK; TAPE

30MHz

4

L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch)

30MHz

50Ohm

8pF

0.001%

100 µW

3 PPM/YEAR

PARALLEL - FUNDAMENTAL

3.2mm

2.5mm

Non-RoHS Compliant

Lead Free

In Stock

-

-

YES

SURFACE MOUNT

4

Ceramic

70°C

-20°C

e4

yes

-

Nickel/Gold (Ni/Au)

AT-CUT; BULK; TAPE

26MHz

4

-

26MHz

80Ohm

18pF

0.0015%

100 µW

3 PPM/YEAR

PARALLEL - FUNDAMENTAL

2.5mm

2mm

Non-RoHS Compliant

Lead Free

In Stock

-

-

YES

SURFACE MOUNT

4

Ceramic

70°C

-20°C

e4

-

EAR99

Nickel/Gold (Ni/Au)

AT-CUT; TR, 13 INCH

32MHz

-

-

32MHz

60Ohm

10pF

0.0015%

100 µW

3 PPM/YEAR

PARALLEL - FUNDAMENTAL

2.5mm

2mm

Non-RoHS Compliant

Lead Free

In Stock

-

-

YES

SURFACE MOUNT

4

Ceramic

70°C

-20°C

e4

-

EAR99

Nickel/Gold (Ni/Au)

-

14.31818MHz

-

L5.0XB3.2XH1.0 (mm)/L0.197XB0.126XH0.039 (inch)

14.31818MHz

55Ohm

12pF

0.0015%

100 µW

3 PPM/YEAR

PARALLEL - FUNDAMENTAL

5mm

3.2mm

Non-RoHS Compliant

Lead Free

In Stock

-

-

YES

SURFACE MOUNT

4

Ceramic

85°C

-

e4

yes

-

Nickel/Gold (Ni/Au)

AT-CUT; BULK; TAPE

25MHz

4

-

25MHz

80Ohm

8pF

0.003%

100 µW

3 PPM/YEAR

PARALLEL - FUNDAMENTAL

2.5mm

2mm

Non-RoHS Compliant

Lead Free

In Stock

-

-

YES

SURFACE MOUNT

4

Ceramic

70°C

-20°C

e4

yes

-

Nickel/Gold (Ni/Au)

AT-CUT; BULK; TAPE

14.7456MHz

4

L5.0XB3.2XH1.0 (mm)/L0.197XB0.126XH0.039 (inch)

14.7456MHz

55Ohm

12pF

0.0015%

100 µW

3 PPM/YEAR

PARALLEL - FUNDAMENTAL

5mm

3.2mm

Non-RoHS Compliant

Lead Free

In Stock

-

-

YES

SURFACE MOUNT

4

Ceramic

70°C

-20°C

e4

-

-

Nickel/Gold (Ni/Au)

-

20MHz

-

L5.0XB3.2XH1.0 (mm)/L0.197XB0.126XH0.039 (inch)

20MHz

50Ohm

12pF

0.0015%

100 µW

3 PPM/YEAR

PARALLEL - FUNDAMENTAL

5mm

3.2mm

Non-RoHS Compliant

Lead Free

In Stock

-

-

YES

SURFACE MOUNT

4

Ceramic

85°C

-

e4

yes

-

Nickel/Gold (Ni/Au)

AT-CUT; BULK; TAPE

24MHz

4

L2.0XB1.6XH0.55 (mm)/L0.079XB0.063XH0.022 (inch)

24MHz

120Ohm

10pF

0.0015%

100 µW

3 PPM/YEAR

PARALLEL - FUNDAMENTAL

2mm

1.6mm

Non-RoHS Compliant

Lead Free

In Stock

-

-

YES

SURFACE MOUNT

4

Ceramic

85°C

-

e4

yes

-

Nickel/Gold (Ni/Au)

AT CUT; BULK; TAPE

12MHz

4

L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch)

12MHz

150Ohm

10pF

0.001%

100 µW

3 PPM/YEAR

PARALLEL - FUNDAMENTAL

3.2mm

2.5mm

Non-RoHS Compliant

Lead Free

In Stock

-

-

YES

SURFACE MOUNT

4

Ceramic

85°C

-

e4

-

EAR99

Nickel/Gold (Ni/Au)

AT-CUT; TR, 13 INCH

25MHz

-

-

25MHz

80Ohm

8pF

0.003%

100 µW

3 PPM/YEAR

PARALLEL - FUNDAMENTAL

2.5mm

2mm

Non-RoHS Compliant

Lead Free

In Stock

-

-

YES

SURFACE MOUNT

4

Ceramic

85°C

-

e4

yes

-

Nickel/Gold (Ni/Au)

AT CUT; BULK; TAPE

48MHz

4

L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch)

48MHz

50Ohm

8pF

0.001%

100 µW

3 PPM/YEAR

PARALLEL - FUNDAMENTAL

3.2mm

2.5mm

Non-RoHS Compliant

Lead Free

In Stock

-

-

YES

SURFACE MOUNT

4

Ceramic

85°C

-

e4

yes

-

Nickel/Gold (Ni/Au)

AT-CUT; BULK; TAPE

26MHz

4

-

26MHz

80Ohm

8pF

0.003%

100 µW

3 PPM/YEAR

PARALLEL - FUNDAMENTAL

2.5mm

2mm

Non-RoHS Compliant

Lead Free

In Stock

-

-

YES

SURFACE MOUNT

4

Ceramic

70°C

-20°C

e4

yes

-

Nickel/Gold (Ni/Au)

AT CUT; BULK; TAPE

18.432MHz

4

L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch)

18.432MHz

80Ohm

18pF

0.001%

100 µW

3 PPM/YEAR

PARALLEL - FUNDAMENTAL

3.2mm

2.5mm

Non-RoHS Compliant

Lead Free

In Stock

-

-

YES

SURFACE MOUNT

4

Ceramic

85°C

-

e4

yes

-

Nickel/Gold (Ni/Au)

AT CUT; BULK; TAPE

37.4MHz

4

L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch)

37.4MHz

50Ohm

18pF

0.0015%

100 µW

3 PPM/YEAR

PARALLEL - FUNDAMENTAL

3.2mm

2.5mm

Non-RoHS Compliant

Lead Free

In Stock

-

-

YES

SURFACE MOUNT

4

Ceramic

70°C

-20°C

e4

yes

-

Nickel/Gold (Ni/Au)

AT-CUT; BULK; TAPE

32MHz

4

-

32MHz

60Ohm

10pF

0.0015%

100 µW

3 PPM/YEAR

PARALLEL - FUNDAMENTAL

2.5mm

2mm

Non-RoHS Compliant

Lead Free

In Stock

-

-

YES

SURFACE MOUNT

4

Ceramic

85°C

-

e4

-

EAR99

Nickel/Gold (Ni/Au)

-

30MHz

-

L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch)

30MHz

50Ohm

8pF

0.001%

100 µW

3 PPM/YEAR

PARALLEL - FUNDAMENTAL

3.2mm

2.5mm

Non-RoHS Compliant

Lead Free

In Stock

-

-

YES

SURFACE MOUNT

4

Ceramic

70°C

-20°C

e4

-

-

Nickel/Gold (Ni/Au)

AT-CUT; TR, 13 INCH

25MHz

-

-

25MHz

80Ohm

18pF

0.0015%

100 µW

3 PPM/YEAR

PARALLEL - FUNDAMENTAL

2.5mm

2mm

Non-RoHS Compliant

Lead Free

In Stock

-

-

YES

SURFACE MOUNT

4

Ceramic

70°C

-20°C

e4

yes

-

Nickel/Gold (Ni/Au)

AT CUT; BULK; TAPE

18.432MHz

4

L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch)

18.432MHz

80Ohm

10pF

0.0015%

100 µW

3 PPM/YEAR

PARALLEL - FUNDAMENTAL

3.2mm

2.5mm

Non-RoHS Compliant

Lead Free