- Frequency Stability
- Load Capacitance
- Frequency
- Drive Level
- RoHS
- Packaging
- Series
- Package / Case
- Part Life Cycle Code
- Reach Compliance Code
- Length
- Frequency Tolerance
Attribute column
Manufacturer
Ecliptek Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Frequency | Pin Count | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Frequency Tolerance | Drive Level | Aging | Crystal/Resonator Type | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E1SEA18-24.000MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 2 | Metal | 70°C | - | Commercial grade | e3 | yes | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | AT-CUT CRYSTAL; TAPE AND REEL | 8541.60.00.60 | 24MHz | - | - | 24MHz | 40Ohm | 18pF | 0.003% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | RoHS Compliant | Lead Free | ||
![]() E1SEA18-16.000MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 2 | Metal | 70°C | - | Commercial grade | e3 | yes | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | AT-CUT CRYSTAL; TAPE AND REEL | 8541.60.00.50 | 16MHz | - | - | 16MHz | 50Ohm | 18pF | 0.003% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | RoHS Compliant | Lead Free | ||
![]() E1SEA18-12.000MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 2 | Metal | 70°C | - | Commercial grade | e3 | yes | - | Matte Tin (Sn) - with Nickel (Ni) barrier | AT-CUT CRYSTAL; TAPE AND REEL | 8541.60.00.50 | 12MHz | - | - | 12MHz | 70Ohm | 18pF | 0.003% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | Non-RoHS Compliant | Lead Free | ||
![]() E1SJA18-3.579545MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 2 | Metal | 85°C | -40°C | - | e3 | yes | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | AT-CUT CRYSTAL; TAPE AND REEL | 8541.60.00.30 | 3.579545MHz | - | - | 3.579545MHz | 200Ohm | 18pF | 0.0015% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | Non-RoHS Compliant | Lead Free | ||
![]() EA2532QA18-16.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | - | - | Nickel/Gold (Ni/Au) | - | - | 16MHz | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 16MHz | 80Ohm | 18pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532LA18-25.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | - | - | Nickel/Gold (Ni/Au) | - | - | 25MHz | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 25MHz | 60Ohm | 18pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2025JA18-32.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | Industrial grade | e4 | - | EAR99 | Nickel/Gold (Ni/Au) | AT-CUT; TR, 13 INCH | - | 32MHz | - | - | 32MHz | 60Ohm | 18pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532LA18-13.560MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | 13.56MHz | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 13.56MHz | 150Ohm | 18pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA5070PA12-32.000M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | AT-CUT; BULK | - | 32MHz | 4 | L7.0XB5.0XH1.3 (mm)/L0.276XB0.197XH0.051 (inch) | 32MHz | 30Ohm | 12pF | 0.001% | 50 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 7mm | 5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532KA10-20.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | - | e4 | - | - | Nickel/Gold (Ni/Au) | - | - | 20MHz | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 20MHz | 60Ohm | 10pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532KA10-30.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | - | e4 | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | 30MHz | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 30MHz | 50Ohm | 10pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532KA12-14.31818MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | - | e4 | - | - | Nickel/Gold (Ni/Au) | - | - | 14.31818MHz | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 14.31818MHz | 100Ohm | 12pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532LA10-32.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | 32MHz | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 32MHz | 50Ohm | 10pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532UA18-25.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | - | - | Nickel/Gold (Ni/Au) | - | - | 25MHz | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 25MHz | 60Ohm | 18pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532XA10-33.333MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | - | e4 | - | - | Nickel/Gold (Ni/Au) | - | - | 33.333MHz | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 33.333MHz | 50Ohm | 10pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532XA10-27.120MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | - | e4 | - | - | Nickel/Gold (Ni/Au) | - | - | 27.12MHz | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 27.12MHz | 60Ohm | 10pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532PA12-12.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | - | e4 | - | - | Nickel/Gold (Ni/Au) | - | - | 12MHz | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 12MHz | 150Ohm | 12pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532NA12-27.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | - | e4 | - | - | Nickel/Gold (Ni/Au) | - | - | 27MHz | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 27MHz | 60Ohm | 12pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532QA10-33.333MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | - | - | Nickel/Gold (Ni/Au) | - | - | 33.333MHz | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 33.333MHz | 50Ohm | 10pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA5070PA20-32.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | - | e4 | - | - | Nickel/Gold (Ni/Au) | AT-CUT; TAPE AND REEL | - | 32MHz | - | L7.0XB5.0XH1.3 (mm)/L0.276XB0.197XH0.051 (inch) | 32MHz | 30Ohm | 20pF | 0.001% | 50 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 7mm | 5mm | Non-RoHS Compliant | Lead Free |