- Frequency Stability
- Load Capacitance
- Frequency
- Drive Level
- RoHS
- Packaging
- Series
- Package / Case
- Part Life Cycle Code
- Reach Compliance Code
- Length
- Frequency Tolerance
Attribute column
Manufacturer
Ecliptek Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Material | ECCN (US) | Frequency Aging (ppm/Year) | Frequency Stability (ppm) | Frequency Tolerance (ppm) | HTS | Ihs Manufacturer | Lead Shape | Load Capacitance (pF) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature (°C) | Mode of Oscillation | Mounting | Mounting Styles | Operating Frequency-Nom | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Width | Part Life Cycle Code | PCB changed | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Series Resistance (Ohm) | Standard Frequency (MHz) | Standard Package Name | Supplier Package | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | ESR | Aging | Crystal/Resonator Type | Series Resistance | Screening Level | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EA2532LA08-37.400MTR Ecliptek | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e4 | - | - | EAR99 | - | Nickel/Gold (Ni/Au) | - | - | - | - | - | 37.4MHz | - | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 37.4MHz | 50Ohm | 8pF | - | 0.0015% | 100 µW | - | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | - | - | - | 3.2mm | 2.5mm | - | Non-RoHS Compliant | Lead Free | - | ||
![]() EA2532NA08-16.000MTR Ecliptek | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e4 | - | - | - | - | Nickel/Gold (Ni/Au) | - | - | - | - | - | 16MHz | - | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 16MHz | 80Ohm | 8pF | - | 0.0015% | 100 µW | - | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | - | - | - | 3.2mm | 2.5mm | - | Non-RoHS Compliant | Lead Free | - | ||
![]() EA2532XA18-37.400MTR Ecliptek | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e4 | - | - | - | - | Nickel/Gold (Ni/Au) | - | - | - | - | - | 37.4MHz | - | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 37.4MHz | 50Ohm | 18pF | - | 0.001% | 100 µW | - | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | - | - | - | 3.2mm | 2.5mm | - | Non-RoHS Compliant | Lead Free | - | ||
![]() EA2532XA18-14.31818MTR Ecliptek | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e4 | - | - | EAR99 | - | Nickel/Gold (Ni/Au) | - | - | - | - | - | 14.31818MHz | - | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 14.31818MHz | 100Ohm | 18pF | - | 0.001% | 100 µW | - | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | - | - | - | 3.2mm | 2.5mm | - | Non-RoHS Compliant | Lead Free | - | ||
![]() EA2532KA10-27.000MTR Ecliptek | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e4 | - | - | EAR99 | - | Nickel/Gold (Ni/Au) | - | - | - | - | - | 27MHz | - | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 27MHz | 60Ohm | 10pF | - | 0.0015% | 100 µW | - | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | - | - | - | 3.2mm | 2.5mm | - | Non-RoHS Compliant | Lead Free | - | ||
![]() E1UEA18-24.000M Ecliptek | In Stock | - | - | - | - | - | NO | THROUGH HOLE MOUNT | 2 | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | yes | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL; BULK | 8541.60.00.60 | - | 24MHz | - | 2 | - | 24MHz | 40Ohm | 18pF | - | 0.003% | 1000 µW | - | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | - | ||
![]() EA2532KA08-16.000MTR Ecliptek | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e4 | - | - | - | - | Nickel/Gold (Ni/Au) | - | - | - | - | - | 16MHz | - | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 16MHz | 80Ohm | 8pF | - | 0.0015% | 100 µW | - | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | - | - | - | 3.2mm | 2.5mm | - | Non-RoHS Compliant | Lead Free | - | ||
![]() E1SJA18-6.000MTR Ecliptek | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | 2 | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | yes | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL; TAPE AND REEL | 8541.60.00.50 | - | 6MHz | - | - | - | 6MHz | 120Ohm | 18pF | - | 0.0015% | 1000 µW | - | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | - | ||
![]() E1SEA18-8.000MTR Ecliptek | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | 2 | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | - | - | - | e3 | yes | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL; TAPE AND REEL | 8541.60.00.50 | - | 8MHz | - | - | - | 8MHz | 90Ohm | 18pF | - | 0.003% | 1000 µW | - | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | - | ||
![]() EA1216FA08-40.000M TR Ecliptek | In Stock | - | - | - | - | - | - | - | - | - | EAR99 | ±3 | ±50 | ±30 | 8541.60.00.80 | - | - | 8 | - | - | 85 | - | -40 | Fundamental | Surface Mount | - | - | - | - | - | - | - | - | - | 0.4(Max) | 1.6 | 1.2 | - | 4 | - | - | - | - | - | 150 | 40 | SMD | CSMD | - | - | Tape and Reel | - | - | - | - | Unconfirmed | - | Crystal Resonator | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() EC3SM4.000M TR Ecliptek | In Stock | - | - | - | - | - | - | - | 4 | - | EAR99 | ±5 | ±100 | ±50 | - | - | - | 18 | - | - | 70 | - | 0 | Fundamental | Surface Mount | - | - | - | - | - | - | - | - | - | - | 12.5(Max) | - | - | 4 | - | - | - | Compliant | - | 200 | 4 | SMD | SMD | - | - | Tape and Reel | - | - | - | - | Obsolete | - | Crystal | - | 70 °C | 0 °C | - | - | - | 4 MHz | 100 ppm | 4 | - | - | 200 Ω | 18 pF | - | - | - | - | - | - | - | - | - | - | - | 12.5 mm | - | - | RoHS non-compliant | - | - | ||
![]() EA1216CA08-40.000M TR Ecliptek | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | - | EAR99 | ±3 | ±100 | ±50 | 8541.60.00.80 | ECLIPTEK CORP | - | 8 | Ecliptek Corporation | EA1216CA08-40.000MTR | 85 | - | -40 | Fundamental | Surface Mount | - | 40 MHz | - | - | - | 85 °C | -40 °C | - | SMD, 4 PIN | 0.4(Max) | 1.6 | 1.2 | Active | 4 | - | - | 5.65 | - | - | 150 | 40 | SMD | CSMD | - | - | Tape and Reel | - | - | - | - | Unconfirmed | - | Crystal Resonator | - | - | - | AT-CUT; TR, 13 INCH | - | unknown | - | 0.01% | 4 | L1.6XB1.2XH0.4 (mm)/L0.063XB0.047XH0.016 (inch) | - | - | 8 pF | - | 50 ppm | 100 µW | - | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 150 Ω | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() E1UAA18-3.6864M Ecliptek | In Stock | - | - | - | - | - | - | - | - | - | EAR99 | ±5 | ±100 | ±50 | 8541.60.00.30 | - | Through Hole | 18 | - | - | 70 | - | 0 | Fundamental | Through Hole | - | - | - | - | - | - | - | - | - | 2.5(Max) | 11.18(Max) | 4.7(Max) | - | 2 | - | - | - | - | - | 200 | 3.6864 | HC-49 | HC-49/US | - | - | Bulk | - | - | - | - | Unconfirmed | - | Crystal Resonator | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() E3WSDC12-32.768K TR Ecliptek | In Stock | - | - | - | Surface Mount | CSMD | - | - | - | - | EAR99 | ±3 | - | ±20 | 8541.60.00.80 | - | - | 12.5 | - | - | 85 | Ecliptek | -40 | Fundamental | Surface Mount | Surface Mount | - | -40C to 85C | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 0.6(Max) | 2.05 | 1.2 | - | 2 | 1.2(mm) | Active | - | - | - | 80000 | 0.032768 | SMD | CSMD | Industrial grade | -40°C ~ 85°C | Tape and Reel | E3WS | 0.081 L x 0.047 W (2.05mm x 1.20mm) | - | - | Unconfirmed | - | Crystal Resonator | - | - | - | - | - | - | 0.032768(MHz) | - | 2 | - | - | 80 kOhms | 12.5(pF) | Fundamental | ±20 | - | 80000(ohm) | - | - | - | Industrial | 2.05(mm) | - | 0.024 (0.60mm) | - | - | 0.6(mm) | RoHS Compliant | - | - | ||
![]() E2SDA18-28.224MTR Ecliptek | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | - | EAR99 | ±5 | ±50 | ±30 | 8541.60.00.80 | ECLIPTEK CORP | No Lead | 18 | Ecliptek Corporation | E2SDA18-28.224MTR | 70 | - | 0 | Fundamental | Surface Mount | - | 28.224 MHz | - | - | - | 70 °C | - | - | ROHS COMPLIANT, RESISTANCE WELDED, SMD, 2 PIN | 4.5(Max) | 11.6(Max) | 4.85(Max) | Active | 2 | - | - | 5.33 | - | Yes | 40 | 28.224 | HC-49 | HC-49/UP SMD | - | - | Tape and Reel | - | - | e3 | Yes | Obsolete | EAR99 | Crystal Resonator | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL; TAPE AND REEL | 8541.60.00.60 | compliant | - | 0.005% | 2 | L11.6XB4.85XH4.5 (mm)/L0.457XB0.191XH0.177 (inch) | - | - | 18 pF | - | 30 ppm | 1000 µW | - | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 40 Ω | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() E2SAA18-19.6608M TR Ecliptek | In Stock | - | - | - | - | - | - | - | - | - | EAR99 | ±5 | ±100 | ±50 | - | - | No Lead | 18 | - | - | 70 | - | 0 | Fundamental | Surface Mount | - | - | - | - | - | - | - | - | - | 4.5(Max) | 11.6(Max) | 4.85(Max) | - | 2 | - | - | - | - | - | 50 | 19.6608 | HC-49 | HC-49/UP SMD | - | - | Tape and Reel | - | - | - | - | Obsolete | - | Crystal Resonator | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() E2SJA18-25.000MTR Ecliptek | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | - | EAR99 | ±5 | ±30 | ±15 | 8541.60.00.60 | ECLIPTEK CORP | No Lead | 18 | Ecliptek Corporation | E2SJA18-25.000MTR | 85 | - | -40 | Fundamental | Surface Mount | - | 25 MHz | - | - | - | 85 °C | -40 °C | - | ROHS COMPLIANT, RESISTANCE WELDED, SMD, 2 PIN | 4.5(Max) | 11.6(Max) | 4.85(Max) | Active | 2 | - | - | 5.34 | - | Yes | 40 | 25 | HC-49 | HC-49/UP SMD | - | - | Tape and Reel | - | - | e3 | Yes | Obsolete | EAR99 | Crystal Resonator | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL; TAPE AND REEL | 8541.60.00.60 | compliant | - | 0.003% | 2 | L13.3XB4.85XH4.5 (mm)/L0.524XB0.191XH0.177 (inch) | - | - | 18 pF | - | 15 ppm | 1000 µW | - | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 40 Ω | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() EA3250JA10-12.000MTR Ecliptek | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e4 | - | - | - | - | Nickel/Gold (Ni/Au) | - | - | - | - | - | 12MHz | - | - | L5.0XB3.2XH1.0 (mm)/L0.197XB0.126XH0.039 (inch) | 12MHz | 60Ohm | 10pF | - | 0.0015% | 100 µW | - | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | - | - | - | 5mm | 3.2mm | - | Non-RoHS Compliant | Lead Free | - | ||
![]() E2SEA18-4.000M Ecliptek | In Stock | - | - | Surface Mount | - | SMD/SMT | - | - | 2 | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | yes | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 70°C | -20°C | AT-CUT CRYSTAL; BULK | 8541.60.00.30 | - | 4MHz | 50 ppm | - | - | 4MHz | 200Ohm | 18pF | - | 0.003% | 1000 µW | - | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | - | 4.4958mm | - | 13.2842mm | 4.8514mm | - | RoHS Compliant | Lead Free | - | ||
![]() EA3250MA08-30.000M Ecliptek | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e4 | yes | - | - | - | Nickel/Gold (Ni/Au) | - | - | AT-CUT; BULK; TAPE | - | - | 30MHz | - | 4 | L5.0XB3.2XH1.0 (mm)/L0.197XB0.126XH0.039 (inch) | 30MHz | 40Ohm | 8pF | - | 0.0015% | 100 µW | - | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | - | - | - | 5mm | 3.2mm | - | Non-RoHS Compliant | Lead Free | - |