- Frequency Stability
- Load Capacitance
- Frequency
- Drive Level
- RoHS
- Packaging
- Series
- Package / Case
- Part Life Cycle Code
- Reach Compliance Code
- Length
- Frequency Tolerance
Attribute column
Manufacturer
Ecliptek Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Frequency | Pin Count | Number of Contacts | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Frequency Tolerance | Drive Level | Aging | Crystal/Resonator Type | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EA2532XA12-48.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | - | - | Nickel/Gold (Ni/Au) | - | - | 48MHz | - | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 48MHz | 50Ohm | 12pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532WA08-37.400M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | AT CUT; BULK; TAPE | - | 37.4MHz | 4 | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 37.4MHz | 50Ohm | 8pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532XA18-13.560M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | yes | - | Nickel/Gold (Ni/Au) | AT CUT; BULK; TAPE | - | 13.56MHz | 4 | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 13.56MHz | 150Ohm | 18pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532XA12-30.000M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | yes | - | Nickel/Gold (Ni/Au) | AT CUT; BULK; TAPE | - | 30MHz | 4 | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 30MHz | 50Ohm | 12pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() E1SEA18-14.2848MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 2 | Metal | 70°C | - | e3 | yes | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | AT-CUT CRYSTAL; TAPE AND REEL | 8541.60.00.50 | 14.2848MHz | - | - | - | 14.2848MHz | 70Ohm | 18pF | 0.003% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | - | RoHS Compliant | Lead Free | ||
![]() EA2025FA18-32.000M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | AT-CUT; BULK; TAPE | - | 32MHz | 4 | - | - | 32MHz | 60Ohm | 18pF | 0.003% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EA1620HA08-26.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | - | - | Nickel/Gold (Ni/Au) | AT-CUT; TR, 13 INCH | - | 26MHz | - | - | L2.0XB1.6XH0.55 (mm)/L0.079XB0.063XH0.022 (inch) | 26MHz | 100Ohm | 8pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 2mm | 1.6mm | Non-RoHS Compliant | Lead Free | ||
![]() EA3250QA10-16.384MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | - | - | Nickel/Gold (Ni/Au) | - | - | 16.384MHz | - | - | L5.0XB3.2XH1.0 (mm)/L0.197XB0.126XH0.039 (inch) | 16.384MHz | 50Ohm | 10pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 5mm | 3.2mm | Non-RoHS Compliant | Lead Free | ||
![]() E1UBA18-24.000M Ecliptek | In Stock | - | - | NO | THROUGH HOLE MOUNT | 2 | Metal | 70°C | - | e3 | yes | - | Matte Tin (Sn) - with Nickel (Ni) barrier | AT-CUT CRYSTAL; BULK | 8541.60.00.60 | 24MHz | 2 | - | - | 24MHz | 40Ohm | 18pF | 0.005% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() EA1620JA12-26.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | - | - | Nickel/Gold (Ni/Au) | AT-CUT; TR, 13 INCH | - | 26MHz | - | - | L2.0XB1.6XH0.55 (mm)/L0.079XB0.063XH0.022 (inch) | 26MHz | 100Ohm | 12pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 2mm | 1.6mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532TA08-40.000M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | yes | - | Nickel/Gold (Ni/Au) | AT CUT; BULK; TAPE | - | 40MHz | 4 | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 40MHz | 50Ohm | 8pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA1620MA10-30.000M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | AT-CUT; BULK; TAPE | - | 30MHz | 4 | - | L2.0XB1.6XH0.55 (mm)/L0.079XB0.063XH0.022 (inch) | 30MHz | 80Ohm | 10pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 2mm | 1.6mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532YA12-48.000MTR Ecliptek | In Stock | - | - | - | - | 4 | Ceramic | - | - | - | - | - | - | - | - | 48MHz | - | 4 | - | - | 50Ohm | 12pF | 0.001% | - | - | - | - | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532WA12-37.400MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | e4 | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | 37.4MHz | - | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 37.4MHz | 50Ohm | 12pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA1620MA10-30.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | - | - | Nickel/Gold (Ni/Au) | AT-CUT; TR, 13 INCH | - | 30MHz | - | - | L2.0XB1.6XH0.55 (mm)/L0.079XB0.063XH0.022 (inch) | 30MHz | 80Ohm | 10pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 2mm | 1.6mm | Non-RoHS Compliant | Lead Free | ||
![]() EA3560PA10-12.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | - | - | Nickel/Gold (Ni/Au) | - | - | 12MHz | - | - | L6.0XB3.5XH1.0 (mm)/L0.236XB0.138XH0.039 (inch) | 12MHz | 60Ohm | 10pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 1mm | 6mm | 3.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532WA18-37.400M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | AT CUT; BULK; TAPE | - | 37.4MHz | 4 | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 37.4MHz | 50Ohm | 18pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA3560QA10-33.333MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | - | - | Nickel/Gold (Ni/Au) | - | - | 33.333MHz | - | - | L6.0XB3.5XH1.0 (mm)/L0.236XB0.138XH0.039 (inch) | 33.333MHz | 50Ohm | 10pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 1mm | 6mm | 3.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2025MA12-40.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | - | - | Nickel/Gold (Ni/Au) | AT-CUT; TR, 13 INCH | - | 40MHz | - | - | - | 40MHz | 50Ohm | 12pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532KA08-27.120M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | yes | - | Nickel/Gold (Ni/Au) | AT CUT; BULK; TAPE | - | 27.12MHz | 4 | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 27.12MHz | 60Ohm | 8pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free |