- Frequency Stability
- Load Capacitance
- Frequency
- Drive Level
- RoHS
- Packaging
- Series
- Package / Case
- Part Life Cycle Code
- Reach Compliance Code
- Length
- Frequency Tolerance
Attribute column
Manufacturer
Ecliptek Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Depth | Frequency | Frequency Stability | Pin Count | Lead Pitch | Number of Contacts | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Frequency Tolerance | Drive Level | Aging | Crystal/Resonator Type | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EA2532NA08-14.31818M Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | AT CUT; BULK; TAPE | - | - | 14.31818MHz | - | 4 | - | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 14.31818MHz | 100Ohm | 8pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532WA12-20.000MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | e4 | - | - | Nickel/Gold (Ni/Au) | - | - | - | - | - | 20MHz | - | - | - | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 20MHz | 60Ohm | 12pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532YA10-40.000MTR Ecliptek | In Stock | - | - | - | - | - | 4 | Ceramic | - | - | - | - | - | - | - | - | - | - | - | 40MHz | - | - | - | 4 | - | - | 50Ohm | 10pF | 0.001% | - | - | - | - | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532YA08-48.000M Ecliptek | In Stock | - | - | - | - | - | 4 | Ceramic | - | - | - | - | - | - | - | - | - | - | - | 48MHz | - | - | - | - | - | - | 50Ohm | 8pF | 0.001% | - | - | - | - | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532YA08-20.000M Ecliptek | In Stock | - | - | - | - | - | 4 | Ceramic | - | - | - | - | - | - | - | - | - | - | - | 20MHz | - | - | - | - | - | - | 60Ohm | 8pF | 0.001% | - | - | - | - | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2025PA08-30.000M Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | AT-CUT; BULK; TAPE | - | - | 30MHz | - | 4 | - | - | - | 30MHz | 60Ohm | 8pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532YA10-40.000M Ecliptek | In Stock | - | - | - | - | - | 4 | Ceramic | - | - | - | - | - | - | - | - | - | - | - | 40MHz | - | - | - | - | - | - | 50Ohm | 10pF | 0.001% | - | - | - | - | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2025PA08-27.000MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | - | - | Nickel/Gold (Ni/Au) | - | - | AT-CUT; TR, 13 INCH | - | - | 27MHz | - | - | - | - | - | 27MHz | 80Ohm | 8pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2025FA12-32.000MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | AT-CUT; TR, 13 INCH | - | - | 32MHz | - | - | - | - | - | 32MHz | 60Ohm | 12pF | 0.003% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532UA18-13.560M Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | AT CUT; BULK; TAPE | - | - | 13.56MHz | - | 4 | - | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 13.56MHz | 150Ohm | 18pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532NA08-27.120M Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | AT CUT; BULK; TAPE | - | - | 27.12MHz | - | 4 | - | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 27.12MHz | 60Ohm | 8pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2025PA10-16.000MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | - | - | Nickel/Gold (Ni/Au) | - | - | AT-CUT; TR, 13 INCH | - | - | 16MHz | - | - | - | - | - | 16MHz | 100Ohm | 10pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EA3560HA18-14.7456MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | - | - | - | 14.7456MHz | - | - | - | - | L6.0XB3.5XH1.0 (mm)/L0.236XB0.138XH0.039 (inch) | 14.7456MHz | 60Ohm | 18pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 1mm | 6mm | 3.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2025PA08-30.000MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | AT-CUT; TR, 13 INCH | - | - | 30MHz | - | - | - | - | - | 30MHz | 60Ohm | 8pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2025FA12-40.000MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | AT-CUT; TR, 13 INCH | - | - | 40MHz | - | - | - | - | - | 40MHz | 50Ohm | 12pF | 0.003% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532UA18-28.6363M Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | AT CUT; BULK; TAPE | - | - | 28.6363MHz | - | 4 | - | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 28.6363MHz | 60Ohm | 18pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532YA08-24.000M Ecliptek | In Stock | - | - | - | - | - | 4 | Ceramic | - | - | - | - | - | - | - | - | - | - | - | 24MHz | - | - | - | - | - | - | 60Ohm | 8pF | 0.001% | - | - | - | - | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532YA10-18.432MTR Ecliptek | In Stock | - | - | - | - | - | 4 | Ceramic | - | - | - | - | - | - | - | - | - | - | - | 18.432MHz | - | - | - | 4 | - | - | 80Ohm | 10pF | 0.001% | - | - | - | - | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() E2UEA18-10.000M Ecliptek | In Stock | - | - | Through Hole | - | - | 2 | Metal | - | - | e3 | yes | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 70°C | -20°C | AT-CUT CRYSTAL; BULK | 8541.60.00.50 | 4.7mm | 10MHz | 50 ppm | - | 4.88mm | - | L11.18XB4.7XH3.68 (mm)/L0.44XB0.185XH0.145 (inch) | 10MHz | 70Ohm | 18pF | 0.003% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 3.683mm | 11.18mm | 4.699mm | RoHS Compliant | Lead Free | ||
![]() EA2532WA12-16.000M Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | AT CUT; BULK; TAPE | - | - | 16MHz | - | 4 | - | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 16MHz | 80Ohm | 12pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free |