- Frequency Stability
- Load Capacitance
- Frequency
- Drive Level
- RoHS
- Packaging
- Series
- Package / Case
- Part Life Cycle Code
- Reach Compliance Code
- Length
- Frequency Tolerance
Attribute column
Manufacturer
Ecliptek Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Pins | Material | ECCN (US) | Frequency Aging (ppm/Year) | Frequency Stability (ppm) | Frequency Tolerance (ppm) | Lead Shape | Load Capacitance (pF) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mode of Oscillation | Mounting | Operating Temperature (Max.) | Operating Temperature (Min.) | Package Height | Package Length | Package Width | PCB changed | Series Resistance (Ohm) | Standard Frequency (MHz) | Standard Package Name | Supplier Package | Packaging | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Frequency Tolerance | Drive Level | Aging | Crystal/Resonator Type | Series Resistance | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EA2532TA08-25.000M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | - | - | - | - | - | - | - | - | - | - | 70°C | -20°C | - | - | - | - | - | - | - | - | - | e4 | yes | - | - | - | - | Nickel/Gold (Ni/Au) | - | - | AT CUT; BULK; TAPE | - | - | 25MHz | - | 4 | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 25MHz | 60Ohm | 8pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA1620MA08-37.400M Ecliptek | In Stock | - | - | - | - | 4 | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | 37.4MHz | - | - | - | - | 60Ohm | 8pF | 0.0015% | - | - | PARALLEL - FUNDAMENTAL | - | - | 2mm | 1.6mm | Non-RoHS Compliant | Lead Free | ||
![]() EA3250HA08-25.000M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | - | - | - | - | - | - | - | - | - | - | 70°C | -20°C | - | - | - | - | - | - | - | - | - | e4 | yes | - | - | - | - | Nickel/Gold (Ni/Au) | - | - | AT-CUT; BULK; TAPE | - | - | 25MHz | - | 4 | L5.0XB3.2XH1.0 (mm)/L0.197XB0.126XH0.039 (inch) | 25MHz | 40Ohm | 8pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | 5mm | 3.2mm | Non-RoHS Compliant | Lead Free | ||
![]() EA3250HA08-25.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | - | - | - | - | - | - | - | - | - | - | 70°C | -20°C | - | - | - | - | - | - | - | - | - | e4 | - | - | - | EAR99 | - | Nickel/Gold (Ni/Au) | - | - | - | - | - | 25MHz | - | - | L5.0XB3.2XH1.0 (mm)/L0.197XB0.126XH0.039 (inch) | 25MHz | 40Ohm | 8pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | 5mm | 3.2mm | Non-RoHS Compliant | Lead Free | ||
![]() EA3250HA08-26.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | - | - | - | - | - | - | - | - | - | - | 70°C | -20°C | - | - | - | - | - | - | - | - | - | e4 | - | - | - | EAR99 | - | Nickel/Gold (Ni/Au) | - | - | - | - | - | 26MHz | - | - | L5.0XB3.2XH1.0 (mm)/L0.197XB0.126XH0.039 (inch) | 26MHz | 40Ohm | 8pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | 5mm | 3.2mm | Non-RoHS Compliant | Lead Free | ||
![]() E1UHA18-24.000M Ecliptek | In Stock | - | - | NO | THROUGH HOLE MOUNT | 2 | Metal | - | - | - | - | - | - | - | - | - | - | 70°C | - | - | - | - | - | - | - | - | - | - | e3 | yes | - | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL; BULK | 8541.60.00.60 | - | 24MHz | - | 2 | - | 24MHz | 40Ohm | 18pF | 0.0015% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() EA3560QA12-24.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | - | - | - | - | - | - | - | - | - | - | 85°C | - | - | - | - | - | - | - | - | - | - | e4 | - | - | - | EAR99 | - | Nickel/Gold (Ni/Au) | - | - | - | - | - | 24MHz | - | - | L6.0XB3.5XH1.0 (mm)/L0.236XB0.138XH0.039 (inch) | 24MHz | 50Ohm | 12pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 1mm | 6mm | 3.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532LA18-16.000M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | - | - | - | - | - | - | - | - | - | - | 85°C | - | - | - | - | - | - | - | - | - | - | e4 | yes | - | - | - | - | Nickel/Gold (Ni/Au) | - | - | AT CUT; BULK; TAPE | - | - | 16MHz | - | 4 | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 16MHz | 80Ohm | 18pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532LA12-40.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | - | - | - | - | - | - | - | - | - | - | 85°C | - | - | - | - | - | - | - | - | - | - | e4 | - | - | - | EAR99 | - | Nickel/Gold (Ni/Au) | - | - | - | - | - | 40MHz | - | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 40MHz | 50Ohm | 12pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532KA08-33.333M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | - | - | - | - | - | - | - | - | - | - | 70°C | -20°C | - | - | - | - | - | - | - | - | - | e4 | yes | - | - | - | - | Nickel/Gold (Ni/Au) | - | - | AT CUT; BULK; TAPE | - | - | 33.333MHz | - | 4 | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 33.333MHz | 50Ohm | 8pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532TA18-24.576M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | - | - | - | - | - | - | - | - | - | - | 70°C | -20°C | - | - | - | - | - | - | - | - | - | e4 | yes | - | - | - | - | Nickel/Gold (Ni/Au) | - | - | AT CUT; BULK; TAPE | - | - | 24.576MHz | - | 4 | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 24.576MHz | 60Ohm | 18pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA5070MA18-27.000M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | - | - | - | - | - | - | - | - | - | - | 85°C | - | - | - | - | - | - | - | - | - | - | e4 | yes | - | - | - | - | Nickel/Gold (Ni/Au) | - | - | AT-CUT; BULK | - | - | 27MHz | - | 4 | L7.0XB5.0XH1.3 (mm)/L0.276XB0.197XH0.051 (inch) | 27MHz | 30Ohm | 18pF | 0.0015% | 50 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | 7mm | 5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532NA08-40.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | - | - | - | - | - | - | - | - | - | - | 70°C | - | - | - | - | - | - | - | - | - | - | e4 | - | - | - | EAR99 | - | Nickel/Gold (Ni/Au) | - | - | - | - | - | 40MHz | - | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 40MHz | 50Ohm | 8pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532QA18-14.7456MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | - | - | - | - | - | - | - | - | - | - | 85°C | - | - | - | - | - | - | - | - | - | - | e4 | - | - | - | - | - | Nickel/Gold (Ni/Au) | - | - | - | - | compliant | 14.7456MHz | - | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 14.7456MHz | - | 18pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 100Ohm | - | - | - | RoHS Compliant | - | ||
![]() E1SAA14-27.000M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 2 | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | yes | - | SMD/SMT | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 70°C | 0°C | AT-CUT CRYSTAL; BULK | 8541.60.00.60 | - | 27MHz | 50 ppm | 2 | - | 27MHz | - | 14pF | 0.005% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 40Ohm | 3.2mm | 13.3mm | 4.85mm | RoHS Compliant | - | ||
![]() E1SEA40-8.704MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 2 | Metal | - | - | - | - | - | - | - | - | - | - | 70°C | - | - | - | - | - | - | - | - | - | - | e3 | - | - | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT; TAPE AND REEL | 8541.60.00.50 | - | 8.704MHz | - | - | - | 8.704MHz | 90Ohm | 40pF | 0.003% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() EA3560JA20-14.31818M TR Ecliptek | In Stock | - | - | - | - | - | - | EAR99 | ±3 | ±30 | ±15 | No Lead | 20 | 85 | -40 | Fundamental | Surface Mount | - | - | 1 | 6 | 3.5 | 4 | 60 | 14.31818 | SMD | CSMD | Tape and Reel | - | - | Unconfirmed | - | - | Crystal Resonator | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EC2SM-20.000M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 2 | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | - | - | - | EAR99 | - | Tin/Lead (Sn/Pb) | 70°C | - | AT-CUT CRYSTAL | 8541.60.00.50 | - | 20MHz | - | - | - | 20MHz | 50Ohm | 18pF | 0.005% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() EA5070AA18-25.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | - | - | - | - | - | - | - | - | - | - | 70°C | - | - | - | - | - | - | - | - | - | - | e4 | - | - | - | - | - | Nickel/Gold (Ni/Au) | - | - | AT-CUT; TAPE AND REEL | - | compliant | 25MHz | - | - | L7.0XB5.0XH1.3 (mm)/L0.276XB0.197XH0.051 (inch) | 25MHz | - | 18pF | 0.005% | 50 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 30Ohm | - | - | - | RoHS Compliant | - | ||
![]() E2SAAS-10.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 2 | Metal | - | - | - | - | - | - | - | - | - | - | 70°C | - | - | - | - | - | - | - | - | - | - | e3 | yes | - | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL; TAPE AND REEL | 8541.60.00.50 | - | 10MHz | - | - | - | 10MHz | - | - | 0.005% | 1000 µW | 5 PPM/YEAR | SERIES - FUNDAMENTAL | 70Ohm | - | - | - | Non-RoHS Compliant | - |