- Frequency Stability
- Load Capacitance
- Frequency
- Drive Level
- RoHS
- Packaging
- Series
- Package / Case
- Part Life Cycle Code
- Reach Compliance Code
- Length
- Frequency Tolerance
Attribute column
Manufacturer
Ecliptek Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Frequency Tolerance | Drive Level | Aging | Crystal/Resonator Type | Series Resistance | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E2UAA18-12.000M Ecliptek | In Stock | - | - | - | NO | THROUGH HOLE MOUNT | 2 | Metal | - | - | - | 0.005% | e3 | yes | Radial | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 70°C | 0°C | AT-CUT CRYSTAL; BULK | 8541.60.00.50 | 18pF | - | 12MHz | 100 ppm | - | L11.18XB4.7XH3.68 (mm)/L0.44XB0.185XH0.145 (inch) | 12MHz | - | 18pF | 0.005% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 70Ohm | 3.68mm | - | - | Non-RoHS Compliant | - | ||
![]() EUGA50-20.000MTR Ecliptek | In Stock | - | - | - | NO | THROUGH HOLE MOUNT | 2 | Metal | 70°C | - | - | - | e3 | yes | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL; TAPE AND REEL | 8541.60.00.50 | - | compliant | 20MHz | - | - | L11.18XB4.7XH13.58 (mm)/L0.44XB0.185XH0.535 (inch) | 20MHz | - | 50pF | 0.0015% | - | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | - | - | RoHS Compliant | - | ||
![]() E2SDA18-19.200M Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 2 | Metal | 70°C | - | Bulk | - | e3 | yes | SMD/SMT | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8541.60.00.50 | - | - | 19.2MHz | - | - | - | 19.2MHz | - | 18pF | 0.003% | 1000 µW | - | PARALLEL - FUNDAMENTAL | 50Ohm | - | - | - | RoHS Compliant | - | ||
![]() E2SEA18-14.31818M Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 2 | Metal | - | - | - | - | e3 | yes | SMD/SMT | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 70°C | -20°C | AT-CUT CRYSTAL; BULK | 8541.60.00.50 | 18pF | - | 14.31818MHz | 50 ppm | - | - | 14.31818MHz | - | 18pF | 0.003% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 70Ohm | 4.5mm | 13.3mm | 4.85mm | RoHS Compliant | - | ||
![]() EC-2.000M Ecliptek | In Stock | - | - | - | NO | THROUGH HOLE MOUNT | 2 | Metal | 70°C | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | - | AT CUT CRYSTAL; BULK | 8541.60.00.30 | - | compliant | 2MHz | - | - | L11.18XB4.7XH13.58 (mm)/L0.44XB0.185XH0.535 (inch) | 2MHz | - | 18pF | 0.005% | - | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 550Ohm | - | - | - | Non-RoHS Compliant | - | ||
![]() EA5070JA18-25.000625M Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | AT-CUT; BULK | - | - | compliant | 25.000625MHz | - | 4 | L7.0XB5.0XH1.3 (mm)/L0.276XB0.197XH0.051 (inch) | 25.000625MHz | - | 18pF | 0.0015% | 50 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 30Ohm | - | - | - | RoHS Compliant | - | ||
![]() E1SAA18-24.000MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 2 | Metal | 70°C | - | - | - | e3 | yes | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL; TAPE AND REEL | 8541.60.00.60 | - | compliant | 24MHz | - | - | - | 24MHz | - | 18pF | 0.005% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 40Ohm | - | - | - | RoHS Compliant | - | ||
![]() E1SNA18-25.000MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 2 | Metal | 70°C | - | - | - | e3 | yes | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL; TAPE AND REEL | 8541.60.00.60 | 18pF | - | 25MHz | - | - | - | 25MHz | - | 18pF | 0.001% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 40Ohm | - | - | - | RoHS Compliant | - | ||
![]() EC2C-25.000M Ecliptek | In Stock | - | - | - | NO | THROUGH HOLE MOUNT | 2 | Metal | 70°C | - | - | - | - | no | - | - | - | - | - | AT-CUT; BULK | - | - | - | 25MHz | - | - | L11.18XB4.7XH3.68 (mm)/L0.44XB0.185XH0.145 (inch) | 25MHz | - | 18pF | 0.003% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 40Ohm | - | - | - | - | - | ||
![]() ECCM5A4DF-12.000MTR Ecliptek | In Stock | - | - | CSMD | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | AT-CUT CRYSTAL; TAPE AND REEL | - | - | - | 12MHz | - | - | L6.0XB3.5XH1.0 (mm)/L0.236XB0.138XH0.039 (inch) | 12MHz | 60Ohm | 18pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 1mm | 6mm | 3.5mm | RoHS Compliant | Lead Free | ||
![]() E1SDA18-25.000MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 2 | Metal | 70°C | - | - | - | e3 | yes | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL; TAPE AND REEL | 8541.60.00.60 | - | compliant | 25MHz | - | - | - | 25MHz | - | 18pF | 0.003% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 40Ohm | - | - | - | RoHS Compliant | - | ||
![]() E2SCA18-10.000M Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 2 | Metal | 85°C | -40°C | Bulk | - | e3 | yes | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8541.60.00.50 | - | - | 10MHz | - | - | - | 10MHz | - | 18pF | 0.005% | 1000 µW | - | PARALLEL - FUNDAMENTAL | 70Ohm | - | - | - | RoHS Compliant | - | ||
![]() EC1G-30-12.0015M Ecliptek | In Stock | - | - | - | NO | THROUGH HOLE MOUNT | 2 | Metal | - | - | - | 0.003% | - | no | Radial | - | - | 70°C | 0°C | AT-CUT; BULK | - | 30pF | - | 12.0015MHz | 50 ppm | - | - | 12.0015MHz | - | 30pF | 0.0015% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 70Ohm | 2.5mm | - | - | Non-RoHS Compliant | - | ||
![]() E1SJA18-25.000M Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 2 | Metal | 85°C | -40°C | - | - | e3 | yes | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL; BULK | 8541.60.00.60 | - | - | 25MHz | - | 2 | - | 25MHz | 40Ohm | 18pF | 0.0015% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() ECCM1C-28.636M Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | AT-CUT CRYSTAL; BULK | - | - | compliant | 28.636MHz | - | - | L7.0XB5.0XH1.3 (mm)/L0.276XB0.197XH0.051 (inch) | 28.636MHz | - | 18pF | 0.003% | 50 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 30Ohm | - | - | - | RoHS Compliant | - | ||
![]() E1SMA18-27.000M Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 2 | Metal | 85°C | -40°C | - | - | e3 | yes | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL; BULK | 8541.60.00.60 | - | compliant | 27MHz | - | 2 | - | 27MHz | - | 18pF | 0.0015% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 40Ohm | - | - | - | RoHS Compliant | - | ||
![]() EC2-24.5454M Ecliptek | In Stock | - | - | - | - | - | 2 | Metal | - | - | - | 0.005% | - | no | Radial | - | - | - | - | - | - | - | - | 24.5454MHz | - | - | - | - | - | 18pF | 0.005% | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() E2SCA20-12.288MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 2 | Metal | 85°C | -40°C | - | - | e3 | yes | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL; TAPE AND REEL | 8541.60.00.50 | - | compliant | 12.288MHz | - | - | - | 12.288MHz | - | 20pF | 0.005% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 70Ohm | - | - | - | RoHS Compliant | - | ||
![]() ECCM7HA12-24.000MTR Ecliptek | In Stock | - | - | CSMD | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | - | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | AT CUT; TAPE AND REEL | - | 12pF | - | 24MHz | - | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 24MHz | - | 12pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 80Ohm | - | - | - | RoHS Compliant | - | ||
![]() EUFA20-1.8432M Ecliptek | In Stock | - | - | - | NO | THROUGH HOLE MOUNT | 2 | Metal | - | - | Bulk | 0.003% | e3 | yes | Radial | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 85°C | -40°C | - | 8541.60.00.30 | 20pF | - | 1.8432MHz | 50 ppm | 2 | L11.18XB4.7XH13.58 (mm)/L0.44XB0.185XH0.535 (inch) | 1.8432MHz | 650Ohm | 20pF | 0.003% | - | - | PARALLEL - FUNDAMENTAL | - | 13.58mm | 11.18mm | 4.7mm | RoHS Compliant | - |