- Frequency Stability
- Load Capacitance
- Frequency
- Drive Level
- RoHS
- Packaging
- Series
- Package / Case
- Part Life Cycle Code
- Reach Compliance Code
- Length
- Frequency Tolerance
Attribute column
Manufacturer
Ecliptek Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Depth | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Frequency Tolerance | Drive Level | Aging | Crystal/Resonator Type | Series Resistance | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E1SAA18-14.31818MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 2 | Metal | 70°C | - | - | - | e3 | yes | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL; TAPE AND REEL | 8541.60.00.50 | - | - | compliant | 14.31818MHz | - | - | - | 14.31818MHz | - | 18pF | 0.005% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 70Ohm | - | - | - | RoHS Compliant | ||
![]() E1SEA20-25.000MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 2 | Metal | 70°C | - | - | - | e3 | yes | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL; TAPE AND REEL | 8541.60.00.60 | - | - | compliant | 25MHz | - | - | - | 25MHz | - | 20pF | 0.003% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 40Ohm | - | - | - | RoHS Compliant | ||
![]() E2SDA18-24.576M Ecliptek | In Stock | - | - | SMD/SMT | YES | SURFACE MOUNT | 2 | Metal | - | - | Bulk | 0.003% | e3 | yes | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 70°C | 0°C | AT-CUT CRYSTAL | 8541.60.00.60 | - | - | - | 24.576MHz | 50 ppm | - | L11.6XB4.85XH4.5 (mm)/L0.457XB0.191XH0.177 (inch) | 24.576MHz | 40Ohm | 18pF | 0.003% | 1000 µW | - | PARALLEL - FUNDAMENTAL | - | 4.5mm | 13.3mm | 4.85mm | RoHS Compliant | ||
![]() E1SNA16-25.000M Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 2 | Metal | 70°C | - | - | - | e3 | yes | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL | 8541.60.00.60 | - | - | compliant | 25MHz | - | 2 | - | 25MHz | - | 16pF | 0.001% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 40Ohm | - | - | - | RoHS Compliant | ||
![]() EC1SMA14.318M Ecliptek | In Stock | - | - | - | - | - | 2 | Metal | - | - | - | - | - | no | - | - | - | - | - | - | - | - | - | - | 14.318MHz | - | - | - | - | - | 18pF | 0.005% | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() E1SMA18-26.000M Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 2 | Metal | 85°C | -40°C | - | - | e3 | yes | SMD/SMT | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL; BULK | 8541.60.00.60 | - | - | - | 26MHz | - | 2 | - | 26MHz | - | 18pF | 0.0015% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 40Ohm | 3.2mm | 13.3mm | 4.85mm | RoHS Compliant | ||
![]() E1SNA18-25.000M Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 2 | Metal | - | - | Bulk | 0.0015% | e3 | yes | SMD/SMT | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 70°C | 0°C | - | 8541.60.00.60 | 18pF | - | - | 25MHz | - | 2 | - | 25MHz | 40Ohm | 18pF | 0.001% | 1000 µW | - | PARALLEL - FUNDAMENTAL | - | 3.2mm | 13.3mm | 4.85mm | RoHS Compliant | ||
![]() EC3SM-12.000M Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Metal | - | - | - | 0.005% | e4 | no | SMD/SMT | - | Silver (Ag) | 70°C | 0°C | AT-CUT CRYSTAL; BULK | - | - | - | not_compliant | 12MHz | 50 ppm | - | - | 12MHz | - | 18pF | 0.005% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 70Ohm | 4mm | 12.5mm | 4.95mm | Non-RoHS Compliant | ||
![]() E1SAA18-19.6608MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 2 | Metal | 70°C | - | - | - | e3 | yes | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL; TAPE AND REEL | 8541.60.00.50 | - | - | compliant | 19.6608MHz | - | - | - | 19.6608MHz | - | 18pF | 0.005% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 50Ohm | - | - | - | RoHS Compliant | ||
![]() EC1.8432M Ecliptek | In Stock | - | - | - | - | - | 2 | Metal | - | - | - | - | - | yes | - | - | - | 70°C | - | - | - | - | - | - | 1.8432MHz | - | - | - | - | - | 18pF | 0.005% | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() EA5070FA18-14.31818MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | - | e4 | - | - | - | Nickel/Gold (Ni/Au) | - | - | AT-CUT; TAPE AND REEL | - | - | - | compliant | 14.31818MHz | - | - | L7.0XB5.0XH1.3 (mm)/L0.276XB0.197XH0.051 (inch) | 14.31818MHz | - | 18pF | 0.003% | 50 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | - | - | RoHS Compliant | ||
![]() E2SFA18-18.432M Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 2 | Metal | 85°C | -40°C | - | - | e3 | yes | SMD/SMT | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL; BULK | 8541.60.00.50 | 18pF | - | - | 18.432MHz | - | - | - | 18.432MHz | - | 18pF | 0.003% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 50Ohm | 4.5mm | 13.3mm | 4.85mm | RoHS Compliant | ||
![]() E1SDA18-25.000M Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 2 | Metal | 70°C | - | - | - | e3 | yes | SMD/SMT | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL | 8541.60.00.60 | - | - | - | 25MHz | - | 2 | - | 25MHz | - | 18pF | 0.003% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 40Ohm | 3.2mm | 13.3mm | 4.85mm | RoHS Compliant | ||
![]() EC2-3.6864M Ecliptek | In Stock | - | - | - | NO | THROUGH HOLE MOUNT | 2 | Metal | - | - | - | - | - | - | - | EAR99 | - | 70°C | 0°C | AT-CUT CRYSTAL | 8541.60.00.30 | - | 4.7mm | - | 3.6864MHz | 100 ppm | - | L11.18XB4.7XH3.68 (mm)/L0.44XB0.185XH0.145 (inch) | 3.6864MHz | 200Ohm | 18pF | 0.005% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | 11.18mm | - | Non-RoHS Compliant | ||
![]() E2SJA20-24.000M Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 2 | Metal | 85°C | -40°C | - | 0.0015% | e3 | yes | SMD/SMT | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL; BULK | 8541.60.00.60 | 20pF | - | - | 24MHz | - | - | - | 24MHz | - | 20pF | 0.0015% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 40Ohm | 4.5mm | 13.3mm | 4.85mm | RoHS Compliant | ||
![]() E1SJA20-25.000M Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 2 | Metal | 85°C | -40°C | - | - | e3 | yes | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL; BULK | 8541.60.00.60 | - | - | compliant | 25MHz | - | 2 | - | 25MHz | - | 20pF | 0.0015% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 40Ohm | - | - | - | RoHS Compliant | ||
![]() E1SNA16-25.000MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 2 | Metal | 70°C | - | - | - | e3 | yes | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL; TAPE AND REEL | 8541.60.00.60 | - | - | compliant | 25MHz | - | - | - | 25MHz | - | 16pF | 0.001% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 40Ohm | - | - | - | RoHS Compliant | ||
![]() ECCM1E-14.31818M Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | AT-CUT CRYSTAL; BULK | - | - | - | compliant | 14.31818MHz | - | - | L7.0XB5.0XH1.3 (mm)/L0.276XB0.197XH0.051 (inch) | 14.31818MHz | - | 18pF | 0.00% | 50 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | - | - | RoHS Compliant | ||
![]() EA5070CA18-20.000M Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | AT-CUT; BULK | - | - | - | compliant | 20MHz | - | 4 | L7.0XB5.0XH1.3 (mm)/L0.276XB0.197XH0.051 (inch) | 20MHz | - | 18pF | 0.005% | 50 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 30Ohm | - | - | - | RoHS Compliant | ||
![]() E1UAA18-7.3728M Ecliptek | In Stock | - | - | - | NO | THROUGH HOLE MOUNT | 2 | Metal | 70°C | - | - | - | e3 | yes | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL; BULK | 8541.60.00.50 | - | - | compliant | 7.3728MHz | - | 2 | - | 7.3728MHz | - | 18pF | 0.005% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | - | - | RoHS Compliant |