- Frequency Stability
- Load Capacitance
- Frequency
- Drive Level
- RoHS
- Packaging
- Series
- Package / Case
- Part Life Cycle Code
- Reach Compliance Code
- Length
- Frequency Tolerance
Attribute column
Manufacturer
Ecliptek Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Depth | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Frequency Tolerance | Drive Level | Aging | Crystal/Resonator Type | Series Resistance | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EA3560LA20-25.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | - | - | e4 | - | - | - | Nickel/Gold (Ni/Au) | - | - | - | - | - | - | compliant | 25MHz | - | - | L6.0XB3.5XH1.0 (mm)/L0.236XB0.138XH0.039 (inch) | 25MHz | - | 20pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 50Ohm | - | - | - | RoHS Compliant | - | ||
![]() ECCM7EA18-14.318M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | AT CUT; BULK | - | - | - | compliant | 14.318MHz | - | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 14.318MHz | - | 18pF | 0.003% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 100Ohm | - | - | - | RoHS Compliant | - | ||
![]() ECCM1E-14.31818M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | AT-CUT CRYSTAL; BULK | - | - | - | compliant | 14.31818MHz | - | - | L7.0XB5.0XH1.3 (mm)/L0.276XB0.197XH0.051 (inch) | 14.31818MHz | - | 18pF | 0.00% | 50 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | - | - | RoHS Compliant | - | ||
![]() E1SNA16-25.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 2 | Metal | 70°C | - | - | - | e3 | yes | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL; TAPE AND REEL | 8541.60.00.60 | - | - | compliant | 25MHz | - | - | - | 25MHz | - | 16pF | 0.001% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 40Ohm | - | - | - | RoHS Compliant | - | ||
![]() E1SBA18-6.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 2 | Metal | 70°C | - | - | - | e3 | yes | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL; TAPE AND REEL | 8541.60.00.50 | - | - | compliant | 6MHz | - | - | - | 6MHz | - | 18pF | 0.005% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | - | - | RoHS Compliant | - | ||
![]() E1UAA18-7.3728M Ecliptek | In Stock | - | - | NO | THROUGH HOLE MOUNT | 2 | Metal | 70°C | - | - | - | e3 | yes | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL; BULK | 8541.60.00.50 | - | - | compliant | 7.3728MHz | - | 2 | - | 7.3728MHz | - | 18pF | 0.005% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | - | - | RoHS Compliant | - | ||
![]() EC2-3.6864M Ecliptek | In Stock | - | - | NO | THROUGH HOLE MOUNT | 2 | Metal | - | - | - | - | - | - | - | EAR99 | - | 70°C | 0°C | AT-CUT CRYSTAL | 8541.60.00.30 | - | 4.7mm | - | 3.6864MHz | 100 ppm | - | L11.18XB4.7XH3.68 (mm)/L0.44XB0.185XH0.145 (inch) | 3.6864MHz | 200Ohm | 18pF | 0.005% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | 11.18mm | - | Non-RoHS Compliant | - | ||
![]() E2SJA20-24.000M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 2 | Metal | 85°C | -40°C | - | 0.0015% | e3 | yes | SMD/SMT | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL; BULK | 8541.60.00.60 | 20pF | - | - | 24MHz | - | - | - | 24MHz | - | 20pF | 0.0015% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 40Ohm | 4.5mm | 13.3mm | 4.85mm | RoHS Compliant | - | ||
![]() E1SHA18-16.000MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 2 | Metal | 70°C | - | Commercial grade | - | e3 | yes | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL; TAPE AND REEL | 8541.60.00.50 | - | - | - | 16MHz | - | - | - | 16MHz | 50Ohm | 18pF | 0.0015% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() E1SHA18-24.000MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 2 | Metal | 70°C | - | - | - | e3 | yes | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL; TAPE AND REEL | 8541.60.00.60 | - | - | - | 24MHz | - | - | - | 24MHz | 40Ohm | 18pF | 0.0015% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() EA2532QA08-14.31818M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | AT CUT; BULK; TAPE | - | - | - | - | 14.31818MHz | - | 4 | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 14.31818MHz | 100Ohm | 8pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532LA12-27.120M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | AT CUT; BULK; TAPE | - | - | - | - | 27.12MHz | - | 4 | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 27.12MHz | 60Ohm | 12pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() E1SCA18-25.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 2 | Metal | 85°C | -40°C | - | - | e3 | yes | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL; TAPE AND REEL | 8541.60.00.60 | - | - | - | 25MHz | - | - | - | 25MHz | 40Ohm | 18pF | 0.005% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() EA2025MA08-20.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | - | e4 | - | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | AT-CUT; TR, 13 INCH | - | - | - | - | 20MHz | - | - | - | 20MHz | 80Ohm | 8pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() E1SCA18-20.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 2 | Metal | 85°C | -40°C | - | - | e3 | yes | - | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL; TAPE AND REEL | 8541.60.00.50 | - | - | - | 20MHz | - | - | - | 20MHz | 50Ohm | 18pF | 0.005% | 1000 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() EA2532NA12-13.560M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | AT CUT; BULK; TAPE | - | - | - | - | 13.56MHz | - | 4 | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 13.56MHz | 150Ohm | 12pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532LA18-27.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | - | e4 | - | - | - | Nickel/Gold (Ni/Au) | - | - | - | - | - | - | - | 27MHz | - | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 27MHz | 60Ohm | 18pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA3560QA12-16.384M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | AT-CUT; BULK; TAPE | - | - | - | - | 16.384MHz | - | 4 | L6.0XB3.5XH1.0 (mm)/L0.236XB0.138XH0.039 (inch) | 16.384MHz | 60Ohm | 12pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 1mm | 6mm | 3.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA3560PA10-20.000M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | AT-CUT; BULK; TAPE | - | - | - | - | 20MHz | - | 4 | L6.0XB3.5XH1.0 (mm)/L0.236XB0.138XH0.039 (inch) | 20MHz | 50Ohm | 10pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 1mm | 6mm | 3.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA3250HA08-12.000M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | - | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | AT-CUT; BULK; TAPE | - | - | - | - | 12MHz | - | 4 | L5.0XB3.2XH1.0 (mm)/L0.197XB0.126XH0.039 (inch) | 12MHz | 60Ohm | 8pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | 5mm | 3.2mm | Non-RoHS Compliant | Lead Free |