- Frequency Stability
- Load Capacitance
- Frequency
- Drive Level
- RoHS
- Packaging
- Series
- Package / Case
- Part Life Cycle Code
- Reach Compliance Code
- Length
- Frequency Tolerance
Attribute column
Manufacturer
Ecliptek Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Material | Ihs Manufacturer | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Frequency-Nom | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Part Package Code | Product Status | Programmable | Risk Rank | RoHS | Rohs Code | Standard Frequency | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Number of Contacts | Physical Dimension | Brand Name | Operating Supply Voltage | Rise Time-Max | ESR (Equivalent Series Resistance) | Fall Time-Max | Symmetry-Max | Oscillator Type | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Output Load | Frequency Adjustment-Mechanical | Aging | Crystal/Resonator Type | Series Resistance | Max Duty Cycle | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E1SJA18-4.500M TR Ecliptek | In Stock | - | - | - | Surface Mount | QFN | - | - | - | - | - | - | - | - | - | Ecliptek | - | 2.75(V) | 2.25(V) | -40C to 85C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | No | - | - | - | 60 | - | - | - | -40°C ~ 85°C | Bulk | E1S | 0.524 L x 0.191 W (13.30mm x 4.85mm) | - | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | 4.5 MHz | ±20(ppm) | - | - | - | - | - | - | 200 Ohms | - | 55(%) | - | 15(pF) | Fundamental | ±15ppm | - | - | - | - | - | - | - | 0.126 (3.20mm) | - | ||
![]() EH1400SJTS-13.421773MHZ Ecliptek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | Non-Compliant | - | - | - | - | - | - | - | * | - | - | - | SMD/SMT | - | - | - | 70 °C | 0 °C | - | - | - | 13.421773 MHz | 100 ppm | - | - | - | - | 5 V | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP3500ETTSL Ecliptek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 85 °C | -40 °C | - | - | - | 107 MHz | 100 ppm | - | - | - | - | 5 V | - | - | - | - | - | 50 pF | - | - | - | - | - | - | - | - | 50 % | - | - | ||
![]() EP3500TPDC Ecliptek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 70 °C | -20 °C | - | - | - | 107 MHz | 100 ppm | - | - | - | - | 5 V | - | - | - | - | - | 50 pF | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2SFA20-12.000M Ecliptek | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | - | ECLIPTEK CORP | - | - | E2SFA20-12.000M | - | - | 12 MHz | - | - | - | 85 °C | -40 °C | - | ROHS COMPLIANT, RESISTANCE WELDED, SMD, 2 PIN | Active | - | - | - | 5.34 | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL; BULK | 8541.60.00.50 | compliant | - | 0.005% | - | - | L13.3XB4.85XH4.5 (mm)/L0.524XB0.191XH0.177 (inch) | - | - | - | - | - | - | - | 20 pF | - | 30 ppm | 1000 µW | - | - | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 70 Ω | - | - | - | ||
![]() EP2500ETTTSL Ecliptek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 85 °C | -40 °C | - | - | - | 107 MHz | 100 ppm | - | - | - | - | 3.3 V | - | - | - | - | - | 50 pF | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP2500TTSL Ecliptek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 70 °C | 0 °C | - | - | - | 107 MHz | 100 ppm | - | - | - | - | 3.3 V | - | - | - | - | - | 50 pF | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EH2600TTS-78.4384 Ecliptek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 70 °C | 0 °C | - | - | - | 78.4384 MHz | 100 ppm | - | - | - | - | 3.3 V | - | - | - | - | - | 30 pF | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EH4600ETTTS-38.110M Ecliptek | In Stock | - | - | Standard | - | - | YES | SURFACE MOUNT | 4 | Ceramic | ECLIPTEK CORP | Ecliptek Corporation | SMD 2.5mm x 3.2mm | EH4600ETTTS-38.110M | EH46 | - | 38.11 MHz | - | - | - | 85 °C | -40 °C | - | - | Active | SMD 2.5mm x 3.2mm | - | - | 5.61 | Compliant | Yes | - | 3.465 V | 3.135 V | 3.3 V | - | Bulk | - | - | e4 | Yes | - | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | - | compliant | 38.11 MHz | 100 ppm | 4 | 4 | 3.2mm x 2.5mm x 1.05mm | Ecliptek | - | 6 ns | - | 6 ns | 55/45 % | LVCMOS | - | - | 0.01 % | - | 30 pF | NO | - | - | - | - | - | - | ||
![]() EH1400SJTS-50.06 Ecliptek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 70 °C | 0 °C | - | - | - | 50.06 MHz | 100 ppm | - | - | - | - | 5 V | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP3500TSL-20.00MHZ Ecliptek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 70 °C | 0 °C | - | - | - | 20 MHz | 100 ppm | - | - | - | - | 5 V | - | - | - | - | - | 50 pF | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECCM5B5EB-16-16.000M Ecliptek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECCM5A5EE-27.000M Ecliptek | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | - | ECLIPTEK CORP | Ecliptek Corporation | - | ECCM5A5EE-27.000M | ECCM5A | - | 27 MHz | - | - | - | 70 °C | -20 °C | - | ROHS COMPLIANT, MINIATURE, CERAMIC, SMD, 4 PIN | Obsolete | - | - | - | 5.63 | - | Yes | - | - | - | - | - | - | - | - | e4 | Yes | - | - | - | Nickel/Gold (Ni/Au) | - | - | AT-CUT CRYSTAL; BULK | 8541.60.00.60 | compliant | - | 0.003% | - | - | L6.0XB3.5XH1.0 (mm)/L0.236XB0.138XH0.039 (inch) | - | - | - | - | - | - | - | 18 pF | - | 30 ppm | 100 µW | - | - | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 50 Ω | - | - | - | ||
![]() ECX-6023-27.000M Ecliptek | In Stock | - | - | - | - | - | - | - | - | - | - | Ecliptek Corporation | - | ECX-6023-27.000M | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | 5.62 | - | Yes | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECX-5883-16.384M Ecliptek | In Stock | - | - | - | - | - | NO | THROUGH HOLE MOUNT | - | - | ECLIPTEK CORP | Ecliptek Corporation | - | ECX-5883-16.384M | - | - | 16.384 MHz | - | - | - | - | - | - | ROHS COMPLIANT PACKAGE-2 | Active | - | - | - | 5.65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.60.00.50 | unknown | - | - | - | - | L11.18XB4.7XH13.58 (mm)/L0.44XB0.185XH0.535 (inch) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PARALLEL - FUNDAMENTAL | - | - | - | - | ||
![]() ECX-6187-25.000M Ecliptek | In Stock | - | - | - | - | - | - | - | - | - | - | Ecliptek Corporation | - | ECX-6187-25.000M | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | 5.66 | - | Yes | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECX-5489-25.000M Ecliptek | In Stock | - | - | - | - | - | - | - | - | - | - | Ecliptek Corporation | - | ECX-5489-25.000M | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | 5.72 | - | No | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECX-5892-24.576M Ecliptek | In Stock | - | - | - | - | - | - | - | - | - | - | Ecliptek Corporation | - | ECX-5892-24.576M | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | 5.65 | - | Yes | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EUKB10-54.000M Ecliptek | In Stock | - | - | - | - | - | NO | THROUGH HOLE MOUNT | - | - | ECLIPTEK CORP | Ecliptek Corporation | HC-49/U | EUKB10-54.000M | - | - | 54 MHz | - | - | - | 70 °C | - | - | ROHS COMPLIANT, RESISTANCE WELDED PACKAGE-2 | Active | HC-49/U | - | - | 5.63 | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL; BULK | 8541.60.00.60 | compliant | - | 0.002% | 2 | - | L11.18XB4.7XH13.58 (mm)/L0.44XB0.185XH0.535 (inch) | Ecliptek | - | - | - | - | - | - | 10 pF | - | 15 ppm | 2000 µW | - | - | 5 PPM/YEAR | PARALLEL - 3RD OVERTONE | 40 Ω | - | - | - | ||
![]() ECCM1H-8.000M Ecliptek | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | - | ECLIPTEK CORP | Ecliptek Corporation | - | ECCM1H-8.000M | ECCM1 | - | 8 MHz | - | - | - | 85 °C | -40 °C | - | ROHS COMPLIANT, CERAMIC, SMD, 4 PIN | Obsolete | - | - | - | 5.62 | - | Yes | - | - | - | - | - | - | - | - | e4 | Yes | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL; BULK | 8541.60.00.50 | unknown | - | 0.003% | - | - | L7.0XB5.0XH1.3 (mm)/L0.276XB0.197XH0.051 (inch) | - | - | - | - | - | - | - | 18 pF | - | 15 ppm | 50 µW | - | - | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 90 Ω | - | - | - |