- Frequency Stability
- Load Capacitance
- Frequency
- Drive Level
- RoHS
- Packaging
- Series
- Package / Case
- Part Life Cycle Code
- Reach Compliance Code
- Length
- Frequency Tolerance
Attribute column
Manufacturer
Ecliptek Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Material | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part # Aliases | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Subcategory | Power Rating | Max Power Dissipation | Reach Compliance Code | Frequency | Frequency Stability | Termination Style | Number of Contacts | Physical Dimension | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Load Capacitance | Frequency Tolerance | Drive Level | Product Type | ESR | Aging | Crystal/Resonator Type | Series Resistance | Max Duty Cycle | Product | Features | Product Category | Diameter | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC3SM-24.000M Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | - | - | - | - | ECLIPTEK CORP | Ecliptek Corporation | EC3SM-24.000M | EC3SM | - | - | - | 24 MHz | 70 °C | - | RESISTANCE WELD SEAL, SMD, 4 PIN | - | Obsolete | - | 5.72 | - | No | - | - | - | - | e4 | - | - | - | - | - | - | Silver (Ag) | - | - | - | AT CUT; BULK | 8541.60.00.60 | - | - | - | not_compliant | - | 0.01% | - | - | L12.5XB4.95XH4.0 (mm)/L0.492XB0.195XH0.157 (inch) | - | - | 18 pF | 50 ppm | 1000 µW | - | - | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 40 Ω | - | - | - | - | - | - | - | - | - | ||
![]() ECCM1E-8.000M Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | - | - | - | - | ECLIPTEK CORP | Ecliptek Corporation | ECCM1E-8.000M | ECCM1 | - | - | - | 8 MHz | 85 °C | -40 °C | ROHS COMPLIANT, CERAMIC, SMD, 4 PIN | - | Obsolete | - | 5.62 | - | Yes | - | - | - | - | e4 | Yes | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | AT-CUT CRYSTAL; BULK | 8541.60.00.50 | - | - | - | unknown | - | 0.005% | - | - | L7.0XB5.0XH1.3 (mm)/L0.276XB0.197XH0.051 (inch) | - | - | 18 pF | 30 ppm | 50 µW | - | - | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 90 Ω | - | - | - | - | - | - | - | - | - | ||
![]() EP3500ETTSC Ecliptek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | 107 MHz | 100 ppm | - | - | - | 5 V | - | 50 pF | - | - | - | - | - | - | - | 50 % | - | - | - | - | - | - | - | - | ||
![]() EP1400SJETPDC Ecliptek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | 107 MHz | 100 ppm | - | - | - | 3.3 V | - | 30 pF | - | - | - | - | - | - | - | 50 % | - | - | - | - | - | - | - | - | ||
![]() EA3560QA12-26.000M TR Ecliptek | In Stock | - | - | - | - | - | 4 | Ceramic | Ecliptek / Abracon | 1000 | - | ABRACON | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Cut Tape | EA3560 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | 26 MHz | - | - | 4 | - | - | 50 Ω | 12 pF | 0.001 % | - | Crystals | - | - | - | - | - | - | - | Crystals | - | 1 mm | 6 mm | 3.5 mm | Lead Free | ||
![]() EA2532LA18-18.432M Ecliptek | In Stock | - | - | - | - | - | 4 | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.432 MHz | - | - | 4 | - | - | 80 Ω | 18 pF | 0.0015 % | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 2.5 mm | Lead Free | ||
![]() I18BB1-12.000MHZ Ecliptek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP1100HSTSL-24.345M Ecliptek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Radial | - | - | - | - | 70 °C | -20 °C | - | - | - | - | - | - | - | 24.345 MHz | 100 ppm | - | - | - | 5 V | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP1500SJTS-22.5792MHZ Ecliptek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | 22.5792 MHz | 100 ppm | - | - | - | 3.3 V | - | 30 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EC-16.000M Ecliptek Corporation | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | - | - | - | ECLIPTEK CORP | - | - | - | - | - | - | 16 MHz | 70 °C | - | HC-49/U, 2 PIN | - | Obsolete | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | AT-CUT; BULK | 8541.60.00.50 | - | - | - | unknown | - | 0.01% | - | - | L11.18XB4.7XH13.58 (mm)/L0.44XB0.185XH0.535 (inch) | - | - | 18 pF | 50 ppm | 2000 µW | - | - | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 25 Ω | - | - | - | - | - | - | - | - | - | ||
![]() EC3SM-3.580M Ecliptek Corporation | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | ECLIPTEK CORP | - | - | - | - | - | - | 3.58 MHz | 70 °C | - | SMD, 4 PIN | - | Obsolete | - | - | - | No | - | - | - | - | e4 | No | - | - | - | - | - | Silver (Ag) | - | - | - | AT-CUT CRYSTAL; BULK | 8541.60.00.30 | - | - | - | not_compliant | - | 0.01% | - | - | L12.5XB4.95XH4.0 (mm)/L0.492XB0.195XH0.157 (inch) | - | - | 18 pF | 50 ppm | 1000 µW | - | - | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 200 Ω | - | - | - | - | - | - | - | - | - | ||
![]() EC2SM-10.000MTR Ecliptek Corporation | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | ECLIPTEK CORP | - | - | - | - | - | - | 10 MHz | 70 °C | - | RESISTANCE WELDED PACKAGE-2 | - | Transferred | - | - | - | No | - | - | - | - | e0 | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | AT CUT CRYSTAL; TAPE AND REEL | 8541.60.00.50 | - | - | - | unknown | - | 0.01% | - | - | L13.3XB4.85XH4.5 (mm)/L0.524XB0.191XH0.177 (inch) | - | - | 18 pF | 50 ppm | 1000 µW | - | - | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 70 Ω | - | - | - | - | - | - | - | - | - | ||
![]() E4WCDA06-32.768K Ecliptek Corporation | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | - | - | - | ECLIPTEK CORP | - | - | - | - | - | - | 0.032768 MHz | 60 °C | -10 °C | ROHS COMPLIANT, MINIATURE, CYLINDRICAL PACKAGE-2 | - | Obsolete | - | - | - | Yes | - | - | - | - | e3 | Yes | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8541.60.00.10 | - | - | - | compliant | - | 0.0051% | - | - | D2.1XH6.3 (mm)/D0.083XH0.248 (inch) | - | - | 6 pF | 20 ppm | 1 μW | - | - | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 50000 Ω | - | - | - | - | - | - | - | - | - | ||
![]() ECCM9DA18-16.000M Ecliptek Corporation | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | ECLIPTEK CORP | - | - | - | - | - | - | 16 MHz | 70 °C | - | ROHS COMPLIANT, CERAMIC, SMD, 4 PIN | - | Obsolete | - | - | - | Yes | - | - | - | - | e4 | Yes | - | - | - | - | - | Nickel/Gold (Ni/Au) | - | - | - | AT-CUT CRYSTAL; BULK | 8541.60.00.50 | - | - | - | compliant | - | 0.005% | - | - | L5.0XB3.2XH1.0 (mm)/L0.197XB0.126XH0.039 (inch) | - | - | 18 pF | 30 ppm | 10 μW | - | - | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 60 Ω | - | - | - | - | - | - | - | - | - | ||
![]() EH2600ETTS-6.775MHZ Ecliptek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | 6.775 MHz | 100 ppm | - | - | - | 3.3 V | - | 30 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EH2600TS-56.00000 Ecliptek | In Stock | - | - | - | - | - | - | - | ITT Cannon | 1 | - | ITT Cannon | - | - | - | - | - | - | - | - | - | 155486-0021 | - | - | - | Details | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 70 °C | 0 °C | - | - | - | Circular Connectors | - | - | - | 56 MHz | 100 ppm | - | - | - | 3.3 V | - | 30 pF | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | ||
![]() ECCM5A6FC-12.000M Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | - | - | - | - | ECLIPTEK CORP | Ecliptek Corporation | ECCM5A6FC-12.000M | ECCM5A | - | - | - | 12 MHz | 70 °C | - | ROHS COMPLIANT, MINIATURE, CERAMIC, SMD, 4 PIN | - | Obsolete | - | 5.63 | Compliant | Yes | - | Tape & Reel (TR) | - | 1 % | e4 | Yes | 2 | - | 100 ppm/°C | - | 887 Ω | Nickel/Gold (Ni/Au) | 155 °C | -55 °C | Thick Film | AT-CUT CRYSTAL; BULK | 8541.60.00.50 | - | 750 mW | 500 mW | compliant | - | 0.005% | - | - | L6.0XB3.5XH1.0 (mm)/L0.236XB0.138XH0.039 (inch) | - | - | 18 pF | 50 ppm | 100 µW | - | - | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 60 Ω | - | - | Automotive AEC-Q200 | - | - | 660.4 µm | 3.0988 mm | 1.6002 mm | Lead Free | ||
![]() E1SEA18-4.2944M TR Ecliptek | In Stock | - | - | HC-49/UP | - | - | - | - | - | 1000 | - | - | - | - | + 70 C | - 20 C | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | 0.034668 oz | MouseReel | E1S | 30 PPM | - | - | - | - | - | Quartz Crystal Resonator | - | - | - | - | - | - | - | - | - | - | - | 4.2944 MHz | 50 PPM | SMD/SMT | - | - | - | - | 18 pF | - | 1 mW | - | 200 Ohms | - | - | - | - | Crystals | - | - | - | 3.2 mm | 13.3 mm | 4.85 mm | - | ||
![]() EB2532YA18-12.000M TR Ecliptek | In Stock | - | - | 3.2 mm x 2.5 mm | - | - | - | - | - | 3000 | - | - | - | - | + 125 C | - 40 C | SMD/SMT | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | Reel | EB | 30 PPM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 MHz | 50 PPM | SMD/SMT | - | - | - | - | 18 pF | - | 200 uW | - | 100 Ohms | - | - | - | - | Crystals | - | - | - | 0.8 mm | 3.2 mm | 2.5 mm | - | ||
![]() EB2532YA12-13.000M TR Ecliptek | In Stock | - | - | 3.2 mm x 2.5 mm | - | - | - | - | - | 3000 | - | - | - | - | + 125 C | - 40 C | SMD/SMT | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | Reel | EB | 30 PPM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13 MHz | 50 PPM | SMD/SMT | - | - | - | - | 12 pF | - | 200 uW | - | 80 Ohms | - | - | - | - | Crystals | - | - | - | 0.8 mm | 3.2 mm | 2.5 mm | - |