- Frequency Stability
- Load Capacitance
- Frequency
- Drive Level
- RoHS
- Packaging
- Series
- Package / Case
- Part Life Cycle Code
- Reach Compliance Code
- Length
- Frequency Tolerance
Attribute column
Manufacturer
Ecliptek Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Ihs Manufacturer | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Manufacturer Series | Memory Types | Mfr | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Part Package Code | Product Status | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Technology | Voltage - Supply | Reach Compliance Code | Frequency | Frequency Stability | Base Part Number | Pin Count | Physical Dimension | Brand Name | Operating Supply Voltage | Memory Size | Load Capacitance | Frequency Tolerance | Access Time | Memory Format | Memory Interface | Drive Level | Write Cycle Time - Word, Page | Aging | Crystal/Resonator Type | Series Resistance | Max Duty Cycle |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EP2645TS-24.576MHZ Ecliptek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Reliance North America | - | - | - | Tape & Box (TB) | - | - | - | Active | - | Compliant | - | - | - | * | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 24.576 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EH2600ETTTS-4.9152 Ecliptek | In Stock | - | - | Surface Mount | 84-LCC (J-Lead) | - | - | 84-PLCC (29.21x29.21) | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | Compliant | - | 0°C ~ 70°C (TA) | Tube | -- | - | - | Obsolete | SMD/SMT | - | - | 85 °C | -40 °C | - | - | SRAM - Dual Port, Asynchronous | 4.5 V ~ 5.5 V | - | 4.9152 MHz | 100 ppm | IDT7008 | - | - | - | 3.3 V | 512Kb (64K x 8) | 30 pF | - | 15ns | SRAM | Parallel | - | 15ns | - | - | - | - | ||
![]() EP2500PDC Ecliptek | In Stock | - | - | Surface Mount | 100-LQFP | - | - | 100-TQFP (14x14) | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | Compliant | - | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | - | - | Active | SMD/SMT | - | - | 70 °C | 0 °C | - | - | SRAM - Dual Port, Asynchronous | 3 V ~ 3.6 V | - | 107 MHz | 100 ppm | IDT70V35 | - | - | - | 3.3 V | 144Kb (8K x 18) | 50 pF | - | 15ns | SRAM | Parallel | - | 15ns | - | - | - | 50 % | ||
![]() ECCM9HA18-25.000M Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | ECLIPTEK CORP | Ecliptek Corporation | - | ECCM9HA18-25.000M | ECCM9 | - | - | 25 MHz | 70 °C | -20 °C | - | ROHS COMPLIANT, CERAMIC, SMD, 4 PIN | Obsolete | - | - | 5.62 | - | Yes | - | - | - | e4 | Yes | - | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | AT-CUT CRYSTAL; BULK | 8541.60.00.60 | - | - | compliant | - | 0.003% | - | - | L5.0XB3.2XH1.0 (mm)/L0.197XB0.126XH0.039 (inch) | - | - | - | 18 pF | 15 ppm | - | - | - | 10 µW | - | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 50 Ω | - | ||
![]() ECX-5053-20.250M Ecliptek | In Stock | - | - | - | - | - | - | - | - | Ecliptek Corporation | - | ECX-5053-20.250M | - | - | - | - | - | - | - | - | Active | - | - | 5.74 | - | No | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP2500TSC-16.00MHZ Ecliptek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 16 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EH1500SJTS-66.667MHZ Ecliptek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | SMD/SMT | - | - | 70 °C | 0 °C | - | - | - | - | - | 66.667 MHz | 100 ppm | - | - | - | - | 3.3 V | - | 30 pF | - | - | - | - | - | - | - | - | - | - | ||
![]() EP1400SJPDC Ecliptek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | SMD/SMT | - | - | 85 °C | -40 °C | - | - | - | - | - | 107 MHz | 100 ppm | - | - | - | - | 3.3 V | - | 30 pF | - | - | - | - | - | - | - | - | - | 50 % | ||
![]() EP3500TTSC Ecliptek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | SMD/SMT | - | - | 70 °C | -20 °C | - | - | - | - | - | 107 MHz | 100 ppm | - | - | - | - | 5 V | - | 50 pF | - | - | - | - | - | - | - | - | - | - | ||
![]() ECS1105324 Ecliptek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECS196.6-S-1 Ecliptek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECCM1M-26.000MHZ Ecliptek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP3500ETPDC Ecliptek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | SMD/SMT | - | - | 85 °C | -40 °C | - | - | - | - | - | 107 MHz | 100 ppm | - | - | - | - | 5 V | - | 50 pF | - | - | - | - | - | - | - | - | - | 50 % | ||
![]() E2UGA12-25.000M Ecliptek | In Stock | - | - | - | - | NO | THROUGH HOLE MOUNT | - | ECLIPTEK CORP | Ecliptek Corporation | - | E2UGA12-25.000M | - | - | - | 25 MHz | 70 °C | - | - | ROHS COMPLIANT, RESISTANCE WELDED PACKAGE-2 | Active | - | - | 5.65 | - | Yes | - | - | - | e3 | Yes | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL; BULK | 8541.60.00.60 | - | - | compliant | - | 0.003% | - | - | L11.18XB4.7XH3.68 (mm)/L0.44XB0.185XH0.145 (inch) | - | - | - | 12 pF | 15 ppm | - | - | - | 1000 µW | - | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 40 Ω | - | ||
![]() E1SMAS-16.000M Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | ECLIPTEK CORP | Ecliptek Corporation | SMD HC-49/UP Short | E1SMAS-16.000M | E1S | - | - | 16 MHz | 85 °C | -40 °C | - | ROHS COMPLIANT, RESISTANCE WELDED, SMD, 2 PIN | Active | SMD HC-49/UP Short | - | 5.36 | - | Yes | - | - | - | e3 | Yes | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL; BULK | 8541.60.00.50 | - | - | compliant | - | 0.002% | - | 2 | L13.3XB4.85XH3.2 (mm)/L0.524XB0.191XH0.126 (inch) | Ecliptek | - | - | - | 15 ppm | - | - | - | 1000 µW | - | 5 PPM/YEAR | SERIES - FUNDAMENTAL | 50 Ω | - | ||
![]() ECCM1B-27.000M Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | ECLIPTEK CORP | Ecliptek Corporation | - | ECCM1B-27.000M | ECCM1 | - | - | 27 MHz | 85 °C | -40 °C | - | ROHS COMPLIANT, CERAMIC, SMD, 4 PIN | Obsolete | - | - | 5.62 | - | Yes | - | - | - | e4 | Yes | - | - | - | Nickel/Gold (Ni/Au) | - | - | AT-CUT CRYSTAL; BULK | 8541.60.00.60 | - | - | compliant | - | 0.01% | - | - | L7.0XB5.0XH1.3 (mm)/L0.276XB0.197XH0.051 (inch) | - | - | - | 18 pF | 50 ppm | - | - | - | 50 µW | - | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 30 Ω | - | ||
![]() EUABS-35.350M Ecliptek | In Stock | - | - | - | - | NO | THROUGH HOLE MOUNT | - | ECLIPTEK CORP | Ecliptek Corporation | - | EUABS-35.350M | EU | - | - | 35.35 MHz | 70 °C | - | - | ROHS COMPLIANT, RESISTANCE WELDED PACKAGE-2 | Active | - | - | 5.59 | - | Yes | - | - | - | e3 | Yes | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT CRYSTAL; BULK | 8541.60.00.60 | - | - | compliant | - | 0.01% | - | - | L11.18XB4.7XH13.58 (mm)/L0.44XB0.185XH0.535 (inch) | - | - | - | - | 50 ppm | - | - | - | 2000 µW | - | 5 PPM/YEAR | SERIES - 3RD OVERTONE | 40 Ω | - | ||
![]() ECCM5A6FC-20-25.000M Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | ECLIPTEK CORP | Ecliptek Corporation | - | ECCM5A6FC-20-25.000M | ECCM5A | - | - | 25 MHz | 70 °C | - | - | ROHS COMPLIANT, CERAMIC, SMD, 4 PIN | Obsolete | - | - | 5.63 | - | Yes | - | - | - | e4 | Yes | - | - | - | Nickel/Gold (Ni/Au) | - | - | AT-CUT CRYSTAL; BULK | 8541.60.00.60 | - | - | compliant | - | 0.005% | - | - | L6.0XB3.5XH1.0 (mm)/L0.236XB0.138XH0.039 (inch) | - | - | - | 20 pF | 50 ppm | - | - | - | 100 µW | - | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 50 Ω | - | ||
![]() ECCM9FA18-25.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | ECLIPTEK CORP | Ecliptek Corporation | - | ECCM9FA18-25.000MTR | - | - | - | 25 MHz | 85 °C | -40 °C | - | ROHS COMPLIANT, CERAMIC, SMD, 4 PIN | Obsolete | - | - | 5.83 | - | Yes | - | - | - | e4 | Yes | - | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | AT-CUT CRYSTAL; TAPE AND REEL | 8541.60.00.60 | - | - | compliant | - | 0.005% | - | - | L5.0XB3.2XH1.0 (mm)/L0.197XB0.126XH0.039 (inch) | - | - | - | 18 pF | 30 ppm | - | - | - | 100 µW | - | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 50 Ω | - | ||
![]() ECCM7EA12-16.000MTR Ecliptek | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | ECLIPTEK CORP | Ecliptek Corporation | - | ECCM7EA12-16.000MTR | ECCM7 | - | - | 16 MHz | 70 °C | -20 °C | - | ROHS COMPLIANT, MINIATURE, CERAMIC PACKAGE-4 | Obsolete | - | - | 5.64 | - | Yes | - | - | - | e4 | Yes | - | - | - | Nickel/Gold (Ni/Au) | - | - | AT CUT; TAPE AND REEL | 8541.60.00.50 | - | - | compliant | - | 0.005% | - | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | - | - | - | 12 pF | 30 ppm | - | - | - | 100 µW | - | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 100 Ω | - |