- Frequency Stability
- Load Capacitance
- Frequency
- Drive Level
- RoHS
- Packaging
- Series
- Package / Case
- Part Life Cycle Code
- Reach Compliance Code
- Length
- Frequency Tolerance
Attribute column
Manufacturer
Ecliptek Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | Frequency | Pin Count | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Frequency Tolerance | Drive Level | Aging | Crystal/Resonator Type | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EA2532QA10-14.31818M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | AT CUT; BULK; TAPE | 14.31818MHz | 4 | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 14.31818MHz | 100Ohm | 10pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532PA18-18.432M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | yes | - | Nickel/Gold (Ni/Au) | AT CUT; BULK; TAPE | 18.432MHz | 4 | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 18.432MHz | 80Ohm | 18pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA3250JA08-8.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | - | - | Nickel/Gold (Ni/Au) | - | 8MHz | - | L5.0XB3.2XH1.0 (mm)/L0.197XB0.126XH0.039 (inch) | 8MHz | 120Ohm | 8pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 5mm | 3.2mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532LA12-14.31818M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | AT CUT; BULK; TAPE | 14.31818MHz | 4 | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 14.31818MHz | 100Ohm | 12pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA3250JA10-20.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | - | EAR99 | Nickel/Gold (Ni/Au) | - | 20MHz | - | L5.0XB3.2XH1.0 (mm)/L0.197XB0.126XH0.039 (inch) | 20MHz | 50Ohm | 10pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 5mm | 3.2mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532PA08-24.000M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | yes | - | Nickel/Gold (Ni/Au) | AT CUT; BULK; TAPE | 24MHz | 4 | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 24MHz | 60Ohm | 8pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA3250JA18-14.7456MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | - | - | Nickel/Gold (Ni/Au) | - | 14.7456MHz | - | L5.0XB3.2XH1.0 (mm)/L0.197XB0.126XH0.039 (inch) | 14.7456MHz | 55Ohm | 18pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 5mm | 3.2mm | Non-RoHS Compliant | Lead Free | ||
![]() EA3250PA18-14.7456M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | yes | - | Nickel/Gold (Ni/Au) | AT-CUT; BULK; TAPE | 14.7456MHz | 4 | L5.0XB3.2XH1.0 (mm)/L0.197XB0.126XH0.039 (inch) | 14.7456MHz | 55Ohm | 18pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 5mm | 3.2mm | Non-RoHS Compliant | Lead Free | ||
![]() EA3250JA08-20.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | - | EAR99 | Nickel/Gold (Ni/Au) | - | 20MHz | - | L5.0XB3.2XH1.0 (mm)/L0.197XB0.126XH0.039 (inch) | 20MHz | 50Ohm | 8pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 5mm | 3.2mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532PA08-48.000M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | yes | - | Nickel/Gold (Ni/Au) | AT CUT; BULK; TAPE | 48MHz | 4 | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 48MHz | 50Ohm | 8pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA3250JA08-16.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | - | EAR99 | Nickel/Gold (Ni/Au) | - | 16MHz | - | L5.0XB3.2XH1.0 (mm)/L0.197XB0.126XH0.039 (inch) | 16MHz | 50Ohm | 8pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 5mm | 3.2mm | Non-RoHS Compliant | Lead Free | ||
![]() EA3250MA12-30.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | - | EAR99 | Nickel/Gold (Ni/Au) | - | 30MHz | - | L5.0XB3.2XH1.0 (mm)/L0.197XB0.126XH0.039 (inch) | 30MHz | 40Ohm | 12pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 5mm | 3.2mm | Non-RoHS Compliant | Lead Free | ||
![]() EA3250LA08-32.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | - | EAR99 | Nickel/Gold (Ni/Au) | - | 32MHz | - | L5.0XB3.2XH1.0 (mm)/L0.197XB0.126XH0.039 (inch) | 32MHz | 40Ohm | 8pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 5mm | 3.2mm | Non-RoHS Compliant | Lead Free | ||
![]() EA1620JA08-26.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | - | - | Nickel/Gold (Ni/Au) | AT-CUT; TR, 13 INCH | 26MHz | - | L2.0XB1.6XH0.55 (mm)/L0.079XB0.063XH0.022 (inch) | 26MHz | 100Ohm | 8pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 2mm | 1.6mm | Non-RoHS Compliant | Lead Free | ||
![]() EA3250JA08-32.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | - | - | Nickel/Gold (Ni/Au) | - | 32MHz | - | L5.0XB3.2XH1.0 (mm)/L0.197XB0.126XH0.039 (inch) | 32MHz | 40Ohm | 8pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 5mm | 3.2mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532PA10-30.000M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | yes | - | Nickel/Gold (Ni/Au) | AT CUT; BULK; TAPE | 30MHz | 4 | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 30MHz | 50Ohm | 10pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532PA10-32.000M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | yes | - | Nickel/Gold (Ni/Au) | AT CUT; BULK; TAPE | 32MHz | 4 | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 32MHz | 50Ohm | 10pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532PA10-32.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | - | - | Nickel/Gold (Ni/Au) | - | 32MHz | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 32MHz | 50Ohm | 10pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA3250JA08-27.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | - | - | Nickel/Gold (Ni/Au) | - | 27MHz | - | L5.0XB3.2XH1.0 (mm)/L0.197XB0.126XH0.039 (inch) | 27MHz | 40Ohm | 8pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 5mm | 3.2mm | Non-RoHS Compliant | Lead Free | ||
![]() EA1620QA12-32.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | - | EAR99 | Nickel/Gold (Ni/Au) | AT-CUT; TR, 13 INCH | 32MHz | - | L2.0XB1.6XH0.55 (mm)/L0.079XB0.063XH0.022 (inch) | 32MHz | 80Ohm | 12pF | 0.001% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 2mm | 1.6mm | Non-RoHS Compliant | Lead Free |