- Frequency Stability
- Load Capacitance
- Frequency
- Drive Level
- RoHS
- Packaging
- Series
- Package / Case
- Part Life Cycle Code
- Reach Compliance Code
- Length
- Frequency Tolerance
Attribute column
Manufacturer
Ecliptek Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | Frequency | Pin Count | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Frequency Tolerance | Drive Level | Aging | Crystal/Resonator Type | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EA3250MA12-25.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | - | EAR99 | Nickel/Gold (Ni/Au) | - | 25MHz | - | L5.0XB3.2XH1.0 (mm)/L0.197XB0.126XH0.039 (inch) | 25MHz | 40Ohm | 12pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 5mm | 3.2mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532PA10-28.6363M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | AT CUT; BULK; TAPE | 28.6363MHz | 4 | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 28.6363MHz | 60Ohm | 10pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532PA08-27.000M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | AT CUT; BULK; TAPE | 27MHz | 4 | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 27MHz | 60Ohm | 8pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532PA10-14.31818MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | - | e4 | - | EAR99 | Nickel/Gold (Ni/Au) | - | 14.31818MHz | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 14.31818MHz | 100Ohm | 10pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532NA18-13.560M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | AT CUT; BULK; TAPE | 13.56MHz | 4 | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 13.56MHz | 150Ohm | 18pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA3250MA08-32.000M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | AT-CUT; BULK; TAPE | 32MHz | 4 | L5.0XB3.2XH1.0 (mm)/L0.197XB0.126XH0.039 (inch) | 32MHz | 40Ohm | 8pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 5mm | 3.2mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532LA10-27.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | - | EAR99 | Nickel/Gold (Ni/Au) | - | 27MHz | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 27MHz | 60Ohm | 10pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA1620HA10-37.400M Ecliptek | In Stock | - | - | - | - | 4 | Ceramic | - | - | Bulk | - | - | - | - | - | 37.4MHz | - | - | - | 60Ohm | 10pF | 0.0015% | - | - | PARALLEL - FUNDAMENTAL | 2mm | 1.6mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532LA08-33.333M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | AT CUT; BULK; TAPE | 33.333MHz | 4 | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 33.333MHz | 50Ohm | 8pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA3250MA10-20.000M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | AT-CUT; BULK; TAPE | 20MHz | 4 | L5.0XB3.2XH1.0 (mm)/L0.197XB0.126XH0.039 (inch) | 20MHz | 50Ohm | 10pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 5mm | 3.2mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532NA08-27.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | - | e4 | - | - | Nickel/Gold (Ni/Au) | - | 27MHz | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 27MHz | 60Ohm | 8pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA3250MA10-20.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | - | - | Nickel/Gold (Ni/Au) | - | 20MHz | - | L5.0XB3.2XH1.0 (mm)/L0.197XB0.126XH0.039 (inch) | 20MHz | 50Ohm | 10pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 5mm | 3.2mm | Non-RoHS Compliant | Lead Free | ||
![]() EA1620HA12-38.400MTR Ecliptek | In Stock | - | - | - | - | 4 | Ceramic | - | - | Tape & Reel | - | - | - | - | - | 38.4MHz | - | - | - | 60Ohm | 12pF | 0.0015% | - | - | PARALLEL - FUNDAMENTAL | 2mm | 1.6mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532NA08-24.000MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | - | e4 | - | - | Nickel/Gold (Ni/Au) | - | 24MHz | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 24MHz | 60Ohm | 8pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532PA10-24.576MTR Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | - | e4 | - | EAR99 | Nickel/Gold (Ni/Au) | - | 24.576MHz | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 24.576MHz | 60Ohm | 10pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532PA10-25.000M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | AT CUT; BULK; TAPE | 25MHz | 4 | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 25MHz | 60Ohm | 10pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA1620HA12-38.400M Ecliptek | In Stock | - | - | - | - | 4 | Ceramic | - | - | Bulk | - | - | - | - | - | 38.4MHz | - | - | - | 60Ohm | 12pF | 0.0015% | - | - | PARALLEL - FUNDAMENTAL | 2mm | 1.6mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532NA08-20.000M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | AT CUT; BULK; TAPE | 20MHz | 4 | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 20MHz | 60Ohm | 8pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EA1620HA12-37.400MTR Ecliptek | In Stock | - | - | - | - | 4 | Ceramic | - | - | Tape & Reel | - | - | - | - | - | 37.4MHz | - | - | - | 60Ohm | 12pF | 0.0015% | - | - | PARALLEL - FUNDAMENTAL | 2mm | 1.6mm | Non-RoHS Compliant | Lead Free | ||
![]() EA2532QA08-16.000M Ecliptek | In Stock | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | AT CUT; BULK; TAPE | 16MHz | 4 | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 16MHz | 80Ohm | 8pF | 0.0015% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free |