- Series
- Frequency Stability
- Frequency
- Mfr
- Package
- Product Status
- Supply Voltage-Max
- Supply Voltage-Min
- Package / Case
- Packaging
- RoHS
- Length
Attribute column
Manufacturer
Ecliptek Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Frequency | Frequency Stability | Pin Count | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Oscillator Type | Frequency Tolerance | Output Load | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC5945ETTTS-12.288M Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 1.8V | 12.288MHz | 50 ppm | 4 | 2.5mm x 2.0mm x 0.8mm | 12.288MHz | 10ns | 10ns | 1.89V | 1.71V | LVCMOS | 0.005% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EB16E2E2H-40.000MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | 40MHz | 25 ppm | - | 3.2mm x 2.5mm x 0.9mm | 40MHz | - | - | 1.89V | 1.71V | LVCMOS | 0.0025% | 15 pF | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EMK42H2H-10.000M Ecliptek | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 4 | Plastic | - | - | e4 | yes | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 2.5V | 10MHz | 50 ppm | 4 | 2.5mm x 2.0mm x 0.85mm | 10MHz | 2ns | 2ns | 2.625V | 2.375V | LVCMOS | 0.005% | 15 pF | 762μm | 2.4892mm | 2.0066mm | RoHS Compliant | Lead Free | ||
![]() EB16E2J2H-3.6864MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 1.8V | 3.6864MHz | 25 ppm | - | 3.2mm x 2.5mm x 0.9mm | 3.6864MHz | 5ns | 5ns | 1.89V | 1.71V | LVCMOS | 0.0025% | 15 pF | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EB16E2E2H-4.000MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | 4MHz | 25 ppm | - | 3.2mm x 2.5mm x 0.9mm | 4MHz | 5ns | 5ns | 1.89V | 1.71V | LVCMOS | 0.0025% | 15 pF | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5725ETTTS-14.31818M Ecliptek | In Stock | - | Datasheet | - | - | - | - | 4 | Ceramic | - | - | - | yes | - | - | - | - | - | - | 14.31818MHz | 25 ppm | 4 | - | - | - | - | - | - | - | 0.0025% | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5625ETTS-20.000M Ecliptek | In Stock | - | Datasheet | - | - | - | - | 4 | Ceramic | - | - | - | yes | - | - | - | - | - | - | 20MHz | 25 ppm | 4 | - | - | - | - | - | - | - | 0.0025% | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5745ETTTS-14.31818MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | 14.31818MHz | 50 ppm | - | 2.5mm x 2.0mm x 0.8mm | 14.31818MHz | 10ns | 10ns | 2.625V | 2.375V | LVCMOS | 0.005% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5745ETTTS-12.000M Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 2.5V | 12MHz | 50 ppm | 4 | 2.5mm x 2.0mm x 0.8mm | 12MHz | 10ns | 10ns | 2.625V | 2.375V | LVCMOS | 0.005% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5725ETTTS-12.288MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 2.5V | 12.288MHz | 25 ppm | - | 2.5mm x 2.0mm x 1.0mm | 12.288MHz | 10ns | 10ns | 2.625V | 2.375V | CMOS | 0.0025% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5745ETTTS-12.000MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | 12MHz | 50 ppm | - | 2.5mm x 2.0mm x 0.8mm | 12MHz | 10ns | 10ns | 2.625V | 2.375V | LVCMOS | 0.005% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5645ETTTS-16.000M Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 3.3V | 16MHz | 50 ppm | 4 | 2.5mm x 2.0mm x 0.8mm | 16MHz | 10ns | 10ns | 3.63V | 2.97V | LVCMOS | 0.005% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EB16E2C2H-48.000M Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | - | - | BULK; ENABLE/DISABLE FUNCTION | 1.8V | 48MHz | 100 ppm | 4 | 3.2mm x 2.5mm x 0.2mm | 48MHz | - | - | 1.89V | 1.71V | LVHCMOS | 0.01% | 15 pF | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EB16E2H2H-10.000MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | 10MHz | 50 ppm | - | 3.2mm x 2.5mm x 0.2mm | 10MHz | 5ns | 5ns | 1.89V | 1.71V | LVHCMOS | 0.005% | 15 pF | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5725ETTTS-14.7456M Ecliptek | In Stock | - | Datasheet | - | - | - | - | 4 | Ceramic | - | - | - | yes | - | - | - | - | - | - | 14.7456MHz | 25 ppm | 4 | - | - | - | - | - | - | - | 0.0025% | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EB16E2H2H-12.000M Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | BULK; ENABLE/DISABLE FUNCTION | 1.8V | 12MHz | 50 ppm | 4 | 3.2mm x 2.5mm x 0.2mm | 12MHz | 5ns | 5ns | 1.89V | 1.71V | LVHCMOS | 0.005% | 15 pF | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EB15E2E2H-14.31818M Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 2.5V | 14.31818MHz | 25 ppm | 4 | 3.2mm x 2.5mm x 0.9mm | 14.31818MHz | 5ns | 5ns | 2.625V | 2.375V | LVHCMOS | 0.0025% | 15 pF | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EB13E2D2H-16.000MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TAPE AND REEL; TRI-STATE ENABLE/DISABLE FUNCTION | 3.3V | 16MHz | 50 ppm | - | 3.2mm x 2.5mm x 0.9mm | 16MHz | 5ns | 5ns | - | 3.135V | LVHCMOS | 0.005% | 15 pF | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5725ETTTS-14.7456MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 2.5V | 14.7456MHz | 25 ppm | - | 2.5mm x 2.0mm x 1.0mm | 14.7456MHz | 10ns | 10ns | 2.625V | 2.375V | CMOS | 0.0025% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EB16E2J2H-7.3728M Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 1.8V | 7.3728MHz | 25 ppm | 4 | 3.2mm x 2.5mm x 0.9mm | 7.3728MHz | 5ns | 5ns | 1.89V | 1.71V | LVCMOS | 0.0025% | 15 pF | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free |