- Series
- Frequency Stability
- Frequency
- Mfr
- Package
- Product Status
- Supply Voltage-Max
- Supply Voltage-Min
- Package / Case
- Packaging
- RoHS
- Length
Attribute column
Manufacturer
Ecliptek Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Depth | Frequency | Frequency Stability | Pin Count | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Oscillator Type | Load Capacitance | Frequency Tolerance | Output Load | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC5945ETTS-48.000M Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 1.8V | - | 48MHz | 50 ppm | 4 | 2.5mm x 2.0mm x 0.8mm | 48MHz | 10ns | 10ns | 1.89V | 1.71V | LVCMOS | - | 0.005% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5945ETTS-40.000MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | - | 40MHz | 50 ppm | - | 2.5mm x 2.0mm x 0.8mm | 40MHz | 10ns | 10ns | 1.89V | 1.71V | LVCMOS | - | 0.005% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5720ETTS-27.000M Ecliptek | In Stock | - | Datasheet | - | - | - | 4 | Ceramic | - | - | - | - | yes | - | - | - | - | - | - | - | 27MHz | 20 ppm | 4 | - | - | - | - | - | - | - | - | 0.002% | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EB15E2D2H-48.000MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | - | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | - | 48MHz | 50 ppm | - | 3.2mm x 2.5mm x 0.9mm | 48MHz | - | - | 2.625V | 2.375V | LVHCMOS | - | 0.005% | 15 pF | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EB16E2H2H-7.3728M Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 1.8V | - | 7.3728MHz | 50 ppm | 4 | 3.2mm x 2.5mm x 0.9mm | 7.3728MHz | 5ns | 5ns | 1.89V | 1.71V | LVCMOS | - | 0.005% | 15 pF | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EB16E2H2H-49.152M Ecliptek | In Stock | - | Datasheet | CSMD | YES | SURFACE MOUNT | 4 | Ceramic | - | - | Bulk | e4 | yes | - | Nickel/Gold (Ni/Au) | 85°C | -40°C | - | 1.8V | 2.5mm | 49.152MHz | 50 ppm | 4 | 3.2mm x 2.5mm x 0.9mm | 49.152MHz | - | - | 1.89V | 1.71V | LVCMOS | 15pF | 0.005% | - | - | 3.2mm | 2.5mm | RoHS Compliant | Lead Free | ||
![]() EC5645ETTTS-16.000M Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 3.3V | - | 16MHz | 50 ppm | 4 | 2.5mm x 2.0mm x 0.8mm | 16MHz | 10ns | 10ns | 3.63V | 2.97V | LVCMOS | - | 0.005% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EB16E2C2H-48.000M Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | - | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | - | - | BULK; ENABLE/DISABLE FUNCTION | 1.8V | - | 48MHz | 100 ppm | 4 | 3.2mm x 2.5mm x 0.2mm | 48MHz | - | - | 1.89V | 1.71V | LVHCMOS | - | 0.01% | 15 pF | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5745ETTTS-25.000M Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 2.5V | - | 25MHz | 50 ppm | 4 | 2.5mm x 2.0mm x 0.8mm | 25MHz | 10ns | 10ns | 2.625V | 2.375V | LVCMOS | - | 0.005% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EB15E2K2H-25.000MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | - | - | GOLD (39) OVER NICKEL (350) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 2.5V | - | 25MHz | 20 ppm | - | 3.2mm x 2.5mm x 0.9mm | 25MHz | - | - | 2.625V | 2.375V | CMOS | - | 0.002% | 15 pF | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5625ETTS-27.000MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | - | 27MHz | 25 ppm | - | 2.5mm x 2.0mm x 1.0mm | 27MHz | 10ns | 10ns | 3.63V | 2.97V | CMOS | - | 0.0025% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5600TS-40.000M Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 3.3V | - | 40MHz | 100 ppm | 4 | 2.5mm x 2.0mm x 0.8mm | 40MHz | 10ns | 10ns | 3.63V | 2.97V | LVCMOS | - | 0.01% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EB16E2C2H-50.000MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | - | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | - | 50MHz | 100 ppm | - | 3.2mm x 2.5mm x 0.2mm | 50MHz | - | - | 1.89V | 1.71V | LVHCMOS | - | 0.01% | 15 pF | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5745ETTTS-24.576MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | - | 24.576MHz | 50 ppm | - | 2.5mm x 2.0mm x 0.8mm | 24.576MHz | 10ns | 10ns | 2.625V | 2.375V | LVCMOS | - | 0.005% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EB15E2K2H-25.000M Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | GOLD (39) OVER NICKEL (350) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK; TAPE | 2.5V | - | 25MHz | 20 ppm | 4 | 3.2mm x 2.5mm x 0.9mm | 25MHz | - | - | 2.625V | 2.375V | CMOS | - | 0.002% | 15 pF | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5745TS-16.384M Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 2.5V | - | 16.384MHz | 50 ppm | 4 | 2.5mm x 2.0mm x 0.8mm | 16.384MHz | 10ns | 10ns | 2.625V | 2.375V | LVCMOS | - | 0.005% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5745ETTTS-25.000MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | - | 25MHz | 50 ppm | - | 2.5mm x 2.0mm x 0.8mm | 25MHz | 10ns | 10ns | 2.625V | 2.375V | LVCMOS | - | 0.005% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5745TS-16.384MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | - | 16.384MHz | 50 ppm | - | 2.5mm x 2.0mm x 0.8mm | 16.384MHz | 10ns | 10ns | 2.625V | 2.375V | LVCMOS | - | 0.005% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5645ETTTS-27.000M Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 3.3V | - | 27MHz | 50 ppm | 4 | 2.5mm x 2.0mm x 0.8mm | 27MHz | 10ns | 10ns | 3.63V | 2.97V | LVCMOS | - | 0.005% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5945ETTTS-20.000M Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | - | e4 | yes | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 1.8V | - | 20MHz | 50 ppm | 4 | 2.5mm x 2.0mm x 0.8mm | 20MHz | 10ns | 10ns | 1.89V | 1.71V | LVCMOS | - | 0.005% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free |