- Series
- Frequency Stability
- Frequency
- Mfr
- Package
- Product Status
- Supply Voltage-Max
- Supply Voltage-Min
- Package / Case
- Packaging
- RoHS
- Length
Attribute column
Manufacturer
Ecliptek Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Frequency | Frequency Stability | Pin Count | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Max Supply Voltage | Oscillator Type | Load Capacitance | Frequency Tolerance | Output Load | Linearity | Control Voltage-Max | Control Voltage-Min | Output Low Current-Max | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC5600TTS-32.000MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | 32MHz | 100 ppm | - | - | 2.5mm x 2.0mm x 0.8mm | 32MHz | 10ns | 10ns | 3.63V | 2.97V | - | LVCMOS | - | 0.01% | 15 pF | - | - | - | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EB16E2C2H-33.333MTR Ecliptek | In Stock | - | Datasheet | - | CSMD | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | 33.333MHz | 100 ppm | - | - | 3.2mm x 2.5mm x 0.2mm | 33.333MHz | - | - | 1.89V | 1.71V | - | LVHCMOS | - | 0.01% | 15 pF | - | - | - | - | 900μm | 3.2mm | 2.5mm | RoHS Compliant | Lead Free | ||
![]() EB16E2F2H-4.000MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | - | - | - | GOLD (39) OVER NICKEL (350) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 1.8V | 4MHz | 20 ppm | - | - | 3.2mm x 2.5mm x 0.9mm | 4MHz | 5ns | 5ns | 1.89V | 1.71V | - | CMOS | - | 0.002% | 15 pF | - | - | - | - | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5625TTS-48.000M Ecliptek | In Stock | - | Datasheet | - | - | - | - | 4 | Ceramic | - | - | - | yes | - | - | - | - | - | - | - | 48MHz | 25 ppm | 4 | - | - | - | - | - | - | - | - | - | - | 0.0025% | - | - | - | - | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EV32C3B4A1-44.736M Ecliptek | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 6 | Ceramic | - | - | e4 | yes | 6 | - | Nickel/Gold (Ni/Au) | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 3.3V | 44.736MHz | 50 ppm | - | Not Qualified | - | 44.736MHz | 5ns | 5ns | - | - | 3.3V | HCMOS | 15pF | 0.005% | - | 20% | 3V | 0.3V | 4mA | 1.65mm | 7mm | 5mm | RoHS Compliant | Lead Free | ||
![]() EC5600TTS-20.000MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | 20MHz | 100 ppm | - | - | 2.5mm x 2.0mm x 0.8mm | 20MHz | 10ns | 10ns | 3.63V | 2.97V | - | LVCMOS | - | 0.01% | 15 pF | - | - | - | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EB16E2D2H-24.000M Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | BULK; ENABLE/DISABLE FUNCTION | 1.8V | 24MHz | 50 ppm | 4 | - | 3.2mm x 2.5mm x 0.2mm | 24MHz | 5ns | 5ns | 1.89V | 1.71V | - | LVHCMOS | - | 0.005% | 15 pF | - | - | - | - | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5920ETTS-25.000M Ecliptek | In Stock | - | Datasheet | - | - | - | - | 4 | Ceramic | - | - | - | yes | - | - | - | - | - | - | - | 25MHz | 20 ppm | 4 | - | - | - | - | - | - | - | - | - | - | 0.002% | - | - | - | - | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5920ETTS-25.000MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | - | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 1.8V | 25MHz | 20 ppm | - | - | 2.5mm x 2.0mm x 1.0mm | 25MHz | 10ns | 10ns | 1.89V | 1.71V | - | CMOS | - | 0.002% | 15 pF | - | - | - | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5600TTS-24.000MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | 24MHz | 100 ppm | - | - | 2.5mm x 2.0mm x 0.8mm | 24MHz | 10ns | 10ns | 3.63V | 2.97V | - | LVCMOS | - | 0.01% | 15 pF | - | - | - | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EB16E2D2H-27.000MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | 27MHz | 50 ppm | - | - | 3.2mm x 2.5mm x 0.2mm | 27MHz | - | - | 1.89V | 1.71V | - | LVHCMOS | - | 0.005% | 15 pF | - | - | - | - | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5700TTS-20.000M Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 2.5V | 20MHz | 100 ppm | 4 | - | 2.5mm x 2.0mm x 0.8mm | 20MHz | 10ns | 10ns | 2.625V | 2.375V | - | LVCMOS | - | 0.01% | 15 pF | - | - | - | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5600TTS-24.576M Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 3.3V | 24.576MHz | 100 ppm | 4 | - | 2.5mm x 2.0mm x 0.8mm | 24.576MHz | 10ns | 10ns | 3.63V | 2.97V | - | LVCMOS | - | 0.01% | 15 pF | - | - | - | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EB15E2C2H-32.000M Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 2.5V | 32MHz | 100 ppm | 4 | - | 3.2mm x 2.5mm x 0.9mm | 32MHz | - | - | 2.625V | 2.375V | - | LVHCMOS | - | 0.01% | 15 pF | - | - | - | - | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5625TTS-4.000MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | - | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 3.3V | 4MHz | 25 ppm | - | - | 2.5mm x 2.0mm x 1.0mm | 4MHz | 10ns | 10ns | 3.63V | 2.97V | - | CMOS | - | 0.0025% | 15 pF | - | - | - | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5900TTS-14.31818M Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 1.8V | 14.31818MHz | 100 ppm | 4 | - | 2.5mm x 2.0mm x 0.8mm | 14.31818MHz | 10ns | 10ns | 1.89V | 1.71V | - | LVCMOS | - | 0.01% | 15 pF | - | - | - | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EB16E2D2H-20.000M Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | BULK; ENABLE/DISABLE FUNCTION | 1.8V | 20MHz | 50 ppm | 4 | - | 3.2mm x 2.5mm x 0.2mm | 20MHz | 5ns | 5ns | 1.89V | 1.71V | - | LVHCMOS | - | 0.005% | 15 pF | - | - | - | - | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5900TTS-14.31818MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | 14.31818MHz | 100 ppm | - | - | 2.5mm x 2.0mm x 0.8mm | 14.31818MHz | 10ns | 10ns | 1.89V | 1.71V | - | LVCMOS | - | 0.01% | 15 pF | - | - | - | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EB15E2F2H-7.3728MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | - | - | - | GOLD (39) OVER NICKEL (350) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 2.5V | 7.3728MHz | 20 ppm | - | - | 3.2mm x 2.5mm x 0.9mm | 7.3728MHz | 5ns | 5ns | 2.625V | 2.375V | - | CMOS | - | 0.002% | 15 pF | - | - | - | - | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EB16E2D2H-25.000MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | 25MHz | 50 ppm | - | - | 3.2mm x 2.5mm x 0.2mm | 25MHz | - | - | 1.89V | 1.71V | - | LVHCMOS | - | 0.005% | 15 pF | - | - | - | - | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free |