Filters
  • Series
  • Frequency Stability
  • Frequency
  • Mfr
  • Package
  • Product Status
  • Supply Voltage-Max
  • Supply Voltage-Min
  • Package / Case
  • Packaging
  • RoHS
  • Length

Attribute column

Manufacturer

Ecliptek Oscillators

View Mode:
10000 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Mounting Feature

Ihs Manufacturer

Manufacturer

Manufacturer Part Number

Manufacturer Series

Operating Frequency-Nom

Operating Temperature-Max

Part Life Cycle Code

Risk Rank

Rohs Code

Supply Voltage-Max

Supply Voltage-Min

Supply Voltage-Nom

JESD-609 Code

Pbfree Code

Terminal Finish

Additional Feature

Reach Compliance Code

Frequency Stability

Physical Dimension

Rise Time-Max

Fall Time-Max

Symmetry-Max

Oscillator Type

Output Load

Frequency Adjustment-Mechanical
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
YES

SURFACE MOUNT

ECLIPTEK CORP

Ecliptek Corporation

EMCL13E2H-35.000M

EMCL13

35 MHz

70 °C

Obsolete

5.84

Yes

3.6 V

3 V

3.3 V

e4

Yes

Nickel/Palladium/Gold (Ni/Pd/Au)

ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; BULK

compliant

25%

7.0mm x 5.0mm x 0.85mm

0.3 ns

0.3 ns

55/45 %

LVPECL

50 OHM

NO