- Series
- Frequency Stability
- Frequency
- Mfr
- Package
- Product Status
- Supply Voltage-Max
- Supply Voltage-Min
- Package / Case
- Packaging
- RoHS
- Length
Attribute column
Manufacturer
Ecliptek Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | Supply Voltage | Frequency | Frequency Stability | Pin Count | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Oscillator Type | Frequency Tolerance | Output Load | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC5900TS-1.8432MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | 1.8432MHz | 100 ppm | - | 2.5mm x 2.0mm x 0.8mm | 1.8432MHz | 10ns | 10ns | 1.89V | 1.71V | LVCMOS | 0.01% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5725ETTS-24.576MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 2.5V | 24.576MHz | 25 ppm | - | 2.5mm x 2.0mm x 1.0mm | 24.576MHz | 10ns | 10ns | 2.625V | 2.375V | CMOS | 0.0025% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5620TTS-24.576M Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK; TAPE | 3.3V | 24.576MHz | 20 ppm | 4 | 2.5mm x 2.0mm x 1.0mm | 24.576MHz | 10ns | 10ns | 3.63V | 2.97V | CMOS | 0.002% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5920ETTS-32.000MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 1.8V | 32MHz | 20 ppm | - | 2.5mm x 2.0mm x 1.0mm | 32MHz | 10ns | 10ns | 1.89V | 1.71V | CMOS | 0.002% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5600TTS-32.000M Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 3.3V | 32MHz | 100 ppm | 4 | 2.5mm x 2.0mm x 0.8mm | 32MHz | 10ns | 10ns | 3.63V | 2.97V | LVCMOS | 0.01% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5700TTS-30.000M Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 2.5V | 30MHz | 100 ppm | 4 | 2.5mm x 2.0mm x 0.8mm | 30MHz | 10ns | 10ns | 2.625V | 2.375V | LVCMOS | 0.01% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5600TTS-32.000MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | 32MHz | 100 ppm | - | 2.5mm x 2.0mm x 0.8mm | 32MHz | 10ns | 10ns | 3.63V | 2.97V | LVCMOS | 0.01% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5920ETTS-10.000M Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK; TAPE | 1.8V | 10MHz | 20 ppm | 4 | 2.5mm x 2.0mm x 1.0mm | 10MHz | 10ns | 10ns | 1.89V | 1.71V | CMOS | 0.002% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5625TTS-7.3728M Ecliptek | In Stock | - | Datasheet | - | - | 4 | Ceramic | - | - | - | yes | - | - | - | - | 7.3728MHz | 25 ppm | 4 | - | - | - | - | - | - | - | 0.0025% | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5620TTS-25.000M Ecliptek | In Stock | - | Datasheet | - | - | 4 | Ceramic | - | - | - | yes | - | - | - | - | 25MHz | 20 ppm | 4 | - | - | - | - | - | - | - | 0.002% | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5700TTS-32.000MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | 32MHz | 100 ppm | - | 2.5mm x 2.0mm x 0.8mm | 32MHz | 10ns | 10ns | 2.625V | 2.375V | LVCMOS | 0.01% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EB16E2K2H-10.000M Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | GOLD (39) OVER NICKEL (350) | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK; TAPE | 1.8V | 10MHz | 20 ppm | 4 | 3.2mm x 2.5mm x 0.9mm | 10MHz | 5ns | 5ns | 1.89V | 1.71V | CMOS | 0.002% | 15 pF | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5625TTS-8.000M Ecliptek | In Stock | - | Datasheet | - | - | 4 | Ceramic | - | - | - | yes | - | - | - | - | 8MHz | 25 ppm | 4 | - | - | - | - | - | - | - | 0.0025% | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5900ETTTS-7.3728M Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 1.8V | 7.3728MHz | 100 ppm | 4 | 2.5mm x 2.0mm x 0.8mm | 7.3728MHz | 10ns | 10ns | 1.89V | 1.71V | LVCMOS | 0.01% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5925ETTTS-12.288MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 1.8V | 12.288MHz | 25 ppm | - | 2.5mm x 2.0mm x 1.0mm | 12.288MHz | 10ns | 10ns | 1.89V | 1.71V | CMOS | 0.0025% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5925ETTTS-12.288M Ecliptek | In Stock | - | Datasheet | - | - | 4 | Ceramic | - | - | - | yes | - | - | - | - | 12.288MHz | 25 ppm | 4 | - | - | - | - | - | - | - | 0.0025% | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5900TTS-30.000M Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 1.8V | 30MHz | 100 ppm | 4 | 2.5mm x 2.0mm x 0.8mm | 30MHz | 10ns | 10ns | 1.89V | 1.71V | LVCMOS | 0.01% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5700TTS-32.000M Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 2.5V | 32MHz | 100 ppm | 4 | 2.5mm x 2.0mm x 0.8mm | 32MHz | 10ns | 10ns | 2.625V | 2.375V | LVCMOS | 0.01% | 15 pF | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EB13E2J2H-48.000MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TAPE AND REEL; TRI-STATE ENABLE/DISABLE FUNCTION | 3.3V | 48MHz | 25 ppm | - | 3.2mm x 2.5mm x 0.9mm | 48MHz | 5ns | 5ns | - | 3.135V | LVHCMOS | 0.0025% | 15 pF | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EB15E2C2H-33.333M Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 2.5V | 33.333MHz | 100 ppm | 4 | 3.2mm x 2.5mm x 0.9mm | 33.333MHz | - | - | 2.625V | 2.375V | LVHCMOS | 0.01% | 15 pF | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free |