- Series
- Frequency Stability
- Frequency
- Mfr
- Package
- Product Status
- Supply Voltage-Max
- Supply Voltage-Min
- Package / Case
- Packaging
- RoHS
- Length
Attribute column
Manufacturer
Ecliptek Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Max Supply Voltage | Oscillator Type | Load Capacitance | Frequency Tolerance | Output Load | Linearity | Control Voltage-Max | Control Voltage-Min | Output Low Current-Max | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EB16E2E2H-12.000MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | - | 12MHz | 25 ppm | - | - | 3.2mm x 2.5mm x 0.9mm | 12MHz | 5ns | 5ns | 1.89V | 1.71V | - | LVCMOS | - | 0.0025% | 15 pF | - | - | - | - | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5925ETTTS-32.000MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | - | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 1.8V | - | 32MHz | 25 ppm | - | - | 2.5mm x 2.0mm x 1.0mm | 32MHz | 10ns | 10ns | 1.89V | 1.71V | - | CMOS | - | 0.0025% | 15 pF | - | - | - | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5920ETTS-12.000MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | - | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 1.8V | - | 12MHz | 20 ppm | - | - | 2.5mm x 2.0mm x 1.0mm | 12MHz | 10ns | 10ns | 1.89V | 1.71V | - | CMOS | - | 0.002% | 15 pF | - | - | - | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5925ETTTS-3.6864M Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK; TAPE | 1.8V | - | 3.6864MHz | 25 ppm | 4 | - | 2.5mm x 2.0mm x 1.0mm | 3.6864MHz | 10ns | 10ns | 1.89V | 1.71V | - | CMOS | - | 0.0025% | 15 pF | - | - | - | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EB13E2C2H-40.000MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | - | 40MHz | 100 ppm | - | - | 3.2mm x 2.5mm x 0.9mm | 40MHz | - | - | - | 3.135V | - | LVHCMOS | - | 0.01% | 15 pF | - | - | - | - | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5925ETTTS-3.6864MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | - | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 1.8V | - | 3.6864MHz | 25 ppm | - | - | 2.5mm x 2.0mm x 1.0mm | 3.6864MHz | 10ns | 10ns | 1.89V | 1.71V | - | CMOS | - | 0.0025% | 15 pF | - | - | - | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EB16E2G2H-33.000MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | - | 33MHz | 100 ppm | - | - | 3.2mm x 2.5mm x 0.2mm | 33MHz | - | - | 1.89V | 1.71V | - | LVHCMOS | - | 0.01% | 15 pF | - | - | - | - | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EV32C3B3A1-27.000M Ecliptek | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 6 | Ceramic | - | - | e4 | yes | 6 | - | Nickel/Gold (Ni/Au) | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 3.3V | - | 27MHz | 50 ppm | - | Not Qualified | - | 27MHz | 5ns | 5ns | - | - | 3.3V | HCMOS | 15pF | 0.005% | - | 20% | 3V | 0.3V | 4mA | 1.65mm | 7mm | 5mm | RoHS Compliant | Lead Free | ||
![]() EB16E2G2H-33.333MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | - | 33.333MHz | 100 ppm | - | - | 3.2mm x 2.5mm x 0.2mm | 33.333MHz | - | - | 1.89V | 1.71V | - | LVHCMOS | - | 0.01% | 15 pF | - | - | - | - | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5920ETTTS-16.000M Ecliptek | In Stock | - | Datasheet | - | - | - | - | 4 | Ceramic | - | - | - | yes | - | - | - | - | - | - | - | - | 16MHz | 20 ppm | 4 | - | - | - | - | - | - | - | - | - | - | 0.002% | - | - | - | - | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5645ETTS-48.000M Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 3.3V | - | 48MHz | 50 ppm | 4 | - | 2.5mm x 2.0mm x 0.8mm | 48MHz | 10ns | 10ns | 3.63V | 2.97V | - | LVCMOS | - | 0.005% | 15 pF | - | - | - | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EMK12H2H-4.000M Ecliptek | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 4 | Plastic | - | - | e4 | yes | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 2.5V | - | 4MHz | 50 ppm | 4 | - | 7.0mm x 5.0mm x 0.85mm | 4MHz | 2ns | 2ns | 2.625V | 2.375V | - | LVCMOS | - | 0.005% | 15 pF | - | - | - | - | 762μm | 6.985mm | 5.0038mm | RoHS Compliant | Lead Free | ||
![]() EC2645ETTTS-16.384MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 16.384MHz | 50 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 16.384MHz | 5ns | 5ns | 3.63V | 2.97V | - | LVCMOS | - | 0.005% | 30 pF | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EB16E2G2H-33.000M Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | BULK; ENABLE/DISABLE FUNCTION | 1.8V | - | 33MHz | 100 ppm | 4 | - | 3.2mm x 2.5mm x 0.2mm | 33MHz | - | - | 1.89V | 1.71V | - | LVHCMOS | - | 0.01% | 15 pF | - | - | - | - | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5900TTS-1.8432MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | - | 1.8432MHz | 100 ppm | - | - | 2.5mm x 2.0mm x 0.8mm | 1.8432MHz | 10ns | 10ns | 1.89V | 1.71V | - | LVCMOS | - | 0.01% | 15 pF | - | - | - | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EB13E2C2H-4.000MTR Ecliptek | In Stock | - | Datasheet | - | CSMD | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -20°C | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TAPE AND REEL; TRI-STATE ENABLE/DISABLE FUNCTION | 3.3V | - | 4MHz | 100 ppm | - | - | 3.2mm x 2.5mm x 0.9mm | 4MHz | 5ns | 5ns | - | 3.135V | - | LVHCMOS | - | 0.01% | 15 pF | - | - | - | - | 900μm | 3.2mm | 2.5mm | RoHS Compliant | Lead Free | ||
![]() EC5900TS-3.6864M Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 1.8V | - | 3.6864MHz | 100 ppm | 4 | - | 2.5mm x 2.0mm x 0.8mm | 3.6864MHz | 10ns | 10ns | 1.89V | 1.71V | - | LVCMOS | - | 0.01% | 15 pF | - | - | - | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EB16E2G2H-29.4912M Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 1.8V | - | 29.4912MHz | 100 ppm | 4 | - | 3.2mm x 2.5mm x 0.9mm | 29.4912MHz | - | - | 1.89V | 1.71V | - | LVCMOS | - | 0.01% | 15 pF | - | - | - | - | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5725ETTS-30.000MTR Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | - | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | 2.5V | - | 30MHz | 25 ppm | - | - | 2.5mm x 2.0mm x 1.0mm | 30MHz | 10ns | 10ns | 2.625V | 2.375V | - | CMOS | - | 0.0025% | 15 pF | - | - | - | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC5900TS-29.4912M Ecliptek | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 1.8V | - | 29.4912MHz | 100 ppm | 4 | - | 2.5mm x 2.0mm x 0.8mm | 29.4912MHz | 10ns | 10ns | 1.89V | 1.71V | - | LVCMOS | - | 0.01% | 15 pF | - | - | - | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free |