- Series
- Frequency Stability
- Frequency
- Mfr
- Package
- Product Status
- Supply Voltage-Max
- Supply Voltage-Min
- Package / Case
- Packaging
- RoHS
- Length
Attribute column
Manufacturer
Ecliptek Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Oscillator Type | Frequency Tolerance | Output Load | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC3625TS-30.000MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 30MHz | 25 ppm | 5.0mm x 3.2mm x 1.3mm | 30MHz | 6ns | 6ns | 3.63V | 2.97V | LVCMOS | 0.0025% | 15 pF | RoHS Compliant | ||
![]() EC2600ETTS-3.6864MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 3.6864MHz | 100 ppm | 7.0mm x 5.0mm x 1.6mm | 3.6864MHz | 5ns | 5ns | 3.63V | 2.97V | LVCMOS | 0.01% | 30 pF | RoHS Compliant | ||
![]() EC3925TS-14.31818MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 14.31818MHz | 25 ppm | 5.0mm x 3.2mm x 1.3mm | 14.31818MHz | 6ns | 6ns | 1.89V | 1.71V | LVCMOS | 0.0025% | 15 pF | RoHS Compliant | ||
![]() EC2625TTS-8.000MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 8MHz | 25 ppm | 7.0mm x 5.0mm x 1.6mm | 8MHz | 7ns | 7ns | 3.63V | 2.97V | LVCMOS | 0.0025% | 30 pF | RoHS Compliant | ||
![]() EC2725TTS-27.000MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 27MHz | 25 ppm | 7.0mm x 5.0mm x 1.6mm | 27MHz | - | - | 2.625V | 2.375V | LVCMOS | 0.0025% | 15 pF | RoHS Compliant | ||
![]() EC3720TTS-75.000MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 75MHz | 20 ppm | 5.0mm x 3.2mm x 1.3mm | 75MHz | - | - | 2.625V | 2.375V | LVCMOS | 0.002% | 15 pF | RoHS Compliant | ||
![]() EC2720TTS-32.000MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 32MHz | 20 ppm | 7.0mm x 5.0mm x 1.6mm | 32MHz | - | - | 2.625V | 2.375V | LVCMOS | 0.002% | 15 pF | RoHS Compliant | ||
![]() EC3620TTS-106.250MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 106.25MHz | 20 ppm | 5.0mm x 3.2mm x 1.3mm | 106.25MHz | 2ns | 2ns | 3.63V | 2.97V | LVCMOS | 0.002% | 15 pF | RoHS Compliant | ||
![]() EC3600ETTTS-18.432MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 18.432MHz | 100 ppm | 5.0mm x 3.2mm x 1.3mm | 18.432MHz | 6ns | 6ns | 3.63V | 2.97V | LVCMOS | 0.01% | 15 pF | RoHS Compliant | ||
![]() EC2720ETTTS-11.0592MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 11.0592MHz | 20 ppm | 7.0mm x 5.0mm x 1.6mm | 11.0592MHz | 6ns | 6ns | 2.625V | 2.375V | LVCMOS | 0.002% | 15 pF | RoHS Compliant | ||
![]() EC3645ETTS-7.3728MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 7.3728MHz | 50 ppm | 5.0mm x 3.2mm x 1.3mm | 7.3728MHz | 6ns | 6ns | 3.63V | 2.97V | LVCMOS | 0.005% | 15 pF | RoHS Compliant | ||
![]() EC3625TTS-16.384MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 16.384MHz | 25 ppm | 5.0mm x 3.2mm x 1.3mm | 16.384MHz | 6ns | 6ns | 3.63V | 2.97V | LVCMOS | 0.0025% | 15 pF | RoHS Compliant | ||
![]() EC3600ETTS-14.7456MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 14.7456MHz | 100 ppm | 5.0mm x 3.2mm x 1.3mm | 14.7456MHz | 6ns | 6ns | 3.63V | 2.97V | LVCMOS | 0.01% | 15 pF | RoHS Compliant | ||
![]() EC3600TS-11.0592MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 11.0592MHz | 100 ppm | 5.0mm x 3.2mm x 1.3mm | 11.0592MHz | 6ns | 6ns | 3.63V | 2.97V | LVCMOS | 0.01% | 15 pF | RoHS Compliant | ||
![]() EC3900ETTS-32.000MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 32MHz | 100 ppm | 5.0mm x 3.2mm x 1.3mm | 32MHz | 6ns | 6ns | 1.89V | 1.71V | LVCMOS | 0.01% | 15 pF | RoHS Compliant | ||
![]() EC2645TTS-12.352MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 12.352MHz | 50 ppm | 7.0mm x 5.0mm x 1.6mm | 12.352MHz | 7ns | 7ns | 3.63V | 2.97V | LVCMOS | 0.005% | 30 pF | RoHS Compliant | ||
![]() EC3725ETTTS-33.000MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 33MHz | 25 ppm | 5.0mm x 3.2mm x 1.3mm | 33MHz | 6ns | 6ns | 2.625V | 2.375V | LVCMOS | 0.0025% | 15 pF | RoHS Compliant | ||
![]() EB15E2C2H-66.666MTR Ecliptek | In Stock | - | Datasheet | - | - | - | - | - | - | e4 | - | - | Nickel/Gold (Ni/Au) | - | - | - | 66.666MHz | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() EC3645TTS-40.000MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 40MHz | 50 ppm | 5.0mm x 3.2mm x 1.3mm | 40MHz | - | - | 3.63V | 2.97V | LVCMOS | 0.005% | 15 pF | RoHS Compliant | ||
![]() EC2900ETTTS-25.000MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 25MHz | 100 ppm | 7.0mm x 5.0mm x 1.6mm | 25MHz | 6ns | 6ns | 1.89V | 1.71V | LVCMOS | 0.01% | 15 pF | RoHS Compliant |