- Series
- Frequency Stability
- Frequency
- Mfr
- Package
- Product Status
- Supply Voltage-Max
- Supply Voltage-Min
- Package / Case
- Packaging
- RoHS
- Length
Attribute column
Manufacturer
Ecliptek Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Oscillator Type | Frequency Tolerance | Output Load | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC3725TTS-33.333MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 33.333MHz | 25 ppm | - | 5.0mm x 3.2mm x 1.3mm | 33.333MHz | 6ns | 6ns | 2.625V | - | 2.375V | LVCMOS | 0.0025% | 15 pF | RoHS Compliant | ||
![]() EC3600TS-10.000MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 10MHz | 100 ppm | - | 5.0mm x 3.2mm x 1.3mm | 10MHz | 6ns | 6ns | 3.63V | - | 2.97V | LVCMOS | 0.01% | 15 pF | RoHS Compliant | ||
![]() EC3900ETTTS-29.4912MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 29.4912MHz | 100 ppm | - | 5.0mm x 3.2mm x 1.3mm | 29.4912MHz | 6ns | 6ns | 1.89V | - | 1.71V | LVCMOS | 0.01% | 15 pF | RoHS Compliant | ||
![]() EC3620ETTTS-20.000MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 20MHz | 20 ppm | - | 5.0mm x 3.2mm x 1.3mm | 20MHz | 6ns | 6ns | 3.63V | - | 2.97V | LVCMOS | 0.002% | 15 pF | RoHS Compliant | ||
![]() EC3745TS-1.8432MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 1.8432MHz | 50 ppm | - | 5.0mm x 3.2mm x 1.3mm | 1.8432MHz | 6ns | 6ns | 2.625V | - | 2.375V | LVCMOS | 0.005% | 15 pF | RoHS Compliant | ||
![]() EC3600ETTTS-12.288MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 12.288MHz | 100 ppm | - | 5.0mm x 3.2mm x 1.3mm | 12.288MHz | 6ns | 6ns | 3.63V | - | 2.97V | LVCMOS | 0.01% | 15 pF | RoHS Compliant | ||
![]() EC3725TS-16.000MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 16MHz | 25 ppm | - | 5.0mm x 3.2mm x 1.3mm | 16MHz | 6ns | 6ns | 2.625V | - | 2.375V | LVCMOS | 0.0025% | 15 pF | RoHS Compliant | ||
![]() EC3620ETTTS-33.000MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 33MHz | 20 ppm | - | 5.0mm x 3.2mm x 1.3mm | 33MHz | 6ns | 6ns | 3.63V | - | 2.97V | LVCMOS | 0.002% | 15 pF | RoHS Compliant | ||
![]() EC3925TS-30.000MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 30MHz | 25 ppm | - | 5.0mm x 3.2mm x 1.3mm | 30MHz | 6ns | 6ns | 1.89V | - | 1.71V | HCMOS | 0.0025% | 15 pF | RoHS Compliant | ||
![]() EC3745ETTTS-20.000MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 20MHz | 50 ppm | - | 5.0mm x 3.2mm x 1.3mm | 20MHz | 6ns | 6ns | 2.625V | - | 2.375V | LVCMOS | 0.005% | 15 pF | RoHS Compliant | ||
![]() EC2720TS-133.333MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | e4 | yes | 4 | - | Nickel/Gold (Ni/Au) | TRI-STATE FUNCTION; TAPE AND REEL | 2.5V | compliant | 133.333MHz | 20 ppm | Not Qualified | 7.0mm x 5.0mm x 1.6mm | 133.333MHz | 6ns | 6ns | 2.625V | 2.5V | 2.375V | LVHCMOS | 0.002% | 15 pF | RoHS Compliant | ||
![]() EC3600ETTS-48.000MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 48MHz | 100 ppm | - | 5.0mm x 3.2mm x 1.3mm | 48MHz | - | - | 3.63V | - | 2.97V | LVCMOS | 0.01% | 15 pF | RoHS Compliant | ||
![]() EC3600TS-14.31818MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 14.31818MHz | 100 ppm | - | 5.0mm x 3.2mm x 1.3mm | 14.31818MHz | 6ns | 6ns | 3.63V | - | 2.97V | LVCMOS | 0.01% | 15 pF | RoHS Compliant | ||
![]() EC3925TS-32.000MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 32MHz | 25 ppm | - | 5.0mm x 3.2mm x 1.3mm | 32MHz | 6ns | 6ns | 1.89V | - | 1.71V | LVCMOS | 0.0025% | 15 pF | RoHS Compliant | ||
![]() EC2600ETTS-32.000MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 32MHz | 100 ppm | - | 7.0mm x 5.0mm x 1.6mm | 32MHz | 5ns | 5ns | 3.63V | - | 2.97V | LVCMOS | 0.01% | 30 pF | RoHS Compliant | ||
![]() EC3625TS-30.000MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 30MHz | 25 ppm | - | 5.0mm x 3.2mm x 1.3mm | 30MHz | 6ns | 6ns | 3.63V | - | 2.97V | LVCMOS | 0.0025% | 15 pF | RoHS Compliant | ||
![]() EC2920ETTTS-25.000MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 25MHz | 20 ppm | - | 7.0mm x 5.0mm x 1.6mm | 25MHz | 6ns | 6ns | 1.89V | - | 1.71V | LVCMOS | 0.002% | 15 pF | RoHS Compliant | ||
![]() EC2625ETTS-7.3728MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | compliant | 7.3728MHz | 25 ppm | - | 7.0mm x 5.0mm x 1.6mm | 7.3728MHz | 7ns | 7ns | 3.63V | - | 2.97V | LVCMOS | 0.0025% | 30 pF | RoHS Compliant | ||
![]() EC3745ETTTS-40.000MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | compliant | 40MHz | 50 ppm | - | 5.0mm x 3.2mm x 1.3mm | 40MHz | - | - | 2.625V | - | 2.375V | LVCMOS | 0.005% | 15 pF | RoHS Compliant | ||
![]() EC2925TS-40.000MTR Ecliptek | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | compliant | 40MHz | 25 ppm | - | 7.0mm x 5.0mm x 1.6mm | 40MHz | - | - | 1.89V | - | 1.71V | LVCMOS | 0.0025% | 15 pF | RoHS Compliant |