- Series
- Frequency Stability
- Frequency
- Mfr
- Package
- Product Status
- Supply Voltage-Max
- Supply Voltage-Min
- Package / Case
- Packaging
- RoHS
- Length
Attribute column
Manufacturer
Ecliptek Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Depth | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Oscillator Type | Load Capacitance | Frequency Tolerance | Output Load | Output Low Current-Max | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC2900ETTTS-20.000MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | - | compliant | 20MHz | 100 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 20MHz | 6ns | 6ns | 1.89V | - | 1.71V | LVCMOS | - | 0.01% | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC2600ETTTS-20.000MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | - | compliant | 20MHz | 100 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 20MHz | 5ns | 5ns | 3.63V | - | 2.97V | LVCMOS | - | 0.01% | 30 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC2725TTS-30.000MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE FUNCTION; TAPE AND REEL | 2.5V | - | compliant | 30MHz | 25 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 30MHz | 6ns | 6ns | 2.625V | - | 2.375V | LVHCMOS | - | 0.0025% | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC5600ETTTS-33.000MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | - | - | 33MHz | 100 ppm | - | - | 2.5mm x 2.0mm x 0.8mm | 33MHz | 10ns | 10ns | 3.63V | - | 2.97V | LVCMOS | - | 0.01% | 15 pF | - | 800μm | 2.5mm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() EC3920TTS-12.352MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | - | compliant | 12.352MHz | 20 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 12.352MHz | 6ns | 6ns | 1.89V | - | 1.71V | LVCMOS | - | 0.002% | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC3600ETTS-8.000MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | - | compliant | 8MHz | 100 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 8MHz | 6ns | 6ns | 3.63V | - | 2.97V | LVCMOS | - | 0.01% | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC2920ETTS-14.31818MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | - | compliant | 14.31818MHz | 20 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 14.31818MHz | 6ns | 6ns | 1.89V | - | 1.71V | LVCMOS | - | 0.002% | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC3625TTS-1.8432MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | - | compliant | 1.8432MHz | 25 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 1.8432MHz | 6ns | 6ns | 3.63V | - | 2.97V | LVCMOS | - | 0.0025% | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC3625ETTS-33.000MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | - | compliant | 33MHz | 25 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 33MHz | 6ns | 6ns | 3.63V | - | 2.97V | LVCMOS | - | 0.0025% | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC2645ETTS-50.000M Ecliptek | In Stock | - | Datasheet | CSMD | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; BULK | 3.3V | - | - | 50MHz | 50 ppm | 4 | - | 7.0mm x 5.0mm x 1.6mm | 50MHz | 3ns | 3ns | 3.63V | - | 2.97V | LVCMOS | - | 0.005% | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC3945ETTS-1.8432MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | - | compliant | 1.8432MHz | 50 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 1.8432MHz | 6ns | 6ns | 1.89V | - | 1.71V | LVCMOS | - | 0.005% | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC3600ETTTS-33.000MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | - | compliant | 33MHz | 100 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 33MHz | 6ns | 6ns | 3.63V | - | 2.97V | LVCMOS | - | 0.01% | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC3745TTS-12.000MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | - | compliant | 12MHz | 50 ppm | - | - | 5.0mm x 3.2mm x 1.3mm | 12MHz | 6ns | 6ns | 2.625V | - | 2.375V | LVCMOS | - | 0.005% | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC2645ETTTS-12.000MTR Ecliptek | In Stock | - | - | CSMD | YES | SURFACE MOUNT | 4 | Ceramic | - | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | 85°C | -40°C | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | 5mm | - | 12MHz | 50 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 12MHz | 7ns | 7ns | 3.63V | - | 2.97V | LVCMOS | 30pF | 0.005% | - | - | - | 7mm | - | RoHS Compliant | - | ||
![]() EC3645TTS-100.000MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | 4 | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; TAPE AND REEL | 3.3V | - | compliant | 100MHz | 50 ppm | - | Not Qualified | 5.0mm x 3.2mm x 1.3mm | 100MHz | 6ns | 6ns | 3.63V | 3.3V | 2.97V | LVCMOS | - | 0.005% | 15 pF | 8mA | - | - | - | RoHS Compliant | - | ||
![]() EB13E2H2H-16.000MTR Ecliptek | In Stock | - | - | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TAPE AND REEL; TRI-STATE ENABLE/DISABLE FUNCTION | 3.3V | - | - | 16MHz | 50 ppm | - | - | 3.2mm x 2.5mm x 0.9mm | 16MHz | 5ns | 5ns | - | - | 3.135V | LVHCMOS | - | 0.005% | 15 pF | - | 900μm | 3.2mm | 2.5mm | Non-RoHS Compliant | Lead Free | ||
![]() EC2745ETTTS-25.000M Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION | 2.5V | - | compliant | 25MHz | 50 ppm | 4 | - | 7.0mm x 5.0mm x 1.6mm | 25MHz | - | - | 2.625V | - | 2.375V | LVCMOS | - | 0.005% | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC2920TTS-33.333MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 70°C | -10°C | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 1.8V | - | compliant | 33.333MHz | 20 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 33.333MHz | 6ns | 6ns | 1.89V | - | 1.71V | LVCMOS | - | 0.002% | 15 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC2620ETTS-12.352MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | - | compliant | 12.352MHz | 20 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 12.352MHz | 7ns | 7ns | 3.63V | - | 2.97V | LVCMOS | - | 0.002% | 30 pF | - | - | - | - | RoHS Compliant | - | ||
![]() EC2725ETTTS-12.288MTR Ecliptek | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 4 | Ceramic | 85°C | - | e4 | yes | - | - | Nickel/Gold (Ni/Au) | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 2.5V | - | compliant | 12.288MHz | 25 ppm | - | - | 7.0mm x 5.0mm x 1.6mm | 12.288MHz | 6ns | 6ns | 2.625V | - | 2.375V | LVCMOS | - | 0.0025% | 15 pF | - | - | - | - | RoHS Compliant | - |